- Factory Lead Time
- Material - Insulation
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Stripping Length
- Terminal Width
- Termination Style
- Type
- Wire Gauge or Range - AWG
- Wire Gauge or Range - mm²
- Wire Gauge (Max)
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material - Insulation | Current-IEC | Current-UL | Voltage-IEC | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Termination Style | Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire Gauge or Range - AWG | Fuse Type | Wire Gauge or Range - mm² | Stripping Length | Disconnect Type | Features | Terminal Width | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6204005 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | 2013 | Active | 1 (Unlimited) | - | Feed Through | 4 | Green | Screw | 600V | 2 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 6204000 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | 2013 | Active | 1 (Unlimited) | - | Feed Through | 4 | Gray | Screw | 600V | 2 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 6204008 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | 2013 | Active | 1 (Unlimited) | - | Feed Through | 4 | Red | Screw | 600V | 2 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 6110007 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 57A | - | 800V | 2012 | Active | 1 (Unlimited) | - | Feed Through | 2 | Orange | Screw | 600V | 1 | 65A | 20 AWG | 6 AWG | 6-20 AWG | - | 1.5-16mm2 | 12mm | - | - | 9.0mm | - | Non-RoHS Compliant | - | ||
![]() 6170000 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 192A | 185A | 800V | 2012 | Active | 1 (Unlimited) | Screw | Feed Through | 2 | Gray | Screw | 600V | 1 | 185A | 4 AWG | 0 AWG | 3/0-4 AWG | - | 16-70mm2 | 26mm | - | - | 26.0mm | - | Non-RoHS Compliant | - | ||
![]() 6204110 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | - | - | - | 2013 | Active | 1 (Unlimited) | - | Feed Through | 4 | - | Screw | - | 2; Connected | - | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | LED | 6.0mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 6204004 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | 2013 | Active | 1 (Unlimited) | - | Feed Through | 4 | Green, Yellow | Screw | 600V | 2 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 6204002 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | 2013 | Active | 1 (Unlimited) | - | Feed Through | 4 | Black | Screw | 600V | 2 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 6504004 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | - | 400V | 2013 | Active | 1 (Unlimited) | - | Feed Through | 2 | Green, Yellow | Screw | 300V | 1 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | - | Non-RoHS Compliant | - | ||
![]() 6504006 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | 30A | 400V | 2013 | Active | 1 (Unlimited) | - | Feed Through | 2 | Yellow | Screw | - | 1 | - | - | - | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | - | Non-RoHS Compliant | - | ||
![]() 6504005 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | - | 400V | 2013 | Active | 1 (Unlimited) | - | Feed Through | 2 | Green | Screw | 300V | 1 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | - | Non-RoHS Compliant | - | ||
![]() 6504000 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | - | 400V | 2013 | Active | 1 (Unlimited) | - | Feed Through | 2 | Gray | Screw | 300V | 1 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | - | Non-RoHS Compliant | - | ||
![]() 6110010 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | - | - | 750V | 2012 | Active | 1 (Unlimited) | - | Disconnect | 2 | Gray | Screw | 600V | 1 | 30A | 20 AWG | 6 AWG | 6-20 AWG | 1 1/4 x 1/4 | 1.5-16mm2 | 12mm | Fuse, Lever | - | 10.0mm | - | Non-RoHS Compliant | - | ||
![]() 6204003 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | 2013 | Active | 1 (Unlimited) | - | Feed Through | 4 | Brown | Screw | 600V | 2 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 6404000 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | - | - | - | 2012 | Active | 1 (Unlimited) | - | Ground, Earth | 2 | Green, Yellow | Push In, Spring | - | 1 | - | 24 AWG | 10 AWG | 10-24 AWG | - | 1-2.4mm2 | 15mm | - | - | 6.0mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 6116004 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 101A | - | 800V | 2012 | Active | 1 (Unlimited) | - | Feed Through | 2 | Green, Yellow | Screw | 600V | 1 | 85A | 14 AWG | 4 AWG | 4-14 AWG | - | 1.5-25mm2 | 14mm | - | - | 12.0mm | - | Non-RoHS Compliant | - | ||
![]() 6204009 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 32A | - | 800V | 2013 | Active | 1 (Unlimited) | - | Feed Through | 4 | White | Screw | 600V | 2 | 30A | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | - | 6.0mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() 6110120 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | - | - | 750V | 2012 | Active | 1 (Unlimited) | - | Disconnect | 2 | - | Screw | 600V | 1 | 30A | 20 AWG | 6 AWG | 6-20 AWG | 1 1/4 x 1/4 | 1.5-16mm2 | 12mm | Fuse, Lever | LED | 10.0mm | - | Non-RoHS Compliant | - | ||
![]() 6110001 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | 57A | - | 800V | 2012 | Active | 1 (Unlimited) | - | Feed Through | 2 | Blue | Screw | 600V | 1 | 65A | 20 AWG | 6 AWG | 6-20 AWG | - | 1.5-16mm2 | 12mm | - | - | 9.0mm | - | Non-RoHS Compliant | - | ||
![]() 6204100 Curtis Industries | In Stock | - | - | 8 Weeks | Polyamide (PA66), Nylon 6/6 | - | - | - | 2013 | Active | 1 (Unlimited) | - | Feed Through | 4 | Gray | Screw | - | 2; Connected | - | 24 AWG | 10 AWG | 10-24 AWG | - | 0.5-4mm2 | 10mm | - | Diode | 6.0mm | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 |