- Current-UL
- Factory Lead Time
- Height (Max)
- Housing Color
- Length
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Part Status
- RoHS Status
Attribute column
Manufacturer
Curtis Industries Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Current-UL | Ihs Manufacturer | Part Life Cycle Code | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Reach Compliance Code | Termination Style | Housing Color | Length | Height (Max) | Terminal Width | Material Flammability Rating | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71023000 Curtis Industries | In Stock | - | Datasheet | - | - | - | - | CURTIS INDUSTRIES | Contact Manufacturer | - | - | - | - | - | unknown | - | - | - | - | - | - | - | ||
![]() 072121004 Curtis Industries | 1530 |
| - | 10 Weeks | Panel Mount | Thermoplastic | 50A | - | - | 07212100X | Active | Not Applicable | Post - Single | 1 | - | Stud | Black | 2.120 53.85mm | 1.688 42.88mm | 19.1mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 072121003 Curtis Industries | 695 |
| - | 10 Weeks | Panel Mount | Thermoplastic | 100A | - | - | 07212100X | Active | Not Applicable | Post - Single | 1 | - | Stud | Black | 2.120 53.85mm | 1.688 42.88mm | 19.1mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 072121002 Curtis Industries | 1432 |
| - | 10 Weeks | Panel Mount | Thermoplastic | 200A | - | - | 07212100X | Active | Not Applicable | Post - Single | 1 | - | Stud | Black | 2.120 53.85mm | 1.688 42.88mm | 19.1mm | UL94 V-0 | ROHS3 Compliant | ||
![]() 072121001 Curtis Industries | 1606 |
| - | 10 Weeks | Panel Mount | Thermoplastic | 250A | - | - | 07212100X | Active | Not Applicable | Post - Single | 1 | - | Stud | Black | 2.120 53.85mm | 1.688 42.88mm | 19.1mm | UL94 V-0 | ROHS3 Compliant |