- Display Type
- Features
- Mounting Type
- Number of Characters Per Row
- Operating Temperature
- Panel Cutout Dimensions
- Part Status
- Series
- Termination Style
- Type
- Voltage - Supply
- Measuring Range
Attribute column
Manufacturer
Curtis Industries Panel Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Nominal Supply Current | Display Type | Number of Characters Per Row | Measuring Range | Features | Diameter | Display Characters - Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17305408 Curtis Industries | In Stock | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 906T48BNMAO Curtis Instruments Inc. | In Stock | - | - | 14 Weeks | Panel | Panel Mount | - | -40°C~85°C | - | 2010 | 906 | Obsolete | Not Applicable | Quick Connect | Voltage (Voltmeter) | 85°C | -40°C | 48VDC | - | Quick Connect - 0.187 (4.7mm) | - | Rectangular - 36.80mm x 24.10mm | - | LED - Red Bar Graph | 10-Segment | 0 ~ 48VDC | Memory Option | - | - | RoHS Compliant | - | - | ||
![]() 3001R-97X-0001 Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -40°C~85°C | Box | 2005 | enGage™ II, 3000 | Obsolete | Not Applicable | Connector | Voltage (Voltmeter) | 85°C | -40°C | 12VDC | IP65 - Dust Tight, Water Resistant | Connector | Solid State | Circular - 52.00mm Dia | 19mA | LCD - Black Bar Graph | 10-Segment, 5 Digit | 0 ~ 12VDC | Hour Meter | 50.8mm | 0.196 5.00mm | RoHS Compliant | Lead Free | IP65 | ||
![]() 3003R-67X-0001 Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -40°C~85°C | Box | 2005 | enGage™ II, 3000 | Obsolete | Not Applicable | Connector | Voltage (Voltmeter) | 85°C | -40°C | 12V~48VDC | IP65 - Dust Tight, Water Resistant | Connector | Solid State | Circular - 52.00mm Dia | - | LCD - Black Bar Graph | 10-Segment, 5 Digit | 12 ~ 48VDC | Hour Meter | 50.8mm | 0.196 5.00mm | RoHS Compliant | Lead Free | IP65 | ||
![]() 3011R-27X-0001 Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -40°C~85°C | Box | 2005 | enGage™ II, 3000 | Obsolete | Not Applicable | Connector | Process Meter | 85°C | -40°C | 12VDC | IP65 - Dust Tight, Water Resistant | Connector | Solid State | Circular - 52.00mm Dia | 19mA | LCD - Black Bar Graph | 10-Segment, 5 Digit | 0 ~ 100psi | Hour Meter | 50.8mm | 0.196 5.00mm | RoHS Compliant | Lead Free | IP65 | ||
![]() 3011R-07X-0001 Curtis Instruments Inc. | In Stock | - | - | - | Panel | Panel Mount | - | -40°C~85°C | Box | 2004 | enGage™ II, 3000 | Obsolete | Not Applicable | Connector | Process Meter | 85°C | -40°C | 12VDC | IP65 - Dust Tight, Water Resistant | Connector | Solid State | Circular - 52.00mm Dia | 19mA | LCD - Black Bar Graph | 10-Segment, 5 Digit | - | Hour Meter | 50.8mm | 0.196 5.00mm | RoHS Compliant | Lead Free | IP65 |