- Display Type
- Mounting Type
- Input Type
- Part Status
- Operating Temperature
- Series
- Operating Mode
- Type
- Reset
- Termination Style
- Voltage - Supply
- Number of Characters Per Row
Attribute column
Manufacturer
Curtis Industries Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Backlighting | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Supply | Ingress Protection | Supply Voltage | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Output Type | Failure Rate | Panel Cutout Dimensions | Current - Supply (Disable) (Max) | Operating Mode | Spread Spectrum Bandwidth | Input Type | Reset | Display Type | Absolute Pull Range (APR) | Count Direction | Number of Characters Per Row | Time Format | Count Rate | Connection Type | Features | Height | Height Seated (Max) | Display Characters - Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 703PR-112 Curtis Instruments Inc. | 117 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2009 | 703 | - | - | Active | Not Applicable | - | PC Pin | - | Totalizer | - | 85°C | -40°C | - | - | - | 20V~60VAC 12V~48VDC | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | Up | - | No Voltage | External | LCD - Black Characters | - | - | 6 | - | 500Hz | - | - | - | - | 0.196 5.00mm | ROHS3 Compliant | Lead Free | - | ||
![]() 701TN001N1248D2060A Curtis Industries | In Stock | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | -- | - | SG-8101 | - | EPSON | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | - | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V ~ 3.3V | IP66 - Dust Tight, Water Resistant | - | 156.3 MHz | ±20ppm | CMOS | Quick Connect - 0.187 (4.7mm) | Enable/Disable | Crystal | 6.8mA (Typ) | -- | - | Rectangular - 36.80mm x 24.10mm | 3.5mA | Up | - | Voltage | Non-Resettable | LCD - Black Characters | - | - | 6 | 99999.9hrs | -- | - | - | - | 0.055 (1.40mm) | 0.196 (5.00mm) | - | - | - | ||
![]() 700FN001N1248D2060A Curtis Industries | 120 | - | - | - | - | Panel Mount | - | - | -- | - | - | - | Curtis Instruments Inc. | - | Bulk | Active | - | - | -40°C ~ 85°C | - | - | 700 | - | - | Active | - | - | - | - | Time Counter (Hour Meter) | - | - | - | - | - | - | 20 ~ 60VAC, 12 ~ 48VDC | IP66 - Dust Tight, Water Resistant | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | -- | - | Rectangular - 36.80mm x 24.10mm | - | Up | - | Voltage | Non-Resettable | LCD - Black Characters | - | - | 6 | 99999.9hrs | -- | - | - | - | - | 0.196 (5.00mm) | - | - | - | ||
![]() 700DN001O48150D100230A Curtis Industries | In Stock | - | - | - | - | Panel Mount | - | - | -- | - | - | - | Curtis Instruments Inc. | - | Bulk | Active | - | - | -40°C ~ 85°C | - | - | 700 | - | - | Active | - | - | - | - | Time Counter (Hour Meter) | - | - | - | - | - | - | 100 ~ 230VAC, 48 ~ 150VDC | IP66 - Dust Tight, Water Resistant | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | -- | - | Rectangular - 45.00mm x 22.20mm | - | Up | - | Voltage | Non-Resettable | LCD - Black Characters | - | - | 6 | 99999.9hrs | -- | - | - | - | - | 0.196 (5.00mm) | - | - | - | ||
![]() 700TXR002N-48150D100230A Curtis Industries | 150 |
| - | - | - | Panel Mount | - | - | - | Yes | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 → 230 V ac, 48 → 150 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | LCD | - | - | - | - | - | Tab | - | - | - | - | - | - | - | ||
![]() 701TXR002N-512D612A Curtis Industries | 406 |
| - | - | - | Panel Mount | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 → 12 V dc, 6 → 12 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | LCD | - | - | - | - | - | Tab | - | - | - | - | - | - | - | ||
![]() 701RR002N-1248D2060A Curtis Industries | 180 |
| - | - | - | Panel Mount | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 48 V dc, 20 → 60 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | LCD | - | - | - | - | - | Tab | - | - | - | - | - | - | - | ||
![]() 701TXR002N-1248D2060A Curtis Industries | 404 |
| - | - | - | Panel Mount | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 48 V dc, 20 → 60 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | LCD | - | - | - | - | - | Tab | - | - | - | - | - | - | - | ||
![]() 703TXR002N-1248D Curtis Industries | 97 |
| - | - | - | Flange Mount | Axial | Axial | - | - | - | +85°C | - | -40°C | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | - | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | - | 2 | - | ±50ppm/°C | - | 249 kOhms | - | - | Metal Film | 0.25W, 1/4W | - | - | - | 12 → 48 V dc | - | - | - | - | - | - | - | - | -- | - | - | - | - | Voltage | - | LCD | - | Up | - | - | - | Tab | Flame Retardant Coating, Safety | - | -- | - | - | - | - | ||
![]() 703PR001O-1248D Curtis Industries | In Stock | - | - | - | - | PCB Mount | Axial | Axial | - | - | - | +85°C | - | -40°C | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | - | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | 40.2 kOhms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | 12 → 48 V dc | - | - | - | - | - | - | - | - | -- | - | - | - | - | Voltage | - | LCD | - | Up | - | - | - | Tab | Flame Retardant Coating, Safety | - | -- | - | - | - | - | ||
![]() 700RN001O1248D2060A Curtis Industries | In Stock | - | - | - | Panel | Panel Mount | - | - | -- | - | - | - | Curtis Instruments Inc. | - | Bulk | Active | Compliant | - | -40°C ~ 85°C | - | - | 700 | - | - | Active | - | - | Quick Connect | - | Time Counter (Hour Meter) | - | 85 °C | -40 °C | - | - | - | 20 ~ 60VAC, 12 ~ 48VDC | IP66 - Dust Tight, Water Resistant | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | -- | - | Circular - 52.00mm Dia | - | Up | - | Voltage | Non-Resettable | LCD | - | - | 6 | 99999.9hrs | -- | - | - | - | - | 0.196 (5.00mm) | - | - | IP65 | ||
![]() 701DR002N-1248D2060A Curtis Industries | 277 |
| - | - | - | Panel Mount | Axial | Axial | - | Yes | - | +85°C | - | -40°C | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | - | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | 64.9 kOhms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | 12 → 48 V dc, 20 → 60 V ac | - | - | - | - | - | - | - | - | -- | - | - | - | - | Voltage | - | LCD | - | - | - | - | - | Tab | Flame Retardant Coating, Safety | - | -- | - | - | - | - | ||
![]() 701QN00101248D2060A Curtis Industries | In Stock | - | - | - | - | Panel Mount | - | - | -- | - | - | - | Curtis Instruments Inc. | - | Bulk | Active | - | - | -40°C ~ 85°C | - | - | 700 | - | - | Active | - | - | - | - | Time Counter (Hour Meter) | - | - | - | - | - | - | 20 ~ 60VAC, 12 ~ 48VDC | IP66 - Dust Tight, Water Resistant | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | -- | - | Circular - 52.00mm Dia | - | Up | - | Voltage | Non-Resettable | LCD - Black Characters | - | - | 6 | 99999.9hrs | -- | - | - | - | - | 0.196 (5.00mm) | - | - | - | ||
![]() 701RR1248D2060A Curtis Industries | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 → 48 V dc, 20 → 60 V ac | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | LCD | - | - | - | - | - | Tab | - | - | - | - | - | - | - | ||
![]() 700QN001O1248D2060A Curtis Industries | In Stock | - | - | - | Panel | Panel Mount | - | - | -- | - | - | - | Curtis Instruments Inc. | - | Box | Active | Compliant | - | -40°C ~ 85°C | - | - | 700 | - | - | Active | - | - | Quick Connect | - | Time Counter (Hour Meter) | - | 85 °C | -40 °C | - | - | - | 20 ~ 60VAC, 12 ~ 48VDC | IP66 - Dust Tight, Water Resistant | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | -- | - | Circular - 52.00mm Dia | - | Up | - | Voltage | Non-Resettable | LCD - Black Characters | - | - | 6 | 99999.9hrs | -- | - | - | - | - | 0.196 (5.00mm) | - | - | IP65 | ||
![]() 700TN001O1248D2060A Curtis Industries | In Stock | - | - | - | - | Panel Mount | - | - | -- | - | - | - | Curtis Instruments Inc. | - | Box | Active | - | 50 V | -40°C ~ 85°C | - | - | 700 | - | 1 % | Active | - | - | - | 100 ppm/°C | Time Counter (Hour Meter) | 787 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | 20 ~ 60VAC, 12 ~ 48VDC | IP66 - Dust Tight, Water Resistant | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | -- | - | Rectangular - 36.80mm x 24.10mm | - | Up | - | Voltage | Non-Resettable | LCD - Black Characters | - | - | 6 | 99999.9hrs | -- | - | - | 550 µm | - | 0.196 (5.00mm) | - | - | - | ||
![]() 700TXN001O1248D2060A Curtis Industries | In Stock | - | - | - | - | Panel Mount | - | - | -- | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | -40°C ~ 85°C | - | - | * | - | - | Active | - | - | - | - | Time Counter (Hour Meter) | - | - | - | - | - | - | 20 ~ 60VAC, 12 ~ 48VDC | IP66 - Dust Tight, Water Resistant | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | -- | - | Rectangular - 36.80mm x 24.10mm | - | Up | - | Voltage | Non-Resettable | LCD - Black Characters | - | - | 6 | 99999.9hrs | -- | - | - | - | - | 0.196 (5.00mm) | - | - | - | ||
![]() 700RR002N-48150D100230A Curtis Industries | 43 |
| - | - | - | Panel Mount | Axial | Axial | - | Yes | - | +85°C | - | -40°C | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | - | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | 887 Ohms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | 100 → 230 V ac, 48 → 150 V dc | - | - | - | - | - | - | - | - | -- | - | - | - | - | Voltage | - | LCD | - | - | - | - | - | Tab | Flame Retardant Coating, Safety | - | -- | - | - | - | - | ||
![]() 701PR001O-1248D2060A Curtis Industries | 576 |
| - | - | - | PCB Mount | Axial | Axial | - | - | - | +85°C | - | -40°C | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | - | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | 750 kOhms | - | - | Metal Film | 0.5W, 1/2W | - | - | - | 12 → 48 V dc, 20 → 60 V ac | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | LCD | - | - | - | - | - | Solder Pin | Flame Retardant Coating, Safety | - | -- | - | - | - | - | ||
![]() 701DR48150D100230A Curtis Industries | In Stock | - | - | - | - | Panel Mount | - | - | - | Yes | - | +85°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 → 230 V ac, 48 → 150 V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage | - | LCD | - | - | - | - | - | Tab | - | - | - | - | - | - | - |