- Display Type
- Mounting Type
- Input Type
- Part Status
- Operating Temperature
- Series
- Operating Mode
- Type
- Reset
- Termination Style
- Voltage - Supply
- Number of Characters Per Row
Attribute column
Manufacturer
Curtis Industries Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Panel Cutout Dimensions | Operating Mode | Input Type | Reset | Display Type | Number of Characters Per Row | Time Format | Count Rate | Diameter | Display Characters - Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 703P7R-104 Curtis Instruments Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | -40°C~85°C | 2002 | 703 | Obsolete | Not Applicable | PC Pin | Totalizer | 85°C | -40°C | 6V~12VAC 5V~12VDC 12VDC Backlight | - | PC Pin | - | Up | No Voltage | External | LCD - Black Characters, Green Backlight | 6 | - | 500Hz | - | 0.275 7.00mm | RoHS Compliant | Lead Free | - | ||
![]() 701SR60101248D Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -40°C~85°C | 2002 | 700 | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | 12V~48VDC | IP52 - Dust Protected | Quick Connect - 0.250 (6.3mm) | Square - 45.00mm x 45.00mm | Up | Voltage | External | LCD - Black Characters, Green Backlight | 6 | 99999.9hrs | - | - | 0.196 5.00mm | RoHS Compliant | Contains Lead | IP52 | ||
![]() 701ZR001N48150D100230A Curtis Instruments Inc. | 76 |
| Datasheet | 14 Weeks | Panel | Panel Mount | 100 | -40°C~85°C | 2011 | 700 | Active | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | 100V~230VAC 48V~150VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.250 (6.3mm) | Rectangular - 36.80mm x 24.10mm | Up | Voltage | External | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | ROHS3 Compliant | - | IP65 | ||
![]() 701P7R-104 Curtis Instruments Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | -40°C~85°C | 2002 | 700 | Obsolete | Not Applicable | PC Pin | Time Counter (Hour Meter) | 85°C | -40°C | 5V~12VDC 12VDC Backlight | - | PC Pin | - | Up | Voltage | External | LCD - Black Characters, Green Backlight | 6 | 99999.9hrs | - | - | 0.275 7.00mm | RoHS Compliant | Lead Free | - | ||
![]() 700QR001048150D100230A Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | -40°C~85°C | 2002 | 700 | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | 100V~230VAC 48V~150VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.250 (6.3mm) | Circular - 52.00mm Dia | Up | Voltage | External | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | RoHS Compliant | Contains Lead | IP65 | ||
![]() 701QR001048150D10023 Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | -40°C~85°C | 2002 | 700 | Obsolete | Not Applicable | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | 100V~230VAC 48V~150VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.250 (6.3mm) | Circular - 52.00mm Dia | Up | Voltage | External | LCD - Black Characters | 6 | 99999.9hrs | - | 58.4mm | 0.196 5.00mm | RoHS Compliant | Contains Lead | IP65 | ||
![]() 703DR001048150D10023 Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -40°C~85°C | 2002 | 703 | Obsolete | Not Applicable | Quick Connect | Totalizer | 85°C | -40°C | 100V~230VAC 48V~150VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.187 (4.7mm) | Rectangular - 45.00mm x 22.20mm | Up | No Voltage | External | LCD - Black Characters | 6 | - | 500Hz | - | 0.196 5.00mm | RoHS Compliant | - | IP65 | ||
![]() 701FN001048150D100230A Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | -40°C~85°C | 2014 | 700 | Obsolete | Not Applicable | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | 100V~230VAC 48V~150VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.250 (6.3mm) | Rectangular - 36.80mm x 24.10mm | Up | Voltage | Non-Resettable | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | RoHS Compliant | - | IP65 | ||
![]() 700ZR001N1248D2060A Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -40°C~85°C | 2002 | 700 | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | 20V~60VAC 12V~48VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.250 (6.3mm) | Rectangular - 36.80mm x 24.10mm | Up | Voltage | External | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | RoHS Compliant | - | IP65 | ||
![]() 701SR601048150D100230A Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | -40°C~85°C | 2014 | 700 | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | 100V~230VAC 48V~150VDC | IP52 - Dust Protected | Quick Connect - 0.250 (6.3mm) | Square - 45.00mm x 45.00mm | Up | Voltage | External | LCD - Black Characters, Green Backlight | 6 | 99999.9hrs | - | - | 0.196 5.00mm | RoHS Compliant | Contains Lead | IP52 | ||
![]() 701RN001O48150D100230A Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | -40°C~85°C | 2014 | 700 | Obsolete | Not Applicable | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | 100V~230VAC 48V~150VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.187 (4.7mm) | Circular - 52.00mm Dia | Up | Voltage | Non-Resettable | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | RoHS Compliant | - | IP65 | ||
![]() 701FR00101248D2060A Curtis Instruments Inc. | 1193 | - | Datasheet | 14 Weeks | - | Panel Mount | - | -40°C~85°C | 2002 | 700 | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | 20V~60VAC 12V~48VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.250 (6.3mm) | Rectangular - 36.80mm x 24.10mm | Up | Voltage | External | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | ROHS3 Compliant | - | - | ||
![]() 701QR00101248D2060A Curtis Instruments Inc. | 98 |
| Datasheet | 14 Weeks | - | Panel Mount | - | -40°C~85°C | 2011 | 700 | Active | Not Applicable | - | Time Counter (Hour Meter) | - | - | 20V~60VAC 12V~48VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.250 (6.3mm) | Circular - 52.00mm Dia | Up | Voltage | External | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | ROHS3 Compliant | - | - | ||
![]() 700DR001048150D100230A Curtis Instruments Inc. | 81 |
| Datasheet | 14 Weeks | - | Panel Mount | - | -40°C~85°C | 2012 | 700 | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | 100V~230VAC 48V~150VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.187 (4.7mm) | Rectangular - 45.00mm x 22.20mm | Up | Voltage | External | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | ROHS3 Compliant | - | - | ||
![]() 701DR001048150D10023 Curtis Instruments Inc. | 100 |
| Datasheet | 14 Weeks | - | Panel Mount | - | -40°C~85°C | 2011 | 700 | Active | Not Applicable | - | Time Counter (Hour Meter) | - | - | 100V~230VAC 48V~150VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.187 (4.7mm) | Rectangular - 45.00mm x 22.20mm | Up | Voltage | External | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | ROHS3 Compliant | - | - | ||
![]() 701LN001N1248D Curtis Instruments Inc. | 49 |
| Datasheet | 14 Weeks | - | Panel Mount | - | -40°C~85°C | 2014 | 700 | Active | Not Applicable | - | Time Counter (Hour Meter) | - | - | 12V~48VDC | IP66 - Dust Tight, Water Resistant | Connector | Rectangular - 36.80mm x 24.10mm | Up | Voltage | Non-Resettable | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | ROHS3 Compliant | - | - | ||
![]() 701DR00101248D2060A Curtis Instruments Inc. | 60 |
| Datasheet | 14 Weeks | - | Panel Mount | - | -40°C~85°C | 2011 | 700 | Active | Not Applicable | - | Time Counter (Hour Meter) | - | - | 20V~60VAC 12V~48VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.187 (4.7mm) | Rectangular - 45.00mm x 22.20mm | Up | Voltage | External | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | ROHS3 Compliant | - | - | ||
![]() 700QR00101248D2060A Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -40°C~85°C | 2014 | 700 | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | 20V~60VAC 12V~48VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.250 (6.3mm) | Circular - 52.00mm Dia | Up | Voltage | External | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | RoHS Compliant | Contains Lead | IP65 | ||
![]() 701TXN00101248D Curtis Instruments Inc. | 27 |
| Datasheet | 14 Weeks | Panel | Panel Mount | - | -40°C~85°C | 2014 | 700 | Active | Not Applicable | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | 12V~48VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.187 (4.7mm) | Rectangular - 36.80mm x 24.10mm | Up | Voltage | External | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | ROHS3 Compliant | - | IP65 | ||
![]() 701ZN001N1248D2060A Curtis Instruments Inc. | In Stock | - | Datasheet | - | Panel | Panel Mount | - | -40°C~85°C | 2014 | 700 | Obsolete | Not Applicable | Quick Connect | Time Counter (Hour Meter) | 85°C | -40°C | 20V~60VAC 12V~48VDC | IP66 - Dust Tight, Water Resistant | Quick Connect - 0.250 (6.3mm) | Rectangular - 36.80mm x 24.10mm | Up | Voltage | Non-Resettable | LCD - Black Characters | 6 | 99999.9hrs | - | - | 0.196 5.00mm | RoHS Compliant | - | IP65 |