- Height
- Length
- Max Operating Temperature
- Max Output Current
- Min Operating Temperature
- Mount
- Number of Outputs
- Power Dissipation (Max)
- RoHS Status
- Width
- Factory Lead Time
- Published
Attribute column
Manufacturer
Curtis Industries AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Power Dissipation (Max) | Published | Max Operating Temperature | Min Operating Temperature | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Voltage - Output 2 | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG200M-9EC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 8.4A | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200M-JEC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 4.2A | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160-9EC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 70°C | -20°C | 1 | - | 91 % | - | 6.66A | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160-G Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 70°C | -20°C | 1 | - | 91 % | - | 5.7A | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DHF060-7A Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 60W | 2014 | 70°C | -40°C | 1 | CB, CE | 89 % | - | 5A | - | 24.892mm | 76.2mm | 50.8mm | RoHS Compliant | ||
![]() DX120-9 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 120W | 2014 | 70°C | -20°C | 1 | - | - | - | 5A | - | 33.528mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160-3 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 70°C | -20°C | 1 | - | 91 % | - | 8.9A | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DY075-14 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 75W | 2013 | 70°C | 0°C | 1 | - | - | - | 1.6A | - | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DY040-7-1 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 45W | 2014 | 70°C | 0°C | 1 | - | - | - | 3.3A | - | 30.48mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DY040-9-1 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 45W | 2014 | 70°C | 0°C | 1 | - | - | - | 1.9A | - | 30.48mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DG200-8EU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 12A | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ080-9-1 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 85W | 2014 | 70°C | 0°C | 1 | - | 82 % | - | 3.75A | - | 29.972mm | 114.3mm | 63.5mm | RoHS Compliant | ||
![]() DZ300-12EU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 300W | 2014 | 70°C | 0°C | 2 | - | - | - | 2A | 5V | 40.64mm | 228.6mm | 127mm | RoHS Compliant | ||
![]() DG120M-7 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 120W | 2014 | 70°C | -20°C | 1 | CB, CE | 90 % | 4kV | 10A | - | 32.512mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DG040M-3 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 40W | 2014 | 70°C | -20°C | 1 | CB, CE | 86 % | 4kV | 2.22A | - | 23.114mm | 76.2mm | 50.8mm | RoHS Compliant | ||
![]() DZ100-18 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 100W | 2014 | 70°C | 0°C | 1 | - | - | - | 25A | - | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ065V-3 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 65W | 2014 | 70°C | 0°C | 2 | - | 85 % | - | 3A | 12V | 30.48mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DHF080-7A Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 80W | 2014 | 85°C | -40°C | 1 | CB, CE | 89 % | - | 6.66A | - | 28.448mm | 101.854mm | 50.8mm | RoHS Compliant | ||
![]() DG040M-G Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 40W | 2014 | 70°C | -20°C | 1 | CB, CE | 86 % | 4kV | 1.42A | - | 23.114mm | 76.2mm | 50.8mm | RoHS Compliant | ||
![]() DG160M-8 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 10.66A | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant |