- Height
- Length
- Max Operating Temperature
- Max Output Current
- Min Operating Temperature
- Mount
- Number of Outputs
- Power Dissipation (Max)
- RoHS Status
- Width
- Factory Lead Time
- Published
Attribute column
Manufacturer
Curtis Industries AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Power Dissipation (Max) | Max Operating Temperature | Min Operating Temperature | Number of Outputs | Efficiency | Max Output Current | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DYL060-3 Curtis Industries | In Stock | - | - | Chassis Mount | 60W | 70°C | 0°C | 2 | - | 3.5A | 12V | - | - | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DYL060-6 Curtis Industries | In Stock | - | - | Chassis Mount | 60W | 70°C | 0°C | 1 | - | 10A | - | - | - | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DYL060-7 Curtis Industries | In Stock | - | - | Chassis Mount | 60W | 70°C | 0°C | 2 | - | 4.8A | 5V | - | - | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DY040-6 Curtis Industries | In Stock | - | - | Chassis Mount | 45W | 70°C | 0°C | 1 | - | 7A | - | - | - | 30.48mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DZ080-7 Curtis Industries | In Stock | - | - | Chassis Mount | 85W | 70°C | 0°C | 2 | 82 % | 6.5A | 5V | - | - | 29.972mm | 114.3mm | 63.5mm | RoHS Compliant | ||
![]() DZ150-7EU Curtis Industries | In Stock | - | - | Chassis Mount | 150W | 70°C | 0°C | 2 | - | 2A | 5V | - | - | 38.1mm | 172.72mm | 96.52mm | RoHS Compliant | ||
![]() DZ150-8EU Curtis Industries | In Stock | - | - | Chassis Mount | 150W | 70°C | 0°C | 2 | - | 2A | 5V | - | - | 38.1mm | 172.72mm | 96.52mm | RoHS Compliant | ||
![]() DZ150-8EU-1 Curtis Industries | In Stock | - | - | Chassis Mount | 150W | 70°C | 0°C | 1 | - | 10A | - | - | - | 38.1mm | 172.72mm | 96.52mm | RoHS Compliant | ||
![]() DZ200-14EU Curtis Industries | In Stock | - | - | Chassis Mount | 200W | 70°C | 0°C | 1 | - | 4.3A | - | - | - | 38.1mm | 203.2mm | 106.68mm | RoHS Compliant | ||
![]() DZ200-4EU Curtis Industries | In Stock | - | - | Chassis Mount | 200W | 70°C | 0°C | 3 | - | 2A | 12V | 12V | - | 38.1mm | 203.2mm | 106.68mm | RoHS Compliant | ||
![]() DZ200-7EU Curtis Industries | In Stock | - | - | Chassis Mount | 200W | 70°C | 0°C | 1 | - | 17A | - | - | - | 38.1mm | 203.2mm | 106.68mm | RoHS Compliant | ||
![]() DZ065-9 Curtis Industries | In Stock | - | - | Chassis Mount | 55W | 70°C | 0°C | 1 | 85 % | 2.3A | - | - | - | 30.48mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DYL060-14 Curtis Industries | In Stock | - | - | Chassis Mount | 60W | 70°C | 0°C | 1 | - | 1.25A | - | - | - | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DYL060-19 Curtis Industries | In Stock | - | - | Chassis Mount | 60W | 70°C | 0°C | 4 | - | 1A | 5V | 12V | -12V | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ150-12EU Curtis Industries | In Stock | - | - | Chassis Mount | 150W | 70°C | 0°C | 2 | - | 7A | 12V | - | - | 38.1mm | 172.72mm | 96.52mm | RoHS Compliant | ||
![]() DY060-D Curtis Industries | In Stock | - | - | Chassis Mount | 60W | 70°C | 0°C | 3 | - | 1A | 5V | 12V | - | 29.972mm | 114.3mm | 63.5mm | RoHS Compliant | ||
![]() DY060-9 Curtis Industries | In Stock | - | - | Chassis Mount | 60W | 70°C | 0°C | 2 | - | 2.4A | 5V | - | - | 29.972mm | 114.3mm | 63.5mm | RoHS Compliant | ||
![]() DY075-8 Curtis Industries | In Stock | - | - | Chassis Mount | 75W | 70°C | 0°C | 2 | - | 4.8A | 5V | - | - | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DY110-14 Curtis Industries | In Stock | - | - | Chassis Mount | 110W | 70°C | 0°C | 1 | - | 2.3A | - | - | - | 36.068mm | 152.4mm | 88.9mm | RoHS Compliant | ||
![]() DY075-9 Curtis Industries | In Stock | - | - | Chassis Mount | 75W | 70°C | 0°C | 2 | - | 3A | 5V | - | - | 29.972mm | 127mm | 76.2mm | RoHS Compliant |