- Height
- Length
- Max Operating Temperature
- Max Output Current
- Min Operating Temperature
- Mount
- Number of Outputs
- Power Dissipation (Max)
- RoHS Status
- Width
- Factory Lead Time
- Published
Attribute column
Manufacturer
Curtis Industries AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Power Dissipation (Max) | Published | Max Operating Temperature | Min Operating Temperature | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Voltage - Output 2 | Voltage - Output 3 | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG200-8EU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 12A | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ300-1EU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 300W | 2014 | 70°C | 0°C | 3 | - | - | - | 1A | 12V | -12V | 40.64mm | 228.6mm | 127mm | RoHS Compliant | ||
![]() DG300-7 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 300W | 2014 | 70°C | -20°C | 1 | - | 91 % | - | 25A | - | - | 37.084mm | 203.2mm | 95.25mm | RoHS Compliant | ||
![]() DG300-H Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 300W | 2014 | 70°C | -20°C | 1 | - | 91 % | - | 5A | - | - | 37.084mm | 203.2mm | 95.25mm | RoHS Compliant | ||
![]() DHF030-8A Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 30W | 2014 | 70°C | -40°C | 1 | CB, CE | 87 % | - | 2A | - | - | 22.86mm | 70.104mm | 39.878mm | RoHS Compliant | ||
![]() DG200-JEC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 4.2A | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160-3EC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 70°C | -20°C | 1 | - | 91 % | - | 8.9A | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200-7EC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 16.5A | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160-9 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 70°C | -20°C | 1 | - | 91 % | - | 6.66A | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160-GEC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 70°C | -20°C | 1 | - | 91 % | - | 5.7A | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160M-GEU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 5.7A | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DY040-3 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 45W | 2014 | 70°C | 0°C | 2 | - | - | - | 2.3A | 12V | - | 30.48mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DGK060-3 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 60W | 2014 | 70°C | -20°C | 1 | - | 85 % | - | 3.33A | - | - | 24.638mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DG200-9EC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 8.4A | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ100-19 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 100W | 2014 | 70°C | 0°C | 3 | - | - | - | 8A | 5V | 12V | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ-B069 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 60W | 2014 | 70°C | 0°C | 1 | - | 85 % | - | 2.5A | - | - | 35.052mm | 130.048mm | 85.09mm | RoHS Compliant | ||
![]() DHF060-9A Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 60W | 2014 | 70°C | -40°C | 1 | CB, CE | 89 % | - | 2.5A | - | - | 24.892mm | 76.2mm | 50.8mm | RoHS Compliant | ||
![]() DP150-8S Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 150W | 2014 | 70°C | -20°C | 1 | CB, CE | 89 % | - | 9.6A | - | - | 27.178mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ100M-14 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 100W | 2014 | 70°C | -20°C | 1 | CB, CE | 90 % | - | 3A | - | - | 27.178mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ100M-9 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 100W | 2014 | 70°C | -20°C | 1 | CB, CE | 90 % | - | 6A | - | - | 27.178mm | 127mm | 76.2mm | RoHS Compliant |