- Height
- Length
- Max Operating Temperature
- Max Output Current
- Min Operating Temperature
- Mount
- Number of Outputs
- Power Dissipation (Max)
- RoHS Status
- Width
- Factory Lead Time
- Published
Attribute column
Manufacturer
Curtis Industries AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Power Dissipation (Max) | Published | Max Operating Temperature | Min Operating Temperature | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG200M-14EC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 4.2A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160M-GEC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 5.7A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160M-9 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 6.66A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160M-G Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 5.7A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160M-J Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 4.45A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200M-8EC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 12A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200M-8EU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 12A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200M-G Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 7.2A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DX120-14 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 120W | 2014 | 70°C | -20°C | 1 | - | - | - | 2.5A | 33.528mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG040-7 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 40W | 2014 | 70°C | -20°C | 1 | CB, CE | 86 % | 4kV | 3.33A | 23.114mm | 76.2mm | 50.8mm | RoHS Compliant | ||
![]() DG040-9 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 40W | 2014 | 70°C | -20°C | 1 | CB, CE | 86 % | 4kV | 1.66A | 23.114mm | 76.2mm | 50.8mm | RoHS Compliant | ||
![]() DG040-14 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 40W | 2014 | 70°C | -20°C | 1 | CB, CE | 86 % | 4kV | 830mA | 23.114mm | 76.2mm | 50.8mm | RoHS Compliant | ||
![]() DG160M-9EU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 6.66A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160M-8EU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 10.66A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200M-GEU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 7.2A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200-3EC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 11.1A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160-8EU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 70°C | -20°C | 1 | - | 91 % | - | 10.66A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG160-7EU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | 70°C | -20°C | 1 | - | 91 % | - | 13.3A | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DX120-H Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 120W | 2014 | 70°C | -20°C | 1 | - | - | - | 2.2A | 33.528mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ-B159 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 150W | 2014 | 70°C | 0°C | 1 | - | 85 % | - | 6.5A | 40.894mm | 189.992mm | 100.076mm | RoHS Compliant |