- Height
- Length
- Max Operating Temperature
- Max Output Current
- Min Operating Temperature
- Mount
- Number of Outputs
- Power Dissipation (Max)
- RoHS Status
- Width
- Factory Lead Time
- Published
Attribute column
Manufacturer
Curtis Industries AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Power Dissipation (Max) | Published | Part Status | Max Operating Temperature | Min Operating Temperature | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DGK060-9 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 60W | 2014 | Active | 70°C | -20°C | 1 | - | 85 % | - | 2.5A | - | - | - | 24.638mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DGK060-G Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 60W | 2014 | - | 70°C | -20°C | 1 | - | 85 % | - | 2.14A | - | - | - | 24.638mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DHF030-7A Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 30W | 2014 | - | 70°C | -40°C | 1 | CB, CE | 87 % | - | 2.5A | - | - | - | 22.86mm | 70.104mm | 39.878mm | RoHS Compliant | ||
![]() DY060-11 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 60W | 2014 | - | 70°C | 0°C | 3 | - | - | - | 1.5A | 24V | 12V | - | 29.972mm | 114.3mm | 63.5mm | RoHS Compliant | ||
![]() DG200-7EU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | - | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 16.5A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200-8 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | - | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 12A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200-9 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | - | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 8.4A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200-GEC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | - | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 7.2A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200-GEU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | - | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 7.2A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DY075-7 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 75W | 2013 | - | 70°C | 0°C | 2 | - | - | - | 5.6A | 5V | - | - | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DY075-19 Curtis Industries | In Stock | - | - | - | Chassis Mount | 75W | - | - | 70°C | 0°C | 4 | - | - | - | 2A | 5V | 12V | -12V | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DY040-8 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 45W | 2014 | - | 70°C | 0°C | 2 | - | - | - | 2.6A | 5V | - | - | 30.48mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DY040-D Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 45W | 2014 | - | 70°C | 0°C | 3 | - | - | - | 3A | 5V | 12V | - | 30.48mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DY060-7-1 Curtis Industries | In Stock | - | - | - | Chassis Mount | 60W | - | - | 70°C | 0°C | 1 | - | - | - | 5A | - | - | - | 29.972mm | 114.3mm | 63.5mm | RoHS Compliant | ||
![]() DG160-9EU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 160W | 2014 | - | 70°C | -20°C | 1 | - | 91 % | - | 6.66A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200-7 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | - | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 16.5A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200-8EC Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | - | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 12A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ080-9 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 85W | 2014 | - | 70°C | 0°C | 2 | - | 82 % | - | 3.6A | 5V | - | - | 29.972mm | 114.3mm | 63.5mm | RoHS Compliant | ||
![]() DZ065-14 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 55W | 2014 | - | 70°C | 0°C | 1 | - | 85 % | - | 1.15A | - | - | - | 30.48mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DZ200-9EU Curtis Industries | In Stock | - | - | - | Chassis Mount | 200W | - | - | 70°C | 0°C | 1 | - | - | - | 8.5A | - | - | - | 38.1mm | 203.2mm | 106.68mm | RoHS Compliant |