- Height
- Length
- Max Operating Temperature
- Max Output Current
- Min Operating Temperature
- Mount
- Number of Outputs
- Power Dissipation (Max)
- RoHS Status
- Width
- Factory Lead Time
- Published
Attribute column
Manufacturer
Curtis Industries AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Power Dissipation (Max) | Published | Part Status | Max Operating Temperature | Min Operating Temperature | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Max Output Current | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG040M-8 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 40W | 2014 | - | 70°C | -20°C | 1 | CB, CE | 86 % | 4kV | 2.66A | - | - | - | 23.114mm | 76.2mm | 50.8mm | RoHS Compliant | ||
![]() DG040M-9 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 40W | 2014 | - | 70°C | -20°C | 1 | CB, CE | 86 % | 4kV | 1.66A | - | - | - | 23.114mm | 76.2mm | 50.8mm | RoHS Compliant | ||
![]() DG040M-J Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 40W | 2014 | - | 70°C | -20°C | 1 | CB, CE | 86 % | 4kV | 1.11A | - | - | - | 23.114mm | 76.2mm | 50.8mm | RoHS Compliant | ||
![]() DG200M-7EU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | - | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 16.5A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200M-J Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | - | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 4.2A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ100M-8 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 100W | 2014 | - | 70°C | -20°C | 1 | CB, CE | 90 % | - | 9.6A | - | - | - | 27.178mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DP150M-7S Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 150W | 2014 | - | 70°C | -20°C | 1 | CB, CE | 89 % | - | 12A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DG200M-JEU Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | - | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 4.2A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DGK060-14 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 60W | 2014 | Active | 70°C | -20°C | 1 | - | 85 % | - | 1.25A | - | - | - | 24.638mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DG200-9 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 200W | 2014 | - | 65°C | -20°C | 1 | CB, CE | 90 % | 4kV | 8.4A | - | - | - | 36.068mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DHF030-7A Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 30W | 2014 | - | 70°C | -40°C | 1 | CB, CE | 87 % | - | 2.5A | - | - | - | 22.86mm | 70.104mm | 39.878mm | RoHS Compliant | ||
![]() DHF030-9 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 30W | 2014 | - | 70°C | -40°C | 1 | CB, CE | 87 % | - | 1.25A | - | - | - | 22.86mm | 70.104mm | 39.878mm | RoHS Compliant | ||
![]() DZ100-14 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 100W | 2014 | - | 70°C | 0°C | 1 | - | - | - | 2.3A | - | - | - | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ150-1EU Curtis Industries | In Stock | - | - | - | Chassis Mount | 150W | - | - | 70°C | 0°C | 3 | - | - | - | 7A | 12V | -12V | - | 38.1mm | 172.72mm | 96.52mm | RoHS Compliant | ||
![]() DZ150-6EU Curtis Industries | In Stock | - | - | - | Chassis Mount | 150W | - | - | 70°C | 0°C | 1 | - | - | - | 28A | - | - | - | 38.1mm | 172.72mm | 96.52mm | RoHS Compliant | ||
![]() DY040-9 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 45W | 2014 | - | 70°C | 0°C | 2 | - | - | - | 1.7A | 5V | - | - | 30.48mm | 101.6mm | 50.8mm | RoHS Compliant | ||
![]() DZ200-9EU Curtis Industries | In Stock | - | - | - | Chassis Mount | 200W | - | - | 70°C | 0°C | 1 | - | - | - | 8.5A | - | - | - | 38.1mm | 203.2mm | 106.68mm | RoHS Compliant | ||
![]() DY075-19 Curtis Industries | In Stock | - | - | - | Chassis Mount | 75W | - | - | 70°C | 0°C | 4 | - | - | - | 2A | 5V | 12V | -12V | 29.972mm | 127mm | 76.2mm | RoHS Compliant | ||
![]() DZ-B109 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 100W | 2014 | - | 70°C | 0°C | 1 | - | 85 % | - | 4.2A | - | - | - | 35.052mm | 160.02mm | 85.09mm | RoHS Compliant | ||
![]() DZ065-7 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | Chassis Mount | 55W | 2014 | - | 70°C | 0°C | 1 | - | 85 % | - | 4.6A | - | - | - | 30.48mm | 101.6mm | 50.8mm | RoHS Compliant |