- Part Status
- Series
- Applications
- Approvals
- Cord Length
- Current - Output (Max)
- Efficiency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
Attribute column
Manufacturer
Curtis Industries AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Approvals | Voltage-Input | Operating Temperature | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6R250D-240-C14 Curtis Industries | In Stock | - | - | 2.3 lbs (1kg) | CE, cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R250D | 8.03 L x 3.70 W x 1.71 H (204.0mm x 94.0mm x 43.6mm) | Active | ITE (Commercial) | 250W | Level VI, CoC Tier 2 | -- | 10.42A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Rectangular, 6 Position | 150mW (Max) | ||
![]() L6R90D-300-C14 Curtis Industries | In Stock | - | - | 1.014 lb (460.00g) | CE, cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R90D | 5.94 L x 2.52 W x 1.42 H (151.0mm x 64.0mm x 36.0mm) | Active | ITE (Commercial) | 90W | Level VI, CoC Tier 2 | Positive Center | 3A | Cord (Sold Separately) | 30V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() L6R90D-200-C14 Curtis Industries | In Stock | - | - | 1.014 lb (460.00g) | CE, cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R90D | 5.94 L x 2.52 W x 1.42 H (151.0mm x 64.0mm x 36.0mm) | Active | ITE (Commercial) | 90W | Level VI, CoC Tier 2 | Positive Center | 4.5A | Cord (Sold Separately) | 20V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() L6R200D-190-C6 Curtis Industries | In Stock | - | - | 1.874 lb (850.0g) | CE, cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R200D | 7.20 L x 3.19 W x 1.65 H (183.0mm x 81.0mm x 42.0mm) | Active | ITE (Commercial) | 200W | Level VI, CoC Tier 2 | -- | 10.5A | Cord (Sold Separately) | 19V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C6 | Power DIN, 4 Pin | 150mW (Max) | ||
![]() L6R90D480C14 Curtis Industries | In Stock | - | - | 1.014 lb (460.00g) | CE, cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R90D | 5.94 L x 2.52 W x 1.42 H (151.0mm x 64.0mm x 36.0mm) | Active | ITE (Commercial) | 90W | Level VI, CoC Tier 2 | Positive Center | 1.88A | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() L6R90D-300-C6 Curtis Industries | In Stock | - | - | 1.014 lb (460.00g) | CE, cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R90D | 5.47 L x 2.40 W x 1.42 H (139.0mm x 61.0mm x 36.0mm) | Active | ITE (Commercial) | 90W | Level VI, CoC Tier 2 | Positive Center | 3A | Cord (Sold Separately) | 30V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW (Max) | ||
![]() L6R24D-090-C8 Curtis Industries | In Stock | - | - | 0.309 lb (140.0g) | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R24D | 3.62 L x 1.79 W x 1.08 H (91.9mm x 45.4mm x 27.5mm) | Active | ITE (Commercial) | 24W | Level VI | -- | 2.7A | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 59 (1.50m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R24D-180-C8 Curtis Industries | In Stock | - | - | 0.309 lb (140.0g) | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R24D | 3.62 L x 1.79 W x 1.08 H (91.9mm x 45.4mm x 27.5mm) | Active | ITE (Commercial) | 23W | Level VI | -- | 1.3A | Cord (Sold Separately) | 18V | Desktop (Class II) | International | 59 (1.50m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R24-120 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag, L6R24 | 2.80 L x 1.70 W x 1.30 H (71.1mm x 43.2mm x 33.0mm) | Active | ITE (Commercial) | 24W | Level VI | -- | 2A | Fixed Blade | 12V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R36DM-120-C8 Curtis Industries | In Stock | - | - | - | -- | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R36DM | 3.94 L x 1.97 W x 1.30 H (100.1mm x 50.0mm x 33.0mm) | Active | Medical | 36W | Level VI | -- | 3A | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 (1.50m) | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW (Max) | ||
![]() L6R90DM-180-C14 Curtis Industries | In Stock | - | - | - | -- | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R90DM | 6.30 L x 2.52 W x 1.38 H (160.0mm x 64.0mm x 35.1mm) | Active | Medical | 90W | Level VI | -- | 5A | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW (Max) | ||
![]() L6R250D-120-C14 Curtis Industries | In Stock | - | - | 2.3 lbs (1kg) | CE, cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R250D | 8.03 L x 3.70 W x 1.71 H (204.0mm x 94.0mm x 43.6mm) | Active | ITE (Commercial) | 240W | Level VI, CoC Tier 2 | -- | 20A | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 (1.20m) | IEC 320-C14 | Rectangular, 6 Position | 150mW (Max) | ||
![]() L6R120DM-200-C14 Curtis Industries | In Stock | - | - | - | -- | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R120DM | 6.50 L x 2.60 W x 1.54 H (165.0mm x 66.0mm x 39.0mm) | Active | Medical | 120W | Level VI | -- | 6A | Cord (Sold Separately) | 20V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW (Max) | ||
![]() L6R06H-050 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 10°C ~ 40°C | Tri-Mag, L6R06H | 1.65 L x 1.52 W x 0.93 H (41.9mm x 38.6mm x 23.6mm) | Active | ITE (Commercial) | 6W | Level VI | -- | 1.2A | Fixed Blade | 5V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R48-240 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag, L6R48 | 3.82 L x 1.77 W x 1.52 H (97.0mm x 45.0mm x 38.6mm) | Active | ITE (Commercial) | 48W | Level VI | -- | 2A | Fixed Blade | 24V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R09H-050 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 10°C ~ 40°C | Tri-Mag, L6R09H | 2.24 L x 1.02 W x 1.77 H (56.9mm x 25.9mm x 45.0mm) | Active | ITE (Commercial) | 9W | Level VI | -- | 1.8A | Fixed Blade | 5V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R18-120 Curtis Industries | In Stock | - | - | - | CE, cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag, L6R18 | 2.80 L x 1.70 W x 1.30 H (71.1mm x 43.2mm x 33.0mm) | Active | ITE (Commercial) | 18W | Level VI | -- | 1.5A | Fixed Blade | 12V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() L6R36-240 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag, L6R36 | 3.82 L x 1.77 W x 1.52 H (97.0mm x 45.0mm x 38.6mm) | Active | ITE (Commercial) | 36W | Level VI | -- | 1.5A | Fixed Blade | 24V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R12H-090 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 10°C ~ 40°C | Tri-Mag, L6R12H | 2.91 L x 1.14 W x 1.89 H (73.9mm x 29.0mm x 48.0mm) | Active | ITE (Commercial) | 12W | Level VI | -- | 1.33A | Fixed Blade | 9V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R36D-240-C8 Curtis Industries | In Stock | - | - | 0.529 lb (240.00g) | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R36D | 3.82 L x 1.77 W x 1.38 H (97.0mm x 45.0mm x 35.0mm) | Active | ITE (Commercial) | 36W | Level VI | -- | 1.5A | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | 100mW (Max) |