- Part Status
- Series
- Applications
- Approvals
- Cord Length
- Current - Output (Max)
- Efficiency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
Attribute column
Manufacturer
Curtis Industries AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Power Dissipation (Max) | Published | Part Status | Connector Type | Max Operating Temperature | Min Operating Temperature | Efficiency | Max Output Current | Polarity | Voltage - Output | Cord Length | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DT100Z-8 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 120W | 2014 | - | Rectangular | 40°C | 0°C | 85 % | 7.5A | - | 15V | 1.8288m | 50.038mm | 180.086mm | 94.996mm | RoHS Compliant | ||
![]() DT030Z-17 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 30W | 2013 | - | - | 60°C | -20°C | - | 3.3A | Positive | 9V | 1.8288m | 33.528mm | 109.982mm | 54.102mm | RoHS Compliant | ||
![]() DT040Z-5 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 40W | 2013 | - | - | 60°C | -20°C | - | 3.7A | Positive | 12V | 1.8288m | 37.084mm | 119.888mm | 58.166mm | RoHS Compliant | ||
![]() DT020Z-17 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 20W | 2013 | - | - | 60°C | -20°C | - | 1.8A | Positive | 9V | 1.8288m | 31.75mm | 96.012mm | 52.07mm | RoHS Compliant | ||
![]() DT100Z-14 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 120W | 2014 | Active | Rectangular | 40°C | 0°C | 85 % | 2.5A | - | 48V | 1.8288m | 50.038mm | 180.086mm | 94.996mm | RoHS Compliant | ||
![]() DT060Z-14 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 60W | 2013 | - | - | 60°C | -20°C | - | 1.25A | Positive | 48V | 1.8288m | 39.878mm | 134.874mm | 65.278mm | RoHS Compliant | ||
![]() DT099Z-8 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 100W | 2013 | - | Power | 60°C | -20°C | - | 6A | - | 15V | 1.8288m | 46.99mm | 166.878mm | 76.962mm | RoHS Compliant | ||
![]() DT020Z-5 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 20W | 2013 | - | - | 60°C | -20°C | - | 1.3A | Positive | 12V | 1.8288m | 31.75mm | 96.012mm | 52.07mm | RoHS Compliant | ||
![]() DT150Z-5 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 150W | 2014 | - | Rectangular | 60°C | -20°C | 87 % | 11.25A | - | 12V | 1.8288m | 52.07mm | 180.086mm | 99.06mm | RoHS Compliant | ||
![]() DT100Z-5 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 120W | 2014 | - | Rectangular | 40°C | 0°C | 85 % | 9A | - | 12V | 1.8288m | 50.038mm | 180.086mm | 94.996mm | RoHS Compliant | ||
![]() DT060Z-5 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 60W | 2013 | - | - | 60°C | -20°C | - | 4.2A | Positive | 12V | 1.8288m | 39.878mm | 134.874mm | 65.278mm | RoHS Compliant | ||
![]() DT150Z-6 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 150W | 2014 | - | Rectangular | 60°C | -20°C | 87 % | 6A | - | 24V | 1.8288m | 52.07mm | 180.086mm | 99.06mm | RoHS Compliant | ||
![]() DT200Z-14 Curtis Industries | In Stock | - | - | 16 Weeks | 1.088622kg | 200W | 2014 | - | Rectangular | 60°C | -20°C | 87 % | 4.2A | - | 48V | 1.8288m | 52.07mm | 210.058mm | 103.124mm | RoHS Compliant | ||
![]() DT020Z-4 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 20W | 2013 | - | - | 60°C | -20°C | - | 2A | Positive | 5V | 1.8288m | 31.75mm | 96.012mm | 52.07mm | RoHS Compliant | ||
![]() DT030Z-6 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 30W | 2013 | - | - | 60°C | -20°C | - | 1.3A | Positive | 24V | 1.8288m | 33.528mm | 109.982mm | 54.102mm | RoHS Compliant | ||
![]() DT030Z-8 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 30W | 2013 | - | - | 60°C | -20°C | - | 2A | Positive | 15V | 1.8288m | 33.528mm | 109.982mm | 54.102mm | RoHS Compliant |