- Part Status
- Series
- Applications
- Approvals
- Cord Length
- Current - Output (Max)
- Efficiency
- Form
- Input Connector
- Input Type
- No Load Power Consumption
- Operating Temperature
Attribute column
Manufacturer
Curtis Industries AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Approvals | Voltage-Input | Operating Temperature | Series | Size / Dimension | Part Status | Applications | Power (Watts) | Efficiency | Polarization | Current - Output (Max) | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6R30D-240-C8 Curtis Industries | In Stock | - | - | 0.309 lb (140.0g) | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R30D | 3.62 L x 1.79 W x 1.08 H (91.9mm x 45.4mm x 27.5mm) | Active | ITE (Commercial) | 30W | Level VI | -- | 1.25A | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59 (1.50m) | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R18-360 Curtis Industries | In Stock | - | - | - | CE, cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag, L6R18 | 2.80 L x 1.70 W x 1.30 H (71.1mm x 43.2mm x 33.0mm) | Active | ITE (Commercial) | 18W | Level VI | -- | 500mA | Fixed Blade | 36V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() L6R12-120 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag, L6R12 | 2.32 L x 1.61 W x 1.00 H (59.0mm x 40.9mm x 25.4mm) | Active | ITE (Commercial) | 12W | Level VI | -- | 1A | Fixed Blade | 12V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R18-150 Curtis Industries | In Stock | - | - | - | CE, cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag, L6R18 | 2.80 L x 1.70 W x 1.30 H (71.1mm x 43.2mm x 33.0mm) | Active | ITE (Commercial) | 18W | Level VI | -- | 1.2A | Fixed Blade | 15V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | ||
![]() L6R200D-190-C14 Curtis Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L6R24D-240-C8 Curtis Industries | In Stock | - | - | 0.309 lb (140.0g) | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R24D | 3.62 L x 1.79 W x 1.08 H (91.9mm x 45.4mm x 27.5mm) | Active | ITE (Commercial) | 24W | Level VI | -- | 1A | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59 (1.50m) | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R12H-070 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 10°C ~ 40°C | Tri-Mag, L6R12H | 2.91 L x 1.14 W x 1.89 H (73.9mm x 29.0mm x 48.0mm) | Active | ITE (Commercial) | 12W | Level VI | -- | 1.71A | Fixed Blade | 7V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R09H-070 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 10°C ~ 40°C | Tri-Mag, L6R09H | 2.24 L x 1.02 W x 1.77 H (56.9mm x 25.9mm x 45.0mm) | Active | ITE (Commercial) | 9W | Level VI | -- | 1.28A | Fixed Blade | 7V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R09H-090 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 10°C ~ 40°C | Tri-Mag, L6R09H | 2.24 L x 1.02 W x 1.77 H (56.9mm x 25.9mm x 45.0mm) | Active | ITE (Commercial) | 9W | Level VI | -- | 1A | Fixed Blade | 9V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R12H-120 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 10°C ~ 40°C | Tri-Mag, L6R12H | 2.91 L x 1.14 W x 1.89 H (73.9mm x 29.0mm x 48.0mm) | Active | ITE (Commercial) | 12W | Level VI | -- | 1A | Fixed Blade | 12V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R12-050 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag, L6R12 | 2.32 L x 1.61 W x 1.00 H (59.0mm x 40.9mm x 25.4mm) | Active | ITE (Commercial) | 11W | Level VI | -- | 2.1A | Fixed Blade | 5V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R24-090 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag, L6R24 | 2.80 L x 1.70 W x 1.30 H (71.1mm x 43.2mm x 33.0mm) | Active | ITE (Commercial) | 24W | Level VI | -- | 2.7A | Fixed Blade | 9V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R24-240 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag, L6R24 | 2.80 L x 1.70 W x 1.30 H (71.1mm x 43.2mm x 33.0mm) | Active | ITE (Commercial) | 24W | Level VI | -- | 1A | Fixed Blade | 24V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R60D-180-C14 Curtis Industries | In Stock | - | - | 0.617 lb (280.00g) | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R60D | 4.72 L x 2.01 W x 1.34 H (120.0mm x 51.0mm x 34.0mm) | Active | ITE (Commercial) | 65W | Level VI | -- | 3.61A | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 39.4 (1.00m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R60D-480-C14 Curtis Industries | In Stock | - | - | 0.617 lb (280.00g) | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R60D | 4.72 L x 2.01 W x 1.34 H (120.0mm x 51.0mm x 34.0mm) | Active | ITE (Commercial) | 65W | Level VI | -- | 1.35A | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 39.4 (1.00m) | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R12-300 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag, L6R12 | 2.32 L x 1.61 W x 1.24 H (58.9mm x 40.9mm x 31.5mm) | Active | ITE (Commercial) | 12W | Level VI | -- | 400mA | Fixed Blade | 30V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R12-070 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag, L6R12 | 2.32 L x 1.61 W x 1.24 H (58.9mm x 40.9mm x 31.5mm) | Active | ITE (Commercial) | 9.1W | Level VI | -- | 1.3A | Fixed Blade | 7V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R36DM-075-C14 Curtis Industries | In Stock | - | - | - | -- | 90 ~ 264 VAC | 0°C ~ 40°C | Tri-Mag®, L6R36DM | 3.94 L x 1.97 W x 1.30 H (100.1mm x 50.0mm x 33.0mm) | Active | Medical | 30W | Level VI | -- | 4A | Cord (Sold Separately) | 7.5V | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 150mW (Max) | ||
![]() L6R09H-180 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 10°C ~ 40°C | Tri-Mag, L6R09H | 2.24 L x 1.02 W x 1.77 H (56.9mm x 25.9mm x 45.0mm) | Active | ITE (Commercial) | 9W | Level VI | -- | 500mA | Fixed Blade | 18V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) | ||
![]() L6R09H-150 Curtis Industries | In Stock | - | - | - | cUL, UL | 90 ~ 264 VAC | 10°C ~ 40°C | Tri-Mag, L6R09H | 2.24 L x 1.02 W x 1.77 H (56.9mm x 25.9mm x 45.0mm) | Active | ITE (Commercial) | 9W | Level VI | -- | 600mA | Fixed Blade | 15V | Wall Mount | North America | 59 (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | 100mW (Max) |