- Manufacturer
- Subcategory
- Brand
- Product Category
- Connector Type
- Contact Finish Mating
- Contact Materials
- Factory Pack QuantityFactory Pack Quantity
- Ihs Manufacturer
- Manufacturer Part Number
- Mounting Type
- Part Life Cycle Code
Attribute column
Manufacturer
Cvilux Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Length-Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Reference Standard | Reliability | Row Spacing - Mating | Contact Length - Post | Shrouding | Number Of PCB Rows | Contact Finish - Post | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Overall Contact Length | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Arrangement | Features | Terminal Length | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP-01308130 CviLux | In Stock | - | - | Through Hole | Square | - | - | CP-01308 | - | Tin | - | Brass | CVILUX CORP | Polyamide (PA66), Nylon 6/6 | - | Cvilux Corporation | CP-01308130 | - | - | Cvilux USA | - | - | - | - | - | Tray | - | Active | Active | 5.75 | Yes | 600VAC | -40°C ~ 105°C | CP-01 | - | - | Solder | EAR99 | Header | 8 | - | 2 | 8536.69.40.30 | Locking Ramp | - | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 9A | 8 | - | - | 0.504 (12.80mm) | Board to Cable/Wire | All | compliant | 0.165 (4.20mm) | Natural | - | - | 0.165 (4.20mm) | 0.134 (3.40mm) | Shrouded - 4 Wall | - | Tin | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | 100.0µin (2.54µm) | 100.0µin (2.54µm) | UL94 V-0 | ||
![]() CP-01404150 CviLux | In Stock | - | - | Through Hole, Right Angle | Square | LOCKING | PEG | CP-01404 | 2.055 inch | Tin | - | Brass | CVILUX CORP | Polyamide (PA66), Nylon 6/6 | NYLON | Cvilux Corporation | CP-01404150 | CP-014 | - | Cvilux USA | RIGHT ANGLE | ONE | 2 | 85 °C | -25 °C | Bag | HALOGEN FREE AND ROHS COMPLIANT | Active | Active | 5.73 | Yes | 600VAC | -40°C ~ 105°C | CP-01 | e3 | Yes | Solder | - | Header | 4 | - | 2 | - | Locking Ramp | Headers and Edge Type Connectors | NO | NO | NO | NO | Male Pin | NO | GENERAL PURPOSE | 9A | 4 | - | 4.2 mm | 0.394 (10.00mm) | Board to Cable/Wire | All | compliant | 0.165 (4.20mm) | Natural | UL | COMMERCIAL | 0.165 (4.20mm) | 0.138 (3.50mm) | Shrouded - 4 Wall | - | Tin | - | MULTIPLE MATING PARTS AVAILABLE | 0.394 inch | MALE | 94V-0 | - | 0.764 inch | 9 A | - | - | 10 mΩ | 1000000000 Ω | - | RECEPTACLE | SOLDER | - | 1500VAC V | - | 100 Cycles | Tin (Sn) - with Nickel (Ni) barrier | - | 6.672 N | .973 N | - | S0P4 | Board Lock | 0.138 inch | - | - | UL94 V-0 | ||
![]() CA3506M10RP-NH CviLux | In Stock | - | - | Surface Mount | Rectangular | LOCKING | PEG | - | 0.6 inch | Tin | 0.085 (2.15mm) | Brass | CVILUX CORP | Thermoplastic | THERMOPLASTIC | Cvilux Corporation | CA3506M10RP-NH | - | - | Cvilux USA | STRAIGHT | ONE | 1 | 105 °C | -40 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Active | 5.77 | Yes | 250VAC/DC | -40°C ~ 105°C | CA35 | - | - | Solder | EAR99 | Header | 6 | - | 1 | 8536.69.40.40 | Push-Pull | Headers and Edge Type Connectors | - | - | - | - | Male Blade | - | - | 1.2A | 6 | - | 2.54 mm | 0.252 (6.40mm) | Board to Cable/Wire | All | compliant | 0.050 (1.27mm) | Natural | UL | COMMERCIAL | - | - | Shrouded - 2 Wall | 2 | Tin | STAGGERED | - | 0.197 inch | FEMALE | - | - | 0.293 inch | 1.2 A | - | BLADE PIN-SKT | 15 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 750VAC V | 5.9944 mm | - | - | RECTANGULAR | 4.8928 N | .973 N | NATURAL | - | Board Guide | - | - | - | UL94 V-0 |