- Contact Materials
- Mounting Type
- Operating Temperature
- Pitch
- Housing Color
- Voltage, Rating
- Current Rating (Amps)
- Features
- Material Flammability Rating
- Mfr
- Number of Positions
- Product Status
Attribute column
Manufacturer
Cvilux FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Actuator Material | ActuatorColor | Base Product Number | Base/Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Number of Rows Loaded | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Fastening Type | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Max Power Dissipation | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Current - Supply (Disable) (Max) | ELV | Termination Type | Shell Size, MIL | Contact Finish Termination | Cable Opening | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Absolute Pull Range (APR) | Locking Feature | Features | Product Length | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF31402D0R0-05-NH Cvilux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF08101H2R0-NH Cvilux | In Stock | - | - | Matte Tin | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Polyphenylene Sulfide (PPS) | - | - | - | 2M805-004 | Polyamide | Right Angle | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | Surface Mount | - | - | Bulk | - | Metal | Active | - | - | - | Solder | - | -65°C ~ 150°C | - | 2M | - | - | - | - | - | Crimp | - | Receptacle, Male Pins | FFC/FPC Connector | - | 7 | - | - | - | Olive Drab | - | 1 | Threaded | - | - | - | - | - | - | - | 13A | 1 mm | - | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Olive Drab Cadmium | 15-7 | - | - | - | - | 10 | Socket | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | 17 mm | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | ||
![]() CF25101D0R0-05-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | - | MATTE TIN OVER NICKEL | Phosphor Bronze | CVILUX CORP | Cvilux Corporation | CF25101D0R0-05-NH | Cvilux USA | - | RIGHT ANGLE | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Active | 5.77 | - | Yes | - | 50V | -40°C ~ 105°C | - | CF25 | - | - | e3 | - | - | Solder | - | FFC/FPC CONNECTOR | - | - | 10 | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 (0.50mm) | - | 10 | - | - | - | - | 0.5 mm | compliant | - | - | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | SURFACE MOUNT | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | FFC, FPC | Contacts, Bottom | Straight | - | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF25081D0R0-10-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Non-Compliant | - | - | 100V | -40°C ~ 105°C | - | CF25 | - | - | - | - | - | Solder | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | Natural | - | Not Applicable | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | - | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF27101H0R0-10-NH Cvilux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF20281D0R0-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Thermoplastic, Halogen Free | - | - | Thermoplastic, Halogen Free | Black | - | - | - | - | Copper Alloy | - | - | - | Cvilux USA | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Compliant | - | - | 50V | -25°C ~ 85°C | Tape & Reel (TR) | CF20 | - | 1 % | - | - | 2 | Solder | 100 ppm/°C | - | - | 1.43 Ω | 28 | 155 °C | -55 °C | Thick Film | - | - | - | - | 1 W | - | - | - | - | - | - | 0.4A | 0.020 (0.50mm) | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | - | Slide Lock | Automotive AEC-Q200 | - | 711.2 µm | - | 5.0038 mm | 2.4892 mm | 120.0µin (3.05µm) | - | 0.079 (2.00mm) | 0.30mm | UL94 V-0 | Lead Free | - | ||
![]() CF07161U0R0 Cvilux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF25401D0R0-05-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | - | MATTE TIN OVER NICKEL | Phosphor Bronze | CVILUX CORP | Cvilux Corporation | CF25401D0R0-05-NH | Cvilux USA | - | RIGHT ANGLE | 1 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Active | 5.73 | - | Yes | - | 50V | -40°C ~ 105°C | - | CF25 | - | - | e3 | - | - | Solder | - | FFC/FPC CONNECTOR | - | - | 40 | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 (0.50mm) | - | 40 | - | - | - | - | 0.5 mm | compliant | - | - | - | - | - | Tin | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | SURFACE MOUNT | - | MATTE TIN OVER NICKEL | - | - | FFC, FPC | Contacts, Bottom | Straight | - | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF25201D0R0-10 Cvilux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF06101H0RC-NH Cvilux | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | - | Active | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.8V | - | - | - | - | - | 8.192MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | - | - | - | - | -- | ||
![]() CF25501D0R0-05-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | Yes | - | - | 50V | -40°C ~ 105°C | - | CF25 | - | - | - | - | - | Solder | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | - | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF25141D0R0-10-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | - | - | - | - | Active | - | No | - | - | 100V | -40°C ~ 105°C | - | - | - | - | - | - | - | Solder | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | - | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF61122D0R0-05-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Thermoplastic, Halogen Free | - | - | Thermoplastic, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | 50V | -40°C ~ 85°C | - | CF61 | - | - | - | - | - | Solder | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Tabbed | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | Flash | - | 0.069 (1.75mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF3532WD0RM-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Thermoplastic, Halogen Free | - | - | Thermoplastic, Halogen Free | Black | CF35 | - | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | CF35 | - | - | - | - | - | Solder | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Tabbed | - | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF20321V0R0-NH Cvilux | In Stock | - | - | - | Surface Mount | - | - | - | Thermoplastic, Halogen Free | - | - | Thermoplastic, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | 50V | -25°C ~ 85°C | - | CF20 | - | - | - | - | - | Solder | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4A | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 120.0µin (3.05µm) | - | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF20441V0R0-NH Cvilux | In Stock | - | - | - | Surface Mount | - | - | - | Thermoplastic, Halogen Free | - | - | Thermoplastic, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | 50V | -25°C ~ 85°C | - | CF20 | - | - | - | - | - | Solder | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4A | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 120.0µin (3.05µm) | - | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF20401D0R0-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Thermoplastic, Halogen Free | - | - | Thermoplastic, Halogen Free | Black | - | - | - | - | Copper Alloy | - | - | - | Cvilux USA | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | 50V | -25°C ~ 85°C | - | CF20 | - | - | - | - | - | Solder | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4A | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | - | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 120.0µin (3.05µm) | - | 0.079 (2.00mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF20221D0R0-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Thermoplastic, Halogen Free | - | - | Thermoplastic, Halogen Free | Black | - | - | - | - | Copper Alloy | - | - | - | Cvilux USA | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | 50V | -25°C ~ 85°C | - | CF20 | - | - | - | - | - | Solder | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4A | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | - | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 120.0µin (3.05µm) | - | 0.079 (2.00mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF25121D0R0-05-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | 50V | -40°C ~ 105°C | - | CF25 | - | - | - | - | - | Solder | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | - | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | - | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | - | - | ||
![]() CF31321D0R0-05-NH Cvilux | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Thermoplastic, Halogen Free | - | - | Thermoplastic, Halogen Free | Black | - | - | - | - | Phosphor Bronze | - | - | - | Cvilux USA | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | 50V | -40°C ~ 85°C | - | CF31 | - | - | - | - | - | Solder | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | FFC, FPC | Contacts, Bottom | Straight | - | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 80.0µin (2.03µm) | - | 0.077 (1.95mm) | 0.29mm ~ 0.34mm | UL94 V-0 | - | - |