- Contact Materials
- Mounting Type
- Operating Temperature
- Pitch
- Housing Color
- Voltage, Rating
- Current Rating (Amps)
- Features
- Material Flammability Rating
- Mfr
- Number of Positions
- Product Status
Attribute column
Manufacturer
Cvilux FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Base Product Number | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF50081D0R0-10-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -55°C ~ 85°C | CF50 | Solder | 8 | 0.5A | 0.039 (1.00mm) | Tin | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 100.0µin (2.54µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 | ||
![]() CF5008FD0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF50 | Solder | 8 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.79µin (0.02µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 | ||
![]() CF16101M0R0-NH Cvilux | In Stock | - | - | Surface Mount | Thermoplastic, Halogen Free | - | - | - | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 100V | -40°C ~ 105°C | CF16 | Solder | 10 | 0.5A | 0.039 (1.00mm) | Tin | Natural | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight, Tapered | - | Low Insertion Force (LIF), Pick and Place Cap | - | 0.205 (5.20mm) | 0.29mm ~ 0.34mm | UL94 V-0 | ||
![]() CF4204FH0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -55°C ~ 85°C | CF42 | Solder | 4 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Solder Retention, Zero Insertion Force (ZIF) | 0.79µin (0.02µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF34502D0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF34 | Solder | 50 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Tabbed | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | Flash | 0.077 (1.95mm) | 0.30mm | UL94 V-0 | ||
![]() CF35062D0RD-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | - | Active | 50V | -40°C ~ 85°C | - | Solder | 6 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Notched | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.25µin (0.03µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF4212FH0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -55°C ~ 85°C | CF42 | Solder | 12 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Solder Retention, Zero Insertion Force (ZIF) | 0.79µin (0.02µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF61502D0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF61 | Solder | 50 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Tabbed | - | Solder Retention, Zero Insertion Force (ZIF) | Flash | 0.069 (1.75mm) | 0.30mm | UL94 V-0 | ||
![]() CF24322V0R0-NH Cvilux | In Stock | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | CF24 | Solder | 32 | 0.4A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF), Pick and Place Cap | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF5011FD0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF50 | Solder | 11 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.79µin (0.02µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 | ||
![]() CF25321D0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 105°C | CF25 | Solder | 32 | 0.5A | 0.020 (0.50mm) | Tin | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF20081V0R0-NH Cvilux | In Stock | - | - | Surface Mount | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | CF20 | Solder | 8 | 0.4A | 0.020 (0.50mm) | Tin | Natural | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Solder Retention, Zero Insertion Force (ZIF) | 120.0µin (3.05µm) | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | ||
![]() CF34302D0R0-10-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | CF34 | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | CF34 | Solder | 30 | - | 0.039 (1.00mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Tabbed | Flip Lock | Zero Insertion Force (ZIF) | Flash | 0.077 (1.95mm) | 0.30mm | UL94 V-0 | ||
![]() CF61102D0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF61 | Solder | 10 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Tabbed | - | Solder Retention, Zero Insertion Force (ZIF) | Flash | 0.069 (1.75mm) | 0.30mm | UL94 V-0 | ||
![]() CF25081D0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 105°C | CF25 | Solder | 8 | 0.5A | 0.020 (0.50mm) | Tin | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF16051V0T0-NH Cvilux | In Stock | - | - | Through Hole | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | - | Phosphor Bronze | Cvilux USA | Tube | Active | 100V | -40°C ~ 105°C | CF16 | Kinked Pin | 5 | 0.5A | 0.039 (1.00mm) | Tin | Natural | - | FFC, FPC | Contacts, Vertical - 2 Sided | Straight, Tapered | - | Low Insertion Force (LIF) | - | 0.197 (5.00mm) | 0.30mm | UL94 V-0 | ||
![]() CF61082D0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF61 | Solder | 8 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Tabbed | - | Solder Retention, Zero Insertion Force (ZIF) | Flash | 0.069 (1.75mm) | 0.30mm | UL94 V-0 | ||
![]() CF07301U0R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Copper Alloy | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 100V | -25°C ~ 85°C | CF07 | Solder | 30 | 1A | 0.039 (1.00mm) | Tin | Natural | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.102 (2.60mm) | 0.30mm | UL94 V-0 | ||
![]() CF07141D0R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Copper Alloy | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 100V | -25°C ~ 85°C | CF07 | Solder | 14 | 1A | 0.039 (1.00mm) | Tin | Natural | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.102 (2.60mm) | 0.30mm | UL94 V-0 | ||
![]() CF07071D0R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Copper Alloy | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 100V | -25°C ~ 85°C | CF07 | Solder | 7 | 1A | 0.039 (1.00mm) | Tin | Natural | - | FFC, FPC | Contacts, Bottom | Straight, Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.102 (2.60mm) | 0.30mm | UL94 V-0 |