- Contact Materials
- Mounting Type
- Operating Temperature
- Pitch
- Housing Color
- Voltage, Rating
- Current Rating (Amps)
- Features
- Material Flammability Rating
- Mfr
- Number of Positions
- Product Status
Attribute column
Manufacturer
Cvilux FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF16301V0T0-NH Cvilux | In Stock | - | - | Through Hole | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | Cvilux USA | Tube | Active | 100V | -40°C ~ 105°C | CF16 | Kinked Pin | 30 | 0.5A | 0.039 (1.00mm) | Tin | Natural | - | FFC, FPC | Contacts, Vertical - 2 Sided | Straight, Tapered | - | Low Insertion Force (LIF) | - | 0.197 (5.00mm) | 0.30mm | UL94 V-0 | ||
![]() CF4206FH0RA-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | - | Active | 50V | -55°C ~ 85°C | - | Solder | 6 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Top and Bottom | Notched | Flip Lock, Backlock | Solder Retention, Zero Insertion Force (ZIF) | 0.79µin (0.02µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF61602D0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF61 | Solder | 60 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Tabbed | - | Solder Retention, Zero Insertion Force (ZIF) | Flash | 0.069 (1.75mm) | 0.30mm | UL94 V-0 | ||
![]() CF25241D0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 105°C | CF25 | Solder | 24 | 0.5A | 0.020 (0.50mm) | Tin | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF24152V0R0-NH Cvilux | In Stock | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | CF24 | Solder | 15 | 0.4A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF), Pick and Place Cap | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF35102D0RE-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF35 | Solder | 10 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.25µin (0.03µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF07101U0R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Copper Alloy | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 100V | -25°C ~ 85°C | CF07 | Solder | 10 | 1A | 0.039 (1.00mm) | Tin | Natural | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.102 (2.60mm) | 0.30mm | UL94 V-0 | ||
![]() CF35042D0RE-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF35 | Solder | 4 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.25µin (0.03µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF20061U0R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | CF20 | Solder | 6 | 0.4A | 0.020 (0.50mm) | Tin | Natural | - | FFC, FPC | Contacts, Top | Straight | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 (2.00mm) | 0.29mm ~ 0.34mm | UL94 V-0 | ||
![]() CF20421V0R0-NH Cvilux | In Stock | - | - | Surface Mount | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | CF20 | Solder | 42 | 0.4A | 0.020 (0.50mm) | Tin | Natural | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Solder Retention, Zero Insertion Force (ZIF) | 120.0µin (3.05µm) | 0.154 (3.90mm) | 0.30mm | UL94 V-0 | ||
![]() CF61082D0R0-10-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF61 | Solder | 8 | 0.5A | 0.039 (1.00mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Tabbed | - | Solder Retention, Zero Insertion Force (ZIF) | 0.79µin (0.02µm) | 0.069 (1.75mm) | 0.30mm | UL94 V-0 | ||
![]() CF35082D0RD-NH Cvilux | 3000 | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF35 | Solder | 8 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Notched | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.25µin (0.03µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF50041D0R0-10-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -55°C ~ 85°C | CF50 | Solder | 4 | 0.5A | 0.039 (1.00mm) | Tin | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 100.0µin (2.54µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 | ||
![]() CF20361U0R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | CF20 | Solder | 36 | 0.4A | 0.020 (0.50mm) | Tin | Natural | - | FFC, FPC | Contacts, Top | Straight | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 (2.00mm) | 0.29mm ~ 0.34mm | UL94 V-0 | ||
![]() CF31281D0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF31 | Solder | 28 | 0.5A | 0.020 (0.50mm) | Tin | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 80.0µin (2.03µm) | 0.077 (1.95mm) | 0.29mm ~ 0.34mm | UL94 V-0 | ||
![]() CF24282V0R0-NH Cvilux | In Stock | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T, Halogen Free | Polyamide (PA6T), Nylon 6T, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | CF24 | Solder | 28 | 0.4A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Low Insertion Force (LIF), Pick and Place Cap | Flash | 0.165 (4.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF4218FH0R0-05-NH Cvilux | 3500 | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -55°C ~ 85°C | CF42 | Solder | 18 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Solder Retention, Zero Insertion Force (ZIF) | 0.79µin (0.02µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF07201U0R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Copper Alloy | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 100V | -25°C ~ 85°C | CF07 | Solder | 20 | 1A | 0.039 (1.00mm) | Tin | Natural | - | FFC, FPC | Contacts, Top | Straight, Tapered | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.102 (2.60mm) | 0.30mm | UL94 V-0 | ||
![]() CF25261D0R0-10-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 100V | -40°C ~ 105°C | CF25 | Solder | 26 | 1A | 0.039 (1.00mm) | Tin | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.087 (2.20mm) | 0.30mm | UL94 V-0 | ||
![]() CF20201V0R0-NH Cvilux | In Stock | - | - | Surface Mount | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | CF20 | Solder | 20 | 0.4A | 0.020 (0.50mm) | Tin | Natural | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | - | Solder Retention, Zero Insertion Force (ZIF) | 120.0µin (3.05µm) | 0.154 (3.90mm) | 0.30mm | UL94 V-0 |