- Contact Materials
- Mounting Type
- Operating Temperature
- Pitch
- Housing Color
- Voltage, Rating
- Current Rating (Amps)
- Features
- Material Flammability Rating
- Mfr
- Number of Positions
- Product Status
Attribute column
Manufacturer
Cvilux FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF35062D0RE-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF35 | Solder | 6 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.25µin (0.03µm) | 0.038 (0.97mm) | 0.30mm | UL94 V-0 | ||
![]() CF20321U0R0-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | - | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -25°C ~ 85°C | CF20 | Solder | 32 | 0.4A | 0.020 (0.50mm) | Tin | Natural | - | FFC, FPC | Contacts, Top | Straight | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.079 (2.00mm) | 0.29mm ~ 0.34mm | UL94 V-0 | ||
![]() CF5012FD0R0-05-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Phosphor Bronze | Cvilux USA | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 50V | -40°C ~ 85°C | CF50 | Solder | 12 | 0.5A | 0.020 (0.50mm) | Gold | Natural | - | FFC, FPC | Contacts, Bottom | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 0.79µin (0.02µm) | 0.057 (1.45mm) | 0.30mm | UL94 V-0 |