- Board Mounting Option
- Body Breadth
- Body Depth
- Body Length
- Body/Shell Style
- Connector Type
- Contact Gender
- Contact Pattern
- Contact Resistance
- Contact Style
- Dielectric Withstanding Voltage
- Empty Shell
Attribute column
Manufacturer
Cvilux Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Ihs Manufacturer | Insulator Material | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Connector Type | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Contact Pattern | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CJ046631100 Cvilux Corporation | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 0.565 inch | CVILUX CORP | GLASS FILLED POLYESTER | RIGHT ANGLE | 1 | 105 °C | -40 °C | Active | Yes | RJ CONNECTOR | NO | NO | GENERAL PURPOSE | 6 | 1.02 mm | compliant | UL | 2 | STAGGERED | 0.559 inch | FEMALE | 94V-0 | NO | 0.591 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | 500000000 Ω | JACK | SOLDER | 1000VAC V | 1 | 2.54 mm | RECTANGULAR | BLACK | 0.013 inch | 15u inch | ||
![]() CJ606422900 Cvilux Corporation | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 1.102 inch | CVILUX CORP | GLASS FILLED POLYESTER | STRAIGHT | 1 | 105 °C | -40 °C | Active | Yes | RJ CONNECTOR | NO | NO | GENERAL PURPOSE | 8 | 1.02 mm | compliant | UL | 2 | STAGGERED | 0.606 inch | FEMALE | 94V-0 | NO | 0.63 inch | 1.5 A | TELCOM, MODULAR | 20 mΩ | 500000000 Ω | JACK | SOLDER | 1000VAC V | 2 | 2.54 mm | RECTANGULAR | GRAY | - | FLASH inch | ||
![]() QH-11W01198 Cvilux Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QH-11F00125 Cvilux Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |