- Mounting Type
- Connector Type
- Filter Feature
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Termination Type
- Total Number of Contacts
- Contact Gender
- Mixed Contacts
- Rohs Code
- Number Of Connectors
Attribute column
Manufacturer
Cvilux Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Rohs Code | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Contact Finish | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Termination | Contact Form | Shell Size, Connector Layout | Insulator Color | Contact Design | Backset Spacing | Pin or Socket | Insulation Diameter-Min | Features | Terminal Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CI01TD21PE0 Cvilux | 8566 | - | - | Panel Mount, Through Hole | Liquid Crystal Polymer (LCP) | - | Aluminum, Nickel Plated, Electroless | - | - | - | - | - | Copper Alloy | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -55°C ~ 125°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | - | - | Active | -- | Wire Leads | - | Receptacle, Female Sockets | - | 25 | -- | 2 | - | - | - | - | - | - | Signal | - | - | - | -- | - | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | -- | - | Mating Side, Female Screwlock (2-56) | - | - | - | - | - | D-Type, Micro-D | - | - | - | - | - | - | - | - | -- | 0.050 Pitch x 0.100 Row to Row | - | - | -- | - | - | Shielded | - | -- | - | -- | ||
![]() CI01T011PE0 Cvilux | 9000 | - | - | - | - | - | - | - | - | CI01T011 | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | - | - | - | - | CI01 | - | - | - | - | - | - | - | Stamped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 24-30 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | Socket | - | - | - | 80.0µin (2.03µm) | - | - | ||
![]() CF20501U0R0-LF Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | LOCKING | - | SOLDER HOLDING POSTS | - | - | 1.201 inch | SN ON NI | COPPER ALLOY | CVILUX CORP | PLASTIC | - | - | RIGHT ANGLE | ONE | 1 | 85 °C | -25 °C | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | NO | - | NO | GENERAL PURPOSE | 50 | - | 0.5 mm | compliant | - | - | UL | - | 1 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.079 inch | FEMALE | 94V-0 | - | 0.213 inch | 0.4 A | BELLOWED TYPE | 30 mΩ | - | 100000000 Ω | - | 0.020 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | - | - | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | NATURAL | - | - | - | - | - | - | - | 120u inch | - | ||
![]() CI2502P1V00 Cvilux Corporation | In Stock | - | - | BOARD | - | - | - | - | - | - | - | TIN (120) OVER NICKEL (30) | BRASS | CVILUX CORP | - | - | - | STRAIGHT | ONE | 1 | - | - | - | ROHS COMPLIANT | Active | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2 | - | 2.5 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-2 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF20331D0RW-LF Cvilux Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF25351D0R0-05 Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | LOCKING | - | - | - | - | 0.85 inch | SN ON NI | PHOSPHOR BRONZE | CVILUX CORP | GLASS FILLED POLYAMIDE | - | - | RIGHT ANGLE | ONE | 1 | 105 °C | -40 °C | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | - | - | - | NO | - | NO | - | 35 | - | 0.508 mm | compliant | - | - | UL | - | 1 | RECTANGULAR | - | 0.087 inch | - | - | - | 0.256 inch | 1 A | BELLOWED TYPE | 50 mΩ | - | 500000000 Ω | - | 0.020 inch | - | SURFACE MOUNT | - | 500VAC V | - | - | 20 Cycles | - | RECTANGULAR | ZIF N | - | - | - | - | - | IVORY | - | - | - | - | - | - | - | - | - | ||
![]() CF07321D0R0-NH Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | MATTE TIN OVER NICKEL | COPPER ALLOY | CVILUX CORP | - | - | - | RIGHT ANGLE | ONE | 1 | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 32 | - | 1 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH34042V200 Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | LOCKING | - | - | - | - | 0.325 inch | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | POLYBUTYLENE TEREPHTHALATE | - | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | - | Active | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | BOARD STACKING CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4 | - | 2.54 mm | compliant | - | - | UL | - | 1 | RECTANGULAR | - | 0.1 inch | MALE | 94V-0 | - | 0.472 inch | 3 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | 1500VAC V | - | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | - | - | BLACK | - | - | - | - | - | 0.126 inch | - | FLASH inch | - | ||
![]() CP-01422130 Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | 1.89 inch | SN ON NI | BRASS | CVILUX CORP | POLYAMIDE66 | - | - | - | - | - | 105 °C | -40 °C | - | - | Active | - | - | - | - | - | - | - | - | e3 | - | - | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | - | - | - | 8536.69.40.30 | - | - | - | NO | - | - | GENERAL PURPOSE | 22 | - | - | compliant | - | TIN OVER NICKEL | UL | - | - | - | - | 0.394 inch | FEMALE | 94V-0 | NO | 0.764 inch | 9 A | SQ PIN-SKT | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA1140SA100 Cvilux Corporation | In Stock | - | Datasheet | CABLE | - | LOCKING | - | - | - | - | 1.78 inch | AU ON NI | PHOSPHOR BRONZE | CVILUX CORP | GLASS FILLED POLYESTER | - | - | - | ONE | 2 | - | - | - | - | Active | - | Yes | - | 28 AWG | 28 AWG | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | - | - | NO | - | NO | - | 40 | - | - | compliant | - | - | UL | - | - | - | - | 0.185 inch | FEMALE | - | - | 0.433 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | IDC | POLARIZED RIB | 500VAC V | - | - | 100 Cycles | - | RECTANGULAR | 2.9468 N | .3892 N | 0.079 inch | - | - | - | BLACK | - | - | - | 0.032 inch | - | - | - | FLASH inch | - | ||
![]() CI1405SL000-NH Cvilux Corporation | In Stock | - | Datasheet | CABLE | - | LOCKING | - | - | LATCH | - | 0.236 inch | - | - | CVILUX CORP | POLYAMIDE66 | - | - | - | ONE | - | 85 °C | -25 °C | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | - | NO | GENERAL PURPOSE | 5 | - | - | compliant | - | - | UL | - | - | - | - | 0.143 inch | - | 94V-0 | - | 0.283 inch | 1 A | - | 20 mΩ | - | 100000000 Ω | - | 0.039 inch | - | CRIMP | - | 500VAC V | - | - | 30 Cycles | - | - | 29.4 N | 2.9 N | - | - | - | - | NATURAL | STRIP OR LOOSE | - | - | - | - | - | - | - | - | ||
![]() FFCE1808T115200-300 Cvilux Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH88502A100 Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL (50) | BRASS | CVILUX CORP | - | - | - | STRAIGHT | ONE | 2 | - | - | - | ROHS COMPLIANT | Active | - | Yes | - | - | - | - | - | - | e4 | Yes | - | - | - | - | BOARD CONNECTOR | - | - | - | - | LATCHED, SHROUDED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | - | 2.54 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA1110SA100 Cvilux Corporation | In Stock | - | Datasheet | CABLE | - | LOCKING | - | - | - | - | 0.598 inch | AU ON NI | PHOSPHOR BRONZE | CVILUX CORP | GLASS FILLED POLYESTER | - | - | - | ONE | 2 | - | - | - | - | Active | - | Yes | - | 28 AWG | 28 AWG | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | - | - | NO | - | NO | - | 10 | - | - | compliant | - | - | UL | - | - | - | - | 0.185 inch | FEMALE | - | - | 0.433 inch | 1 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | - | 0.079 inch | RECEPTACLE | IDC | POLARIZED RIB | 500VAC V | - | - | 100 Cycles | - | RECTANGULAR | 2.9468 N | .3892 N | 0.079 inch | - | - | - | BLACK | - | - | - | 0.032 inch | - | - | - | FLASH inch | - | ||
![]() CA2134SA100 Cvilux Corporation | In Stock | - | Datasheet | CABLE | - | LOCKING | - | - | - | - | 1.885 inch | AU ON NI | BRASS | CVILUX CORP | GLASS FILLED POLYESTER | - | - | - | ONE | 2 | - | - | - | - | Active | - | Yes | - | 28 AWG | 28 AWG | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | - | - | NO | - | NO | - | 34 | - | - | compliant | - | - | UL | - | - | - | - | 0.236 inch | FEMALE | - | - | - | 1 A | SQ PIN-SKT | 30 mΩ | - | 1000000000 Ω | - | 0.1 inch | PLUG | IDC | POLARIZED RIB | 1000VAC V | - | - | 500 Cycles | - | RECTANGULAR | - | - | 0.1 inch | - | - | - | BLACK | - | - | - | - | - | - | - | FLASH inch | - | ||
![]() CA2320PA100 Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | LOCKING | - | - | - | - | 1.211 inch | AU ON NI | BRASS | CVILUX CORP | GLASS FILLED POLYESTER | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | - | Contact Manufacturer | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | - | - | NO | - | NO | - | 20 | - | 2.54 mm | compliant | - | - | UL | - | 2 | RECTANGULAR | - | 0.236 inch | MALE | - | - | - | 1 A | IDC | 30 mΩ | - | 1000000000 Ω | - | 0.1 inch | PLUG | SOLDER | - | 100VAC V | - | 2.54 mm | - | - | - | - | - | 0.1 inch | - | - | - | BLACK | - | - | - | - | - | 0.13 inch | - | FLASH inch | - | ||
![]() CP-014061G0 Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | 0.567 inch | TIN OVER NICKEL | NOT SPECIFIED | CVILUX CORP | POLYAMIDE6 | - | - | - | - | - | 85 °C | -25 °C | - | HALOGEN FREE AND ROHS COMPLIANT | Active | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | - | - | RATED CURRENT(POWER):9A | 8536.69.40.30 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 6 | - | - | compliant | - | - | UL | - | - | - | - | 0.378 inch | FEMALE | 94V-2 | NO | 0.786 inch | - | SQ PIN-SKT | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH88502B100 Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | - | - | - | RIGHT ANGLE | ONE | 2 | - | - | - | ROHS COMPLIANT | Active | - | Yes | - | - | - | - | - | - | e4 | Yes | - | - | - | - | BOARD CONNECTOR | - | - | - | - | LATCHED, SHROUDED | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 50 | - | 2.54 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF16161M0R0-LF Cvilux Corporation | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | CVILUX CORP | - | - | - | STRAIGHT | ONE | 1 | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 16 | - | 1 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | 0.039 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF20201V0R0-LF Cvilux Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |