- Cable Termination
- Color
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Type
- Fastening Type
- Features
- Mfr
- Mounting Type
- Number of Positions
- Number of Rows
Attribute column
Manufacturer
Cvilux Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Number of Pins | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Fastening Type | Subcategory | Contact Type | Pitch | Max Power Dissipation | Total Number of Contacts | Reach Compliance Code | Reference Standard | Contact Finish | Reliability | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Impedance | Element Configuration | Contact Pattern | Cable Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Max Reverse Leakage Current | Insulator Color | Zener Voltage | Wire Type | Features | Contact Finish Thickness | Plating Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA2112SA100 Cvilux | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | Tray | - | Active | - | - | - | - | CA21 | - | - | Socket | 12 | - | - | Black | 2 | - | - | - | - | Female Socket | 0.100 (2.54mm) | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Ribbon Cable | Feed Through, Polarizing Key | Flash | - | - | ||
![]() CA3006P13I0 Cvilux | 2028 | - | - | - | - | Free Hanging (In-Line), Right Angle | - | LOCKING | 0.385 inch | SN ON NI | PHOSPHOR BRONZE | CVILUX CORP | GLASS FILLED POLYESTER | Cvilux Corporation | CA3006P13I0 | CA30 | Knowles Johanson Manufacturing | 2 | - | - | Bulk | Active | Active | 5.71 | - | Yes | - | * | - | EAR99 | Header | 6 | - | - | Red | 2 | - | 8536.69.40.40 | Locking Ramp | Headers and Edge Type Connectors | Male Pin | 0.050 (1.27mm) | - | 6 | compliant | UL | Tin | COMMERCIAL | 0.197 inch | MALE | - | 1.5 A | - | 10 mΩ | 28 AWG | 1000000000 Ω | 0.059 (1.50mm) | 0.1 inch | RECEPTACLE | IDC | POLARIZED HOUSING | 500VAC V | - | - | STAGGERED | IDC | 4.8928 N | .973 N | 0.059 inch | - | RED | - | Ribbon Cable | - | - | - | - | ||
![]() CA2714PA9A0 Cvilux | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | Tray | - | Active | - | - | - | - | CA27 | - | - | Header | 14 | - | - | Gray | 2 | - | - | - | - | Male Pin | 0.100 (2.54mm) | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Ribbon Cable | Feed Through | Flash | - | - | ||
![]() CA3010P13I0 Cvilux | 2016 | - | - | - | - | Free Hanging (In-Line), Right Angle | - | LOCKING | 0.585 inch | SN ON NI | PHOSPHOR BRONZE | CVILUX CORP | GLASS FILLED POLYESTER | Cvilux Corporation | CA3010P13I0 | CA30 | Cvilux USA | 2 | - | - | Tube | Active | Active | 5.74 | - | Yes | - | CA30 | - | EAR99 | Header | 10 | - | - | Red | 2 | Male | 8536.69.40.40 | Locking Ramp | Headers and Edge Type Connectors | Male Pin | 0.050 (1.27mm) | - | 10 | compliant | UL | Tin | COMMERCIAL | 0.197 inch | MALE | - | 1.5 A | Pin | 10 mΩ | 28 AWG | 1000000000 Ω | 0.059 (1.50mm) | 0.1 inch | RECEPTACLE | IDC | POLARIZED HOUSING | 500VAC V | - | - | STAGGERED | IDC | 4.8928 N | .973 N | 0.059 inch | - | RED | - | Ribbon Cable | - | - | - | - | ||
![]() CA3304P10I0-NH Cvilux | In Stock | - | - | Obsolete (Last Updated: 2 months ago) | Through Hole | Free Hanging (In-Line) | 2 | LOCKING | 0.249 inch | SN ON NI | PHOSPHOR BRONZE | CVILUX CORP | GLASS FILLED POLYESTER | Cvilux Corporation | CA3304P10I0-NH | CA33 | Cvilux USA | 2 | 105 °C | -40 °C | Tube | Active | Active | 5.75 | Compliant | Yes | Tape & Reel | CA33 | 2 % | EAR99 | Header | 4 | 150 °C | -65 °C | Natural | 2 | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | Female Socket | 0.050 (1.27mm) | 2 W | 4 | compliant | UL | Tin | COMMERCIAL | 0.276 inch | MALE | 0.252 inch | 1.2 A | - | 15 mΩ | - | 1000000000 Ω | - | 0.1 inch | RECEPTACLE | IDC | POLARIZED HOUSING | 750VAC V | 575 Ω | Single | STAGGERED | IDC | 4.8928 N | .973 N | - | 500 nA | NATURAL | 150 V | Ribbon Cable | - | 30.0µin (0.76µm) | 30u inch | No | ||
![]() CA2116SA100 Cvilux | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | Tray | - | Active | - | - | - | - | CA21 | - | - | Socket | 16 | - | - | Black | 2 | - | - | - | - | Female Socket | 0.100 (2.54mm) | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Ribbon Cable | Feed Through, Polarizing Key | Flash | - | - | ||
![]() CA3004P13I0 Cvilux | 2010 | - | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | Tube | - | Active | - | - | - | - | CA30 | - | - | Header | 4 | - | - | Red | 2 | - | - | Locking Ramp | - | Male Pin | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | 28 AWG | - | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Ribbon Cable | - | - | - | - | ||
![]() CA2716PA9A0 Cvilux | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | Tray | - | Active | - | - | - | - | CA27 | - | - | Header | 16 | - | - | Gray | 2 | - | - | - | - | Male Pin | 0.100 (2.54mm) | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Ribbon Cable | Feed Through | Flash | - | - | ||
![]() CA3308P10I0-NH Cvilux | 2070 | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | Tube | - | Active | - | - | - | - | CA33 | - | - | Header | 8 | - | - | Natural | 2 | - | - | - | - | Female Socket | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Ribbon Cable | - | 30.0µin (0.76µm) | - | - | ||
![]() CA2710PA9A0 Cvilux | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | Tray | - | Active | - | - | - | - | CA27 | - | - | Header | 10 | - | - | Gray | 2 | - | - | - | - | Male Pin | 0.100 (2.54mm) | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Ribbon Cable | Feed Through | Flash | - | - | ||
![]() CA3310P10I0-NH Cvilux | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | Tube | - | Active | - | - | - | - | CA33 | - | - | Header | 10 | - | - | Natural | 2 | - | - | - | - | Female Socket | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Ribbon Cable | - | 30.0µin (0.76µm) | - | - | ||
![]() CA2106SA100 Cvilux | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | Tray | - | Active | - | - | - | - | CA21 | - | - | Socket | 6 | - | - | Black | 2 | - | - | - | - | Female Socket | 0.100 (2.54mm) | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Ribbon Cable | Feed Through, Polarizing Key | Flash | - | - | ||
![]() CA3008P13I0 Cvilux | 2016 | - | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | Tube | - | Active | - | - | - | - | CA30 | - | - | Header | 8 | - | - | Red | 2 | - | - | Locking Ramp | - | Male Pin | 0.050 (1.27mm) | - | - | - | - | Tin | - | - | - | - | - | - | - | 28 AWG | - | 0.059 (1.50mm) | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Ribbon Cable | - | - | - | - |