- Mounting Type
- Connector Type
- Contact Finish Mating
- Contact Gender
- Contact Materials
- Ihs Manufacturer
- Manufacturer Part Number
- Manufacturer Series
- Mounting Styles
- Number of Rows Loaded
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cvilux USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Mounting Option 1 | Board Mounting Option | Shell/Shielding Material | Base Product Number | Body Length | CoilResistance | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Insulation Color | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | ESR (Equivalent Series Resistance) | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Load Capacitance | Number of Ports | Operating Mode | PCB Contact Row Spacing | Durability | Throw Configuration | Contact Finish Termination | Frequency Tolerance | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Cycles | Insulator Color | Specifications | Coil Current | Coil Voltage (DC) | Features | Terminal Length | Height Seated (Max) | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CU01PAH1000 Cvilux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH11032V100 Cvilux | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | 0.236 inch | - | AU ON NI | BRASS | CVILUX CORP | POLYBUTYLENE TEREPHTHALATE | CH11032V100 | CH11 | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | - | Active | - | 5.7 | - | Yes | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 3 | - | - | 2.0066 mm | compliant | - | - | - | UL | - | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.079 inch | MALE | - | 0.079 inch | - | 1 A | SQ PIN-SKT | 20 mΩ | 100000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | - | - | 1000VAC V | - | - | - | - | - | - | - | - | RECTANGULAR | - | - | - | - | BLACK | - | - | - | - | 0.11 inch | - | FLASH inch | - | ||
![]() CU3024PCAHLR008-NH Cvilux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU3024PBAHLR008-NH Cvilux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU04SAM15CD-R0 Cvilux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH88142A100 Cvilux | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL (50) | BRASS | CVILUX CORP | - | CH88142A100 | CH88 | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.75 | - | Yes | - | - | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | LATCHED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH88142B100 Cvilux | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | - | CH88142B100 | CH88 | - | RIGHT ANGLE | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.74 | - | Yes | - | - | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | LATCHED, SHROUDED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB50102PPR0 Cvilux | In Stock | - | - | - | BOARD | - | - | LOCKING | PEG | - | - | 0.266 inch | - | AU ON NI | PHOSPHOR BRONZE | CVILUX CORP | GLASS FILLED LIQUID CRYSTAL POLYMER | CB50102PPR0 | CB50 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | 5.72 | - | Yes | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 10 | - | - | 1.27 mm | compliant | - | - | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.118 inch | FEMALE | - | 0.087 inch | - | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | - | POLARIZED HOUSING | 1000VAC V | - | - | - | 3.7338 mm | 100 Cycles | - | - | - | RECTANGULAR | .973 N | .139 N | 0.05 inch | - | BLACK | - | - | - | - | - | - | FLASH inch | - | ||
![]() CB94102H100 Cvilux | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | - | 0.689 inch | - | AU ON NI | PHOSPHOR BRONZE | CVILUX CORP | GLASS FILLED POLYESTER | CB94102H100 | CB94 | - | RIGHT ANGLE | ONE | 2 | - | - | - | - | Active | - | 5.76 | - | Yes | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 10 | - | - | 2.54 mm | compliant | - | - | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.28 inch | FEMALE | - | 0.492 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | POLARIZED HOUSING | 1000VAC V | - | - | - | 2.54 mm | 100 Cycles | - | - | - | RECTANGULAR | 8.0064 N | .3058 N | 0.1 inch | - | BLACK | - | - | - | - | 0.118 inch | - | FLASH inch | - | ||
![]() CH31402H201 Cvilux | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | - | CH31402H201 | CH31 | - | RIGHT ANGLE | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | 5.73 | - | Yes | - | - | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH31052V201 Cvilux | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | - | CH31052V201 | CH31 | - | STRAIGHT | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | 5.73 | - | Yes | - | - | - | - | e4 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 5 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU3024PAAHLR008-NH Cvilux | In Stock | - | - | Plug-In | - | - | - | - | - | - | - | - | 5 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | 20 mA | 100 V | - | - | - | - | - | ||
![]() CU3216SASDLR010-NH Cvilux | In Stock | - | - | - | Through Hole, Right Angle | - | Horizontal | - | - | Steel, Stainless | CU3216 | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | - | - | - | - | - | - | - | Solder | - | USB-C (USB TYPE-C) | - | Receptacle | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Black | - | Gold | - | - | 24 (16+8 Dummy) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | ||
![]() CU3024PAAHLR001-NH Cvilux | 2000 | - | - | - | Free Hanging (In-Line) | - | - | - | - | Steel, Stainless | CU3024 | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | - | - | - | - | - | - | - | Solder | - | USB-C (USB TYPE-C) | - | Plug | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Black | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU3124PAAHLA002-NH Cvilux | In Stock | - | - | - | Board Cutout, Surface Mount, Right Angle | - | Horizontal | - | - | Steel, Stainless | CU3124 | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | - | - | Solder | - | USB-C (USB TYPE-C) | - | Plug | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Black | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | ||
![]() CU3024SABALR001-LF Cvilux | In Stock | - | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | - | Horizontal, Mid Mount | - | - | Steel, Stainless | CU3024 | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | - | - | - | - | - | - | - | Solder | - | USB-C (USB TYPE-C) | - | Receptacle | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Black | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | ||
![]() CU01SAH1S00-NH Cvilux | In Stock | - | - | - | Through Hole, Right Angle | - | Horizontal | - | - | - | CU01SAH | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | Tray | - | - | Active | - | - | - | 30VAC | -40°C ~ 60°C | CU01 | - | - | - | Solder | - | USB-A (USB TYPE-A) | - | Receptacle | - | - | - | - | - | - | - | - | 1A | - | Shielded | - | - | - | - | - | Black | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | UL94 V-0 | ||
![]() CU3924SAZBNR007-NH Cvilux | In Stock | - | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | - | Bottom Mount, Flange, Horizontal, Mid Mount | - | - | - | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | CU39 | - | - | - | Solder | - | USB-C (USB TYPE-C) | - | Receptacle | - | - | - | - | - | - | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 10000 | - | USB 2.0 | - | - | - | - | - | - | - | ||
![]() CU3924SFSFDR003-LF Cvilux | In Stock | - | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | - | Horizontal, Mid Mount | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | CU39 | - | - | - | Solder | - | USB-C (USB TYPE-C) | - | Receptacle | - | - | - | - | - | - | - | - | 5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Black | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 10000 | - | USB 2.0 | - | - | - | - | - | - | - | ||
![]() CU05SCH1U00-NH Cvilux | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MHz | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | 80 Ohms | - | - | - | - | - | - | - | - | - | - | 10pF | - | Fundamental | - | - | - | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - |