- Mounting Type
- Connector Type
- Contact Finish Mating
- Contact Gender
- Contact Materials
- Ihs Manufacturer
- Manufacturer Part Number
- Manufacturer Series
- Mounting Styles
- Number of Rows Loaded
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cvilux USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Mounting Option 1 | Board Mounting Option | Shell/Shielding Material | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Rad Hardened | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Gender | Additional Feature | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Insulation Color | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | ESR (Equivalent Series Resistance) | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Voltage | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Load Capacitance | Number of Ports | Operating Mode | PCB Contact Row Spacing | Durability | Contact Finish Termination | Frequency Tolerance | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Cycles | Insulator Color | Specifications | Features | Height Seated (Max) | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB74142M110 Cvilux | In Stock | - | - | BOARD | - | - | LOCKING | PEG | - | - | 0.567 inch | AU ON NI | PHOSPHOR BRONZE | CVILUX CORP | THERMOPLASTIC | - | CB74142M110 | CB74 | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | - | Contact Manufacturer | - | - | 5.76 | Yes | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 14 | - | - | 2.0066 mm | compliant | - | - | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.157 inch | FEMALE | - | 0.175 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | - | SURFACE MOUNT | - | 1000VAC V | - | - | - | 5.08 mm | 50 Cycles | - | - | RECTANGULAR | 5.7824 N | .1946 N | 0.079 inch | - | BLACK | - | - | - | FLASH inch | - | ||
![]() CH31362H200 Cvilux | In Stock | - | - | BOARD | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | - | - | CH31362H200 | CH31 | - | RIGHT ANGLE | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.73 | Yes | - | - | - | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH87102HA00 Cvilux | In Stock | - | - | BOARD | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | - | - | CH87102HA00 | CH87 | - | RIGHT ANGLE | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.75 | Yes | - | - | - | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH31022VA00 Cvilux | In Stock | - | - | BOARD | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | - | - | CH31022VA00 | CH31 | - | STRAIGHT | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.72 | Yes | - | - | - | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH87202VA00 Cvilux | In Stock | - | - | BOARD | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | - | - | CH87202VA00 | CH87 | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.75 | Yes | - | - | - | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB50302PPR0 Cvilux | In Stock | - | - | BOARD | - | - | LOCKING | PEG | - | - | 0.766 inch | AU ON NI | PHOSPHOR BRONZE | CVILUX CORP | GLASS FILLED LIQUID CRYSTAL POLYMER | - | CB50302PPR0 | CB50 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | - | 5.72 | Yes | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 30 | - | - | 1.27 mm | compliant | - | - | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.118 inch | FEMALE | - | 0.087 inch | - | - | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | PLUG | - | SURFACE MOUNT | POLARIZED HOUSING | 1000VAC V | - | - | - | 3.7338 mm | 100 Cycles | - | - | RECTANGULAR | .973 N | .139 N | 0.05 inch | - | BLACK | - | - | - | FLASH inch | - | ||
![]() CH87402V200 Cvilux | In Stock | - | - | BOARD | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | - | - | CH87402V200 | CH87 | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.74 | Yes | - | - | - | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH31032VA00 Cvilux | In Stock | - | - | BOARD | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | NOT SPECIFIED | CVILUX CORP | - | - | CH31032VA00 | CH31 | - | STRAIGHT | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.73 | Yes | - | - | - | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | GOLD FLASH OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB502220PR0 Cvilux | In Stock | - | - | BOARD | - | - | LOCKING | - | - | - | 0.566 inch | AU ON NI | PHOSPHOR BRONZE | CVILUX CORP | GLASS FILLED LIQUID CRYSTAL POLYMER | - | CB502220PR0 | CB50 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | Active | - | - | 5.72 | Yes | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 22 | - | - | 1.27 mm | compliant | - | - | - | UL | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.118 inch | FEMALE | - | 0.087 inch | - | - | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | PLUG | - | SURFACE MOUNT | POLARIZED HOUSING | 1000VAC V | - | - | - | 3.7338 mm | 100 Cycles | - | - | RECTANGULAR | .973 N | .139 N | 0.05 inch | - | BLACK | - | - | - | FLASH inch | - | ||
![]() CU05SCH1U00-NH Cvilux | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | -20°C ~ 70°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MHz | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | 80 Ohms | - | - | - | - | - | - | - | - | - | - | - | 10pF | - | Fundamental | - | - | - | ±10ppm | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | ||
![]() CU09S2M15C0 Cvilux | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CU01SAV0S00 Cvilux | In Stock | - | - | 4-Terminal, Axial Leads | - | Vertical | - | - | - | CU01SAV | - | - | - | - | - | BARKER MICROFARADS INC | - | - | Cvilux USA | - | - | - | - | - | Tray | - | - | Active | - | - | - | 30VAC | 0°C ~ 85°C | Case Style: Polyester Sleeve (standard) | CU01 | 25.40in (1.000mm) D, 92.1in (3.625mm) L | - | - | Solder | - | USB-A (USB TYPE-A) | - | Receptacle | - | - | 22000µF | - | - | - | - | - | - | 1A | - | Shielded | - | - | - | - | - | White | - | Gold | - | - | 4 | - | - | - | - | - | - | - | 10.16 (0.400) | - | - | - | - | - | - | 5V DC Working; 7V DC Surge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | UL94 V-0 | ||
![]() CU3216SASBLR004-NH Cvilux | In Stock | - | - | Through Hole, Right Angle | - | Horizontal | - | - | Steel, Stainless | CU3216 | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | Active | - | - | - | - | - | - | - | - | - | - | Solder | - | USB-C (USB TYPE-C) | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Black | - | Gold | - | - | 24 (16+8 Dummy) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | ||
![]() CU3216SASDLR009-NH Cvilux | In Stock | - | - | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | Steel, Stainless | CU3216 | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | Solder | - | USB-C (USB TYPE-C) | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | Black | - | Gold | - | - | 24 (16+8 Dummy) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | ||
![]() CU01SAV1S00 Cvilux | In Stock | - | - | Through Hole | - | Vertical | - | - | - | CU01SAV | - | - | - | - | - | - | - | - | Cvilux USA | - | - | - | - | - | Tray | - | - | Active | - | - | - | 30VAC | 0°C ~ 85°C | - | CU01 | - | - | - | Solder | - | USB-A (USB TYPE-A) | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | - | Shielded | - | - | - | - | - | Black | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | UL94 V-0 |