- Board-Side Pitch
- Cable Pitch
- Cable Termination
- Color
- Connector Type
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Positions
- Number of Positions Loaded
Attribute column
Manufacturer
CW Industries Rectangular Connectors - Board In, Direct Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Wire Gauge | Insulation Resistance | Row Spacing | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Contact Pattern | Cable Termination | Cable Pitch | Board-Side Pitch | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR-140-10-0003 CW Industries | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | Through Hole | - | PHOSPHOR BRONZE | THERMOPLASTIC | 125°C | -55°C | Bulk | 2012 | CWR | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 10 | - | - | Blue | 4 | - | - | - | - | - | - | - | - | 1.27mm | 10 | All | - | ONE | UL | Tin-Lead | COMMERCIAL | 4 | STAGGERED | 0.525 inch | FEMALE | 0.263 inch | 1A | IDC | 28-30 AWG, Stranded or Solid | 5000000000Ohm | 0.100 (2.54mm) | SOLDER | POLARIZED HOUSING | 500VDC V | 30 AWG | 28 AWG | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Closed End, Strain Relief | - | - | - | 100.0μin 2.54μm | - | 0.135 inch | Non-RoHS Compliant | - | - | ||
![]() CWR-130-14-0003 CW Industries | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Plastic | Bronze | - | - | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 14 | - | - | Blue | 2 | OPTIONAL STRAIN RELIEF | - | YES | - | - | - | - | - | 2.54mm | 14 | All | - | - | UL, CSA | Tin-Lead | MIL-C-83503 | 2 | RECTANGULAR | - | - | - | 1A | IDC | 28-30 AWG, Stranded or Solid | 5000000000Ohm | 0.300 (7.62mm) | SOLDER | - | 500VDC V | 30 AWG | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 6.3mm | 19.2mm | 10.7mm | 100.0μin 2.54μm | 100μin | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() CWR-130-40-0000 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Plastic | Bronze | - | - | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 40 | - | - | Blue | 2 | OPTIONAL STRAIN RELIEF | - | YES | - | - | - | - | - | 2.54mm | 40 | All | - | - | UL, CSA | Gold | MIL-C-83503 | 2 | RECTANGULAR | - | - | - | 1A | IDC | 28-30 AWG, Stranded or Solid | 5000000000Ohm | 0.600 (15.24mm) | SOLDER | - | 500VDC V | 30 AWG | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 6.3mm | 52.5mm | 18.3mm | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-130-24-0203 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Thermoplastic | Bronze | - | - | - | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | Through Hole | - | Ribbon Cable, DIP Header | 24 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | 2.54mm | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | 28-30 AWG, Stranded or Solid | - | 0.600 (15.24mm) | - | - | - | 30 AWG | 28 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 6.3mm | 32.1mm | 18.3mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-130-14-0000 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Thermoplastic | Bronze | - | - | - | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | Through Hole | - | Ribbon Cable, DIP Header | 14 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | 2.54mm | 14 | All | - | ONE | UL | Gold | COMMERCIAL | 2 | RECTANGULAR | - | MALE | 0.34 inch | 1A | IDC | 28-30 AWG, Stranded or Solid | - | 0.300 (7.62mm) | - | POLARIZED HOUSING | 500VDC V | 30 AWG | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 6.3mm | 19.2mm | 10.7mm | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-130-40-0203 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Plastic | Bronze | - | - | - | Bulk | 2011 | CWR | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 40 | - | - | Blue | 2 | - | - | - | - | - | - | - | - | 2.54mm | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | 28-30 AWG, Stranded or Solid | - | 0.600 (15.24mm) | - | - | - | 30 AWG | 28 AWG | - | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 6.3mm | 52.5mm | 18.3mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-130-16-0003 CW Industries | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Plastic | Bronze | - | - | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 16 | - | - | Blue | 2 | OPTIONAL STRAIN RELIEF | - | YES | - | - | - | - | - | 2.54mm | 16 | All | - | - | UL, CSA | Tin-Lead | MIL-C-83503 | 2 | RECTANGULAR | - | - | - | 1A | IDC | 28-30 AWG, Stranded or Solid | 5000000000Ohm | 0.300 (7.62mm) | SOLDER | - | 500VDC V | 30 AWG | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 6.3mm | 21.7mm | 10.7mm | 100.0μin 2.54μm | 100μin | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() CWR-130-24-0003 CW Industries | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Plastic | Bronze | - | - | -55°C | Bulk | 2002 | CWR | no | Active | 1 (Unlimited) | - | EAR99 | Ribbon Cable, DIP Header | 24 | - | - | Blue | 2 | OPTIONAL STRAIN RELIEF | 8536.69.40.51 | YES | - | - | - | - | - | 2.54mm | 24 | All | - | - | UL, CSA | Tin-Lead | MIL-C-83503 | 2 | RECTANGULAR | - | - | - | 1A | IDC | 28-30 AWG, Stranded or Solid | 5000000000Ohm | 0.600 (15.24mm) | SOLDER | - | 500VDC V | 30 AWG | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 6.3mm | 32.1mm | 18.3mm | 100.0μin 2.54μm | 100μin | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() CWR-130-16-0000 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Thermoplastic | Bronze | - | - | - | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 16 | 125°C | -55°C | Blue | 2 | - | - | - | - | - | - | - | - | 2.54mm | 16 | All | 1A | ONE | UL | Gold | COMMERCIAL | 2 | RECTANGULAR | - | Male | 0.34 inch | 1A | IDC | 28-30 AWG, Stranded or Solid | - | 0.300 (7.62mm) | SOLDER | POLARIZED HOUSING | 500VDC V | 28 AWG | 30 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 6.3mm | 21.7mm | 10.7mm | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CWR-130-40-0003 CW Industries | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Plastic | Bronze | - | - | -55°C | Bulk | 2002 | CWR | no | Active | 1 (Unlimited) | - | EAR99 | Ribbon Cable, DIP Header | 40 | - | - | Blue | 2 | OPTIONAL STRAIN RELIEF | - | YES | - | - | - | - | - | 2.54mm | 40 | All | - | - | UL, CSA | Tin-Lead | MIL-C-83503 | 2 | RECTANGULAR | - | - | - | 1A | IDC | 28-30 AWG, Stranded or Solid | 5000000000Ohm | 0.600 (15.24mm) | SOLDER | - | 500VDC V | 30 AWG | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 6.3mm | 52.5mm | 18.3mm | 100.0μin 2.54μm | 100μin | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() CWR-142-50-0003 CW Industries | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Plastic | Bronze | - | 125°C | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 50 | - | - | Blue | 4 | - | - | - | - | - | - | - | - | 1.27mm | 50 | All | - | ONE | UL | Tin-Lead | COMMERCIAL | 4 | - | - | MALE | 0.263 inch | 1A | IDC | 28-30 AWG, Stranded or Solid | - | 0.100 (2.54mm) | SOLDER | POLARIZED HOUSING | - | 30 AWG | 28 AWG | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 6.68mm | 68.6mm | 12.7mm | 100.0μin 2.54μm | 100μin | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() CWR-142-60-0203 CW Industries | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | Plastic | Bronze | - | - | - | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable | 60 | - | - | Blue | 4 | - | - | - | - | - | - | - | - | 1.27mm | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | 28-30 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | - | 30 AWG | 28 AWG | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 6.68mm | 81.3mm | 12.7mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-142-34-0003 CW Industries | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Plastic | Bronze | - | 125°C | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 34 | - | - | Blue | 4 | - | - | - | - | - | - | - | - | 1.27mm | 34 | All | - | ONE | UL | Tin-Lead | COMMERCIAL | 4 | - | - | MALE | 0.263 inch | 1A | IDC | 28-30 AWG, Stranded or Solid | 5000000000Ohm | 0.100 (2.54mm) | SOLDER | POLARIZED HOUSING | 500VDC V | 30 AWG | 28 AWG | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 6.68mm | 48.3mm | 12.7mm | 100.0μin 2.54μm | 100μin | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() CWR-142-10-0003 CW Industries | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Plastic | Bronze | - | 125°C | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 10 | - | - | Blue | 4 | - | - | - | - | - | - | - | - | 1.27mm | 10 | All | - | ONE | UL | Tin-Lead | COMMERCIAL | 4 | - | - | MALE | 0.263 inch | 1A | IDC | 28-30 AWG, Stranded or Solid | 5000000000Ohm | 0.100 (2.54mm) | SOLDER | POLARIZED HOUSING | 500VDC V | 30 AWG | 28 AWG | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 6.68mm | 17.8mm | 12.7mm | 100.0μin 2.54μm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() CWR-142-20-0003 CW Industries | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Plastic | Bronze | - | 125°C | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | - | Ribbon Cable | 20 | - | - | Blue | 4 | - | - | - | - | - | - | - | - | 1.27mm | 20 | All | - | ONE | UL | Tin-Lead | COMMERCIAL | 4 | - | - | MALE | 0.263 inch | 1A | IDC | 28-30 AWG, Stranded or Solid | 5000000000Ohm | 0.100 (2.54mm) | SOLDER | POLARIZED HOUSING | 500VDC V | 30 AWG | 28 AWG | STAGGERED | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 6.68mm | 30.5mm | 12.7mm | 100.0μin 2.54μm | 100μin | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() CWR-142-10-0203 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Plastic | Bronze | - | - | - | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable | 10 | - | - | Blue | 4 | DIRECTLY SOLDER TO BOARD | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.27mm | 10 | All | 1A | - | - | Tin | - | - | - | - | - | - | - | - | 28-30 AWG, Stranded or Solid | - | 0.100 (2.54mm) | IDC | - | - | 30 AWG | 28 AWG | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 6.68mm | 17.8mm | 12.7mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-130-16-0203 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Thermoplastic | Bronze | - | - | - | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 16 | 125°C | -55°C | Blue | 2 | - | - | - | - | - | - | - | - | 2.54mm | 16 | All | 1A | ONE | UL | Tin | COMMERCIAL | 2 | RECTANGULAR | - | Male | - | 1A | IDC | 28-30 AWG, Stranded or Solid | - | 0.300 (7.62mm) | SOLDER | POLARIZED HOUSING | - | 30 AWG | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 6.3mm | 21.7mm | 10.7mm | - | 100μin | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CWR-130-14-0203 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Thermoplastic | Bronze | - | - | - | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 14 | 125°C | -55°C | Blue | 2 | - | - | - | - | - | - | - | - | 2.54mm | 14 | All | 1A | ONE | UL | Tin | COMMERCIAL | 2 | RECTANGULAR | - | Female | - | 1A | IDC | 28-30 AWG, Stranded or Solid | - | 0.300 (7.62mm) | SOLDER | POLARIZED HOUSING | - | 30 AWG | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 6.3mm | 19.2mm | 10.7mm | - | 100μin | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CWR-130-24-0000 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Plastic | Bronze | - | - | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable, DIP Header | 24 | - | - | Blue | 2 | OPTIONAL STRAIN RELIEF | - | YES | - | - | - | - | - | 2.54mm | 24 | All | - | - | UL, CSA | Gold | MIL-C-83503 | 2 | RECTANGULAR | - | - | - | 1A | IDC | 28-30 AWG, Stranded or Solid | 5000000000Ohm | 0.600 (15.24mm) | SOLDER | - | 500VDC V | 30 AWG | 28 AWG | RECTANGULAR | IDC | 0.050 1.27mm | 0.100 2.54mm | Feed Through | 6.3mm | 32.1mm | 18.3mm | 10.0μin 0.25μm | 10μin | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-142-50-0203 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Plastic | Bronze | - | - | - | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | - | Ribbon Cable | 50 | - | - | Blue | 4 | - | - | - | - | - | - | - | - | 1.27mm | - | All | - | - | - | Tin | - | - | - | - | - | - | - | - | 28-30 AWG, Stranded or Solid | - | 0.100 (2.54mm) | - | - | - | 30 AWG | 28 AWG | - | IDC | 0.050 1.27mm | 0.200 5.08mm | Feed Through | 6.68mm | 68.6mm | 12.7mm | - | - | - | ROHS3 Compliant | - | Lead Free |