- Cable Termination
- Color
- Connector Type
- Contact Finish
- Contact Materials
- Contact Type
- Factory Lead Time
- Features
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Positions
Attribute column
Manufacturer
CW Industries Rectangular Connectors - Free Hanging, Panel Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | Contact Type | Pitch | Total Number of Contacts | Current Rating | Reference Standard | Contact Finish | Reliability | Contact Gender | Body Depth | Rated Current (Signal) | Insulation Resistance | Row Spacing | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Cable Termination | Withdrawl Force-Min | Wire Type | Contact Design | Wire Size (Min) | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWR-227-14-0000 CW Industries | 546 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | Receptacle | 14 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 14 | 1A | UL | Gold | COMMERCIAL | - | - | 1A | 5000000000Ohm | 0.100 (2.54mm) | - | IDC | POLARIZED RIB(S) | 500VDC V | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through, Polarizing Key | 11.4mm | 22.3mm | 6.1mm | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-220-26-0000 CW Industries | 524 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | Receptacle | 26 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 26 | 1A | UL, CSA | Gold | COMMERCIAL | - | - | 1A | 5000000000Ohm | 0.100 (2.54mm) | - | IDC | POLARIZED HOUSING | 500VDC V | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through | 11.4mm | 37.5mm | 6.1mm | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-217-50-0003 CW Industries | In Stock | - | Datasheet | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | no | Active | 1 (Unlimited) | EAR99 | Receptacle | 50 | - | - | Blue | 2 | - | 8536.69.40.40 | YES | Female Socket | 0.100 2.54mm | 50 | - | UL, CSA | Tin-Lead | - | - | 0.584 inch | 1A | - | 0.100 (2.54mm) | PLUG | - | MIL TYP & CENTER | - | Ribbon | - | - | IDC | .556 N | Ribbon Cable | PREASSEM CONN | - | Feed Through, Polarizing Key, Strain Relief | 14.8mm | 68mm | 6.1mm | 100.0μin 2.54μm | 100μin | Non-RoHS Compliant | - | Contains Lead | ||
![]() CWR-220-34-0203 CW Industries | 128 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | Receptacle | 34 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 34 | 1A | UL | Tin | COMMERCIAL | - | - | 1A | 5000000000Ohm | 0.100 (2.54mm) | - | IDC | POLARIZED HOUSING | 500VDC V | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through | 11.4mm | 47.7mm | 6.1mm | - | 100μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-217-10-0000 CW Industries | 324 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Bronze | - | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 10 | 125°C | -55°C | Blue | 2 | - | 8536.69.40.40 | YES | Female Socket | 0.100 2.54mm | 10 | 1A | UL, CSA | Gold | MIL-C-83503 | Female | 0.584 inch | 1A | 5000000000Ohm | 0.100 (2.54mm) | PLUG | - | MIL TYP & CENTER | 500VDC V | Ribbon | - | - | IDC | .556 N | Ribbon Cable | - | - | Feed Through, Polarizing Key, Strain Relief | 14.8mm | 17.2mm | 6.1mm | 10.0μin 0.25μm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CWR-217-34-0203 CW Industries | 87 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | Receptacle | 34 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 34 | - | UL | Tin | COMMERCIAL | - | - | 1A | 5000000000Ohm | 0.100 (2.54mm) | - | IDC | POLARIZED HOUSING | 500VDC V | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through, Polarizing Key, Strain Relief | 14.8mm | 47.7mm | 6.1mm | - | 100μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-227-50-0000 CW Industries | 160 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | Receptacle | 50 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 50 | 1A | UL | Gold | COMMERCIAL | - | - | 1A | - | 0.100 (2.54mm) | - | IDC | POLARIZED RIB(S) | - | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through, Polarizing Key | 11.4mm | 68mm | 6.1mm | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-227-50-0203 CW Industries | 129 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | Receptacle | 50 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 50 | - | UL | Tin | COMMERCIAL | - | - | 1A | - | 0.100 (2.54mm) | - | IDC | POLARIZED RIB(S) | - | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through, Polarizing Key | 11.4mm | 68mm | 6.1mm | - | 100μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-210-10-0000 CW Industries | 151 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 10 | - | - | Blue | 2 | - | 8536.69.40.40 | YES | Female Socket | 0.100 2.54mm | 10 | 1A | UL, CSA | Gold | MIL-C-83503 | - | 0.584 inch | 1A | 5000000000Ohm | 0.100 (2.54mm) | PLUG | - | MIL-C-83503 TYPE | 500VDC V | Ribbon | - | - | IDC | .556 N | Ribbon Cable | PREASSEM CONN | - | Feed Through, Strain Relief | 14.8mm | 17.2mm | 6.1mm | 10.0μin 0.25μm | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-217-10-0203 CW Industries | 190 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | Receptacle | 10 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 10 | - | UL | Tin | COMMERCIAL | - | - | 1A | 5000000000Ohm | 0.100 (2.54mm) | - | IDC | POLARIZED HOUSING | 500VDC V | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through, Polarizing Key, Strain Relief | 14.8mm | 17.2mm | 6.1mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-217-50-0000 CW Industries | 114 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Thermoplastic | Bronze | - | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 50 | 125°C | -55°C | Blue | 2 | - | 8536.69.40.40 | YES | Female Socket | 0.100 2.54mm | 50 | 1A | UL, CSA | Gold | - | Female | 0.584 inch | 1A | - | 0.100 (2.54mm) | PLUG | - | MIL TYP & CENTER | - | Ribbon | 28 AWG | 30 AWG | IDC | .556 N | Ribbon Cable | - | - | Feed Through, Polarizing Key, Strain Relief | 14.8mm | 68mm | 6.1mm | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CWR-227-40-0000 CW Industries | 624 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | Receptacle | 40 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 40 | - | UL | Gold | COMMERCIAL | - | - | 1A | 5000000000Ohm | 0.100 (2.54mm) | - | IDC | POLARIZED RIB(S) | 500VDC V | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through, Polarizing Key | 11.4mm | 55.3mm | 6.1mm | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-210-50-0000 CW Industries | In Stock | - | Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 50 | - | - | Blue | 2 | - | 8536.69.40.40 | YES | Female Socket | 0.100 2.54mm | 50 | 1A | UL, CSA | Gold | - | - | 0.584 inch | 1A | - | 0.100 (2.54mm) | PLUG | - | - | - | Ribbon | - | - | IDC | .556 N | Ribbon Cable | PREASSEM CONN | - | Feed Through, Strain Relief | 14.8mm | 68mm | 6.1mm | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-220-10-0000 CW Industries | 4371 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | EAR99 | Receptacle | 10 | - | - | Blue | 2 | WITHOUT STRAIN RELIEF | 8536.69.40.40 | YES | Female Socket | 0.100 2.54mm | 10 | 1A | UL, CSA | Gold | MIL-C-83503 | - | 0.449 inch | 1A | 5000000000Ohm | 0.100 (2.54mm) | PLUG | - | MIL-C-83503 TYPE | 500VDC V | Ribbon | - | - | IDC | .556 N | Ribbon Cable | PREASSEM CONN | - | Feed Through | 11.4mm | 17.2mm | 6.1mm | 10.0μin 0.25μm | - | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-220-40-0203 CW Industries | 1194 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | Receptacle | 40 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 40 | - | UL | Tin | COMMERCIAL | - | - | 1A | 5000000000Ohm | 0.100 (2.54mm) | - | IDC | POLARIZED HOUSING | 500VDC V | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through | 11.4mm | 55.3mm | 6.1mm | - | 100μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-217-34-0000 CW Industries | 311 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | Receptacle | 34 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 34 | 1A | UL | Gold | COMMERCIAL | - | - | 1A | 5000000000Ohm | 0.100 (2.54mm) | - | IDC | POLARIZED HOUSING | 500VDC V | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through, Polarizing Key, Strain Relief | 14.8mm | 47.7mm | 6.1mm | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-217-60-0203 CW Industries | 90 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | Receptacle | 60 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 60 | - | UL | Tin | COMMERCIAL | - | - | 1A | 5000000000Ohm | 0.100 (2.54mm) | - | IDC | POLARIZED HOUSING | 500VDC V | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through, Polarizing Key, Strain Relief | 14.8mm | 80.7mm | 6.1mm | - | 100μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-227-20-0000 CW Industries | 2548 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | - | Active | 1 (Unlimited) | - | Receptacle | 20 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 20 | - | UL | Gold | COMMERCIAL | - | - | 1A | 5000000000Ohm | 0.100 (2.54mm) | - | IDC | POLARIZED RIB(S) | 500VDC V | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through, Polarizing Key | 11.4mm | 29.9mm | 6.1mm | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-210-20-0203 CW Industries | 81 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | Receptacle | 20 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 20 | - | UL | Tin | COMMERCIAL | - | - | 1A | 5000000000Ohm | 0.100 (2.54mm) | - | IDC | POLARIZED HOUSING | 500VDC V | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through, Strain Relief | 14.8mm | 29.9mm | 6.1mm | - | 100μin | ROHS3 Compliant | - | Lead Free | ||
![]() CWR-220-16-0000 CW Industries | 1556 |
| Datasheet | 10 Weeks | - | Free Hanging | Free Hanging (In-Line) | Plastic | Bronze | -55°C | Bulk | 2002 | CWR | yes | Active | 1 (Unlimited) | - | Receptacle | 16 | - | - | Blue | 2 | - | - | - | Female Socket | 0.100 2.54mm | 16 | 1A | UL, CSA | Gold | COMMERCIAL | - | - | 1A | 5000000000Ohm | 0.100 (2.54mm) | - | IDC | POLARIZED HOUSING | 500VDC V | Ribbon | - | - | IDC | - | Ribbon Cable | PREASSEM CONN | 30 AWG | Feed Through | 11.4mm | 24.8mm | 6.1mm | 10.0μin 0.25μm | 10μin | ROHS3 Compliant | - | Lead Free |