- 16Bit Timer
- ADC (Bit)
- CCP Capture/Compare
- CPU Core
- CPU Maximum Speed
- I2C
- Infrared Data Association
- Internal Comparator
- Internal Oscillator
- Low-Voltage Detect
- Operating Voltage Range
- PWM (Bit)
Attribute column
Manufacturer
CW Industries Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 16Bit Timer | ADC (Bit) | CCP Capture/Compare | CPU Core | CPU Maximum Speed | GPIO Ports Number | I2C | Infrared Data Association | Internal Comparator | Internal Oscillator | Low-Voltage Detect | Operating Voltage Range | Package | Program Storage Size | PWM (Bit) | RoHS | Watchdog | RAM Size | Program Memory Type | UART/USART | SPI |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 200000 | - | - | 6 | 12bit | Yes | ARM-M0+ | 48MHz | - | 1 | Yes | Yes | Yes | Yes | 1.62V~5.5V | Tape & Reel (TR) | 64KB | 16bit | true | Yes | 4KB | FLASH | 2 | 1 | ||
Tiny WHSL | 5000 | - | - | 6 | 12bit | Yes | ARM-M0+ | 48MHz | 39 | 1 | Yes | Yes | Yes | Yes | 1.65V~5.5V | Tray | 64KB | 16bit | true | Yes | 8KB | FLASH | 3 | 1 | ||
Tiny WHSL | In Stock | - | - | 8 | 12bit | Yes | ARM-M0+ | 48MHz | 55 | 2 | Yes | Yes | Yes | Yes | 1.65V~5.5V | Tray | 64KB | 16bit | true | Yes | 8KB | FLASH | 3 | 2 | ||
Tiny WHSL | 5000 | - | - | 8 | 12bit | Yes | ARM-M0+ | 48MHz | 39 | 2 | Yes | Yes | Yes | Yes | 1.65V~5.5V | Tray | 64KB | 16bit | true | Yes | 8KB | FLASH | 3 | 2 | ||
Tiny WHSL | 5000 | - | - | 6 | 12bit | Yes | ARM-M0+ | 48MHz | 14 | 1 | Yes | Yes | Yes | Yes | 1.65V~5.5V | Tape & Reel (TR) | 64KB | 16bit | true | Yes | 8KB | FLASH | 3 | 1 | ||
Tiny WHSL | 5000 | - | - | 6 | 12bit | Yes | ARM-M0+ | 48MHz | 39 | 1 | Yes | Yes | Yes | Yes | 1.65V~5.5V | Tray | 64KB | 16bit | true | Yes | 8KB | FLASH | 3 | 1 |