- Series
- Actuator Type
- Current Rating
- Mount
- RoHS Status
- Switch Function
- Circuit
- Current Rating (Amps)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
Attribute column
Manufacturer
CW Industries Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | Terminal Material | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Insulation Materials | Manufacturer | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Mechanical Life | Illumination Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Actuator Travel | Life (Cycles) | Body Color | Contact (AC) Max Power Rating R Load | Lamp Type | Product Category | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPB527D2L02BR CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | CW Industries | - | 1000 | Non-Illuminated | - | CW Industries | - | - | - | - | - | Details | - | - | - | GPB527 | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() GPB040A05BR CW Industries | In Stock | - | Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | ACRYLONITRILE BUTADIENE STYRENE | - | - | - | 6000 Cycle(s) | - | - | PHENOLIC | - | - | 85°C | -20°C | - | - | - | - | Bulk | 2010 | GPB | Active | 1 (Unlimited) | Solder | Standard | - | - | - | - | 3A AC | - | 3A | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | Red | - | - | - | - | 1000VAC V | SPST | - | - | - | - | 1.5A | 1.5A@250VAC | - | 250V | - | OFF-(ON) | - | - | BLACK | - | - | - | - | - | - | 0.22 inch | - | ROHS3 Compliant | - | - | ||
![]() GPB527D202BR CW Industries | In Stock | - | Datasheet | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | POLYCARBONATE | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | GPB | Active | 1 (Unlimited) | Quick Connect | Standard | - | - | - | 14V | 10A AC 20A DC | IP65 - Dust Tight, Water Resistant | 20A | Quick Connect - 0.187 (4.7mm) | 125V | 19.812mm | - | Round, Button | SPST | Off-On | Circular - 20.20mm Dia | 0.05mOhm | 100000000Ohm | Red | - | - | - | - | 1500VAC V | - | LED | - | - | - | 6A | 6A@250VAC | - | 250V | - | ON-OFF | - | - | - | 0.5HP@250VAC | - | - | - | - | 17.5006mm | 0.354 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() GPB527B202BR CW Industries | In Stock | - | Datasheet | 14 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | GPB | Active | 1 (Unlimited) | Quick Connect | Standard | - | - | - | 28V | 10A AC/DC | IP65 - Dust Tight, Water Resistant | 10A | Quick Connect - 0.187 (4.7mm) | 125V | 14.5034mm | - | Round, Button | DPST | Off-On | Circular - 20.20mm Dia | 0.05mOhm | 100000000Ohm | Red | 20A | - | - | 14V | 1500VAC V | - | - | - | - | - | 6A | 6A@250VAC | 20A@14VDC | 250V | - | ON-OFF | 4.4958 mm | - | - | 0.5HP@250VAC | - | - | - | - | 14.5034mm | 0.236 inch | 0.295 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() GC-539-0001 CW Industries | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | COLD ROLLED STEEL | POLYESTER | SILVER | - | - | - | - | - | GLASS FILLED NYLON | - | - | - | - | - | - | - | - | Bulk | 2009 | GC-539 | Active | 1 (Unlimited) | - | Standard | - | - | - | 14V | 1A AC 3A DC | - | 3A | Socketable | 125V | 10.1854mm | 7.239 mm | Plunger for Cap | SPDT | On-On | - | - | - | - | 3A | - | - | - | - | - | - | 30,000 Cycles | - | - | 1A | 1A@125VAC | - | - | - | - | - | - | - | - | - | - | - | - | 12.065mm | 0.215 inch | 0.741 inch | ROHS3 Compliant | - | - | ||
![]() GPB554A05BB CW Industries | In Stock | - | Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | - | BRASS | - | 6000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | 0°C~55°C | Bulk | 2010 | GPB | Active | 1 (Unlimited) | Solder | Standard | - | - | - | 14V | 6A DC | - | 6A | Solder Lug | - | - | - | Square, Button | SPST-NO | Off-Mom | Circular - 12.10mm Dia | 0.05mOhm | 100000000Ohm | Black | 3A | - | - | 28V | 1500VAC V | SPST | - | - | - | - | - | - | 3A@28VDC | - | - | (ON)-OFF | - | - | - | - | - | - | - | - | 13.9954mm | 0.236 inch | 0.315 inch | ROHS3 Compliant | - | - | ||
![]() GPB553B2L01BU CW Industries | In Stock | - | Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | NYLON | POLYCARBONATE | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | GPB | Active | 1 (Unlimited) | Quick Connect | Standard, Illuminated | - | - | - | 14V | 10A DC | IP65 - Dust Tight, Water Resistant | 10A | Quick Connect - 0.250 (6.3mm) | - | - | - | Round, Button | SPST | Off-On | Circular - 22.00mm Dia | 0.05mOhm | 100000000Ohm | Blue | - | 12VDC | LED, Blue | - | 1500VAC V | - | - | - | LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.37 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() GPB527D2L02BW1 CW Industries | In Stock | - | Datasheet | - | Panel, Snap in | Panel Mount, Snap-In | - | - | POLYCARBONATE | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | GPB | Active | 1 (Unlimited) | Quick Connect | Standard, Illuminated | - | - | - | 28V | 10A AC/DC | IP65 - Dust Tight, Water Resistant | 10A | Quick Connect - 0.187 (4.7mm) | 125V | 19.812mm | - | Round, Button | SPST | Off-On | Circular - 20.20mm Dia | 0.05mOhm | 100000000Ohm | White | - | 12VDC | LED, White | - | 1500VAC V | - | - | - | LED | - | 6A | 6A@250VAC | - | 250V | - | ON-OFF | - | - | - | 0.5HP@250VAC | - | - | - | - | 17.5006mm | 0.236 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() GPTS203211B CW Industries | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 2 | POLYBUTYLENE TEREPHTHALATE | - | - | BRASS | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | GPTS | Active | 1 (Unlimited) | PC Pin | Standard | 65°C | -25°C | - | 30V | 1A DC | - | 1A | PC Pin | - | - | 11.9888 mm | Round, Button | SPST | Off-On | - | 0.1mOhm | 100000000Ohm | Black | 1A | - | - | - | 1000VAC V | - | - | 20,000 Cycles | - | - | - | - | 1A@30VDC | - | 2 | ON-OFF | - | 20000 cycles | - | - | - | - | 12mm | 12mm | - | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() GPB502MA05BR CW Industries | In Stock | - | Datasheet | 14 Weeks | Front, Panel | Panel Mount, Front | - | - | - | - | BRASS | - | 6000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | 0°C~85°C | Bulk | 2013 | GPB | Active | 1 (Unlimited) | Solder | Standard | - | - | - | - | 3A AC | - | 3A | Solder Lug | 125V | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 12.70mm Dia | 0.05mOhm | 100000000Ohm | Red | - | - | - | - | 1000VAC V | SPST | - | - | - | - | 1.5A | 1.5A@250VAC | - | 250V | - | OFF-(ON) | - | - | BLACK | - | - | - | - | - | - | 0.228 inch | 0.118 inch | ROHS3 Compliant | - | - | ||
![]() GPB553B201BG CW Industries | In Stock | - | Datasheet | 12 Weeks | Front, Panel | Panel Mount, Front | - | - | POLYCARBONATE | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | GPB | Active | 1 (Unlimited) | Quick Connect | Standard | - | - | - | 14V | 10A DC | IP65 - Dust Tight, Water Resistant | 10A | Quick Connect - 0.250 (6.3mm) | - | - | - | Round, Button | SPST | Off-On | Circular - 22.00mm Dia | 0.05mOhm | 100000000Ohm | Green | - | - | - | - | 1500VAC V | - | LED | - | - | - | - | - | 10A@14VDC | - | - | - | - | - | - | - | - | - | - | - | - | 0.37 inch | 0.315 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() GPB553A201BW CW Industries | In Stock | - | Datasheet | 12 Weeks | Front, Panel | Panel Mount, Front | - | NYLON | POLYCARBONATE | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | GPB | Active | 1 (Unlimited) | Quick Connect | Standard | - | - | - | 14V | 10A DC | IP65 - Dust Tight, Water Resistant | 10A | Quick Connect - 0.250 (6.3mm) | - | - | - | Round, Button | SPST-NO | Off-Mom | Circular - 22.00mm Dia | 0.05mOhm | 100000000Ohm | White | - | - | - | - | 1500VAC V | SPST | LED | - | - | - | - | - | 10A@14VDC | - | - | OFF-(ON) | - | - | - | - | - | - | - | - | - | 0.37 inch | - | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() GPB507A05BG CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | CW Industries | - | 1000 | - | - | CW Industries | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | ||
![]() GC-536-0101 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | Non-Illuminated | - | - | - | - | - | - | - | Details | - | - | - | GC536 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPB548DL05BR CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CW Industries | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GC-536-0100 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | Non-Illuminated | - | - | - | - | - | - | - | Details | - | - | - | GC536 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPB527B2L02BW1 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | Non-Illuminated | - | - | - | - | - | - | - | Details | - | - | - | GPB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPB548CL05BR CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CW Industries | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPB548A05BB CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CW Industries | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QLM1B12V1M9 CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | CW Industries | - | 1 | - | - | CW Industries | - | - | - | - | - | Details | - | - | - | QLM | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - |