- Packaging
- Illuminated
- RoHS
- Illumination Color
- Lamp Type
- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Form
- Throw Configuration
- Actuator Marking
- Actuator Material
Attribute column
Manufacturer
CW Industries Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRL-4011-0000 CW Industries | 49 | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | - | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Red | 125VAC | Neon, Red | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | Neon | 10A | 10A@250VAC | 250V | No Marking | - | BLACK | 0.5HP@250VAC | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2028 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | 250V | No Marking | - | - | 0.5HP@250VAC | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4013A-0021 CW Industries | 369 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | 250V | No Marking | - | - | 0.5HP@250VAC | - | - | - | - | 11.684mm | 0.34 inch | 0.17 inch | ROHS3 Compliant | - | - | ||
![]() GRL-4011-0021 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | - | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 8A AC | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Green | 28VAC | Incandescent, Green | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | - | 4A | 4A@250VAC | 250V | No Marking | - | BLACK | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRL-4012-0001 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | - | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 8A AC | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) - Illuminated | SPDT | On-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Red | 125VAC | Neon, Red | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | Neon | 4A | 4A@250VAC | 250V | No Marking | - | BLACK | - | Terminal Barriers | - | - | - | 11.684mm | 0.3 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRL-4022-0001 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | - | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 8A AC | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) - Illuminated | DPDT | On-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Red | 125VAC | Neon, Red | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | Neon | 4A | 4A@250VAC | 250V | No Marking | - | BLACK | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRL-4012-0000 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | - | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) - Illuminated | SPDT | On-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Red | 125VAC | Neon, Red | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | Neon | 10A | 10A@250VAC | 250V | No Marking | - | BLACK | 0.5HP@250VAC | Terminal Barriers | - | - | - | 11.684mm | 0.3 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRB258A01BB CW Industries | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | - | COPPER ALLOY | - | - | - | -20°C~85°C | Bulk | 2016 | GRB | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 20A AC | - | IP56 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 125V | 36.576mm | 14.986 mm | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.80mm x 15.30mm | 0.05mOhm | - | Black | - | - | 1500VAC V | 100,000 Cycles | ROCKER SWITCH | Illuminated | 10A | 10A@250VAC | 250V | No Marking | - | - | 0.75HP@250VAC | - | - | - | - | 24.384mm | 0.36 inch | 0.56 inch | ROHS3 Compliant | - | IP56, Water Resistant | ||
![]() GRS-2013A-2500 CW Industries | In Stock | - | Datasheet | - | Silver | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | - | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | 2002 | 2000 | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 16A AC | Vertical | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 13.716 mm | Oval | SPDT | On-Off-On | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | 100,000 Cycles | ROCKER SWITCH | Illuminated | 12A | 12A@250VAC | 250V | No Marking | - | - | 0.75HP@250VAC | - | 14.5mm | 31.4mm | 17.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRS-4023B-0005 CW Industries | 345 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | 2016 | 4000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPDT | On-Off-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | - | Red | - | - | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | 250V | No Marking | ON-OFF-(ON) | - | 0.5HP@250VAC | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.17 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2091 CW Industries | 49 | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | - | 12A | 12A@250VAC | 250V | O I | - | - | 0.75HP@250VAC | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRB134A2NABA1 CW Industries | 49 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | Thermoplastic | - | - | - | COPPER ALLOY | - | - | 30,000 Cycles | - | Bulk | - | GRB | - | Active | 1 (Unlimited) | Quick Connect | 85°C | -25°C | Grey | 12V | 25A AC/DC | - | IP67 - Dust Tight, Waterproof | 25A | Quick Connect - 0.250 (6.3mm) | 125V | 36.9062mm | 20.8026 mm | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 37.00mm x 21.10mm | 0.02mOhm | 100000000Ohm | Black | - | - | 1500VAC V | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | 25A@125VAC | - | No Marking | - | - | - | - | - | - | - | 27.8892mm | 0.421 inch | 0.575 inch | ROHS3 Compliant | - | Dust Tight, IP68, Waterproof | ||
![]() GRS-2011-2501 CW Industries | 20 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | - | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | 2002 | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 16A AC | Vertical | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | - | 2500VAC V | 100,000 Cycles | ROCKER SWITCH | Illuminated | 12A | 12A@250VAC | 250V | No Marking | - | - | 0.75HP@250VAC | - | 14.5mm | 31.4mm | 17.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRS-2012-2400 CW Industries | 49 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | - | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | 2002 | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 16A AC | Vertical | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 13.716 mm | Concave (Curved) | SPDT | On-On | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | 100,000 Cycles | ROCKER SWITCH | Illuminated | 12A | 12A@250VAC | 250V | No Marking | - | - | 0.75HP@250VAC | - | 14.5mm | 31.4mm | 17.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRS-2013A-3001 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | - | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | 250V | No Marking | - | - | 0.5HP@250VAC | - | - | - | - | - | - | 0.206 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2068 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 8A AC | - | - | 8A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | - | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | - | 4A | 4A@250VAC | 250V | O - | - | GRAY | - | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2107 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | - | 12A | 12A@250VAC | 250V | ON OFF, Vertical | - | - | 0.75HP@250VAC | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2097 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Brown | - | - | 2500VAC V | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | 250V | No Marking | - | - | 0.5HP@250VAC | Polarized, Terminal Barriers | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2600 CW Industries | 36 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | - | - | - | - | - | Copper | 25,000 Cycles | -20°C~105°C | Bulk | 2002 | 2000 | yes | Active | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 16A AC | Vertical | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | 100,000 Cycles | ROCKER SWITCH | Illuminated | 12A | 12A@250VAC | 250V | No Marking | - | - | 0.75HP@250VAC | - | 14.5mm | 31.4mm | 17.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRS-2012-2504 CW Industries | In Stock | - | Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | - | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | 2002 | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 16A AC | Vertical | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 13.716 mm | Concave (Curved) | SPDT | On-On | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | - | 2500VAC V | 100,000 Cycles | ROCKER SWITCH | Illuminated | 12A | 12A@250VAC | 250V | No Marking | - | - | 0.75HP@250VAC | - | 14.5mm | 31.4mm | 17.3mm | - | - | - | ROHS3 Compliant | Lead Free | - |