- Packaging
- Illuminated
- RoHS
- Illumination Color
- Lamp Type
- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Form
- Throw Configuration
- Actuator Marking
- Actuator Material
Attribute column
Manufacturer
CW Industries Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Contact (AC) Max Rating I Load | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRS-4023A-0005 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPDT | On-Off-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | - | Black | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | - | 250V | No Marking | - | - | 0.5HP@250VAC | - | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.17 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4021C-0001 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 8A AC | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPST-NC | On-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | 2500VAC V | DPST | 25,000 Cycles | ROCKER SWITCH | - | 4A | 4A@250VAC | - | 250V | No Marking | ON-(OFF) | - | - | - | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2012-2009 CW Industries | 483 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon | - | - | - | - | - | - | Copper | 25,000 Cycles | -20°C~105°C | Bulk | 2002 | 2000 | - | yes | Active | 1 (Unlimited) | Quick Connect | - | 14V | 16A AC | Vertical | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 13.716 mm | Concave (Curved) | SPDT | On-On | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Red | - | 2500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | 12A | 12A@250VAC | - | 250V | No Marking | - | BLACK | 0.75HP@250VAC | - | - | - | 14.5mm | 31.4mm | 17.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRS-4011-0090 CW Industries | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 16A AC | - | - | 16A | Quick Connect - 0.110 (2.8mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Bisque | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 16A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4023B-0001 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 8A AC | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPDT | On-Off-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | - | Black | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 4A | 4A@250VAC | - | 250V | No Marking | ON-OFF-(ON) | - | - | - | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.17 inch | ROHS3 Compliant | - | - | ||
![]() GRB066A802BB1 CW Industries | 1025 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | - | - | - | COPPER ALLOY | - | - | - | - | -25°C~85°C | Bulk | 2010 | GRB | e4 | - | Active | 1 (Unlimited) | Quick Connect | Silver (Ag) | 12V | 16A AC 20A DC | - | IP65 - Dust Tight, Water Resistant | 20A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Flat | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | 0.05mOhm | 100000000Ohm | Black | 14V | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | 16A | 16A@250VAC | 20A@14VDC | 250V | No Marking | - | - | 0.5HP@250VAC | - | - | - | - | - | - | 13.9954mm | 0.276 inch | 0.453 inch | ROHS3 Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() GRS-2011-2029 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | - | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | - | 250V | Dot | - | - | 0.5HP@250VAC | - | - | Dot is Orange | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2098 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | - | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 8A AC | - | - | 8A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 4A | 4A@250VAC | - | 250V | ON OFF, Vertical | - | - | - | - | - | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2042 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | - | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | - | 250V | No Marking | - | - | 0.5HP@250VAC | - | - | Polarized, Terminal Barriers | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRSV-4011-0137 CW Industries | 242 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 8A AC | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Red | - | - | - | - | ROCKER SWITCH | - | 3A | 3A@277VAC | - | 277V | ON OFF, Vertical | - | - | - | 36 deg | - | - | - | - | - | 11.684mm | 0.32 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRSH-2011-2013 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 8A AC | - | - | 8A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | - | White | - | - | - | - | ROCKER SWITCH | - | 8A | 8A@125VAC | - | - | Light Bulb | - | - | - | 36 deg | 4A@250VAC | Polarized | - | - | - | 15.7988mm | 0.32 inch | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GR-2022-0007 CW Industries | 823 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | - | - | - | - | - | - | Copper | 25,000 Cycles | -20°C~105°C | Bulk | 2002 | 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | 14V | 16A AC | Vertical | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 21.9964 mm | Concave (Standard V) | DPDT | On-On | Rectangular - 27.20mm x 22.15mm | 0.01mOhm | 1000000000Ohm | Black | - | 2500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | 12A | 12A@250VAC | - | 250V | O - | - | - | 0.75HP@250VAC | - | - | Terminal Barriers | 14.8mm | 30.2mm | 26mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRS-4021-0021 CW Industries | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 8A AC | - | - | 8A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | - | - | - | O - | - | - | - | - | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4013A-0014 CW Industries | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | - | 250V | No Marking | - | - | 0.5HP@250VAC | - | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.17 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4021-0013 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 16A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4011-0036 CW Industries | 1107 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | - | 250V | ON OFF, Vertical | - | - | 0.5HP@250VAC | - | - | - | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-3001 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | - | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 6.35 mm | Concave (Curved) | SPST | On-Off | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | - | 250V | No Marking | - | - | 0.5HP@250VAC | - | - | - | - | - | - | 14.5288mm | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRSN-2011-2002 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | - | - | - | 6,000 Cycles | -30°C~85°C | Bulk | - | GRSN 2000 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Round | SPST | On-Off | - | - | - | Black | - | - | - | 100,000 Cycles | - | - | 12A | 12A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | - | Push On, Push Off Switch | - | - | - | - | - | 1.245 inch | ROHS3 Compliant | - | - | ||
![]() GRSN-2011-3005 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | GRSN 2000 | - | - | Active | 1 (Unlimited) | Solder | - | 14V | 16A AC 10A DC | - | - | 10A | Solder Hook | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPST | On-Off | Rectangular - 27.23mm x 12.19mm | - | - | Black | - | - | - | - | ROCKER SWITCH | - | 12A | 12A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | - | - | - | - | - | 15.7988mm | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-3003 CW Industries | 49 |
| Datasheet | 12 Weeks | - | - | Panel Mount, Snap-In | - | NO | NYLON | NYLON | SILVER | - | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | 16A AC | - | - | - | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 6.35 mm | Concave (Curved) | SPST | On-Off | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 12A | 12A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | - | Polarized | - | - | - | 14.5288mm | - | 0.288 inch | ROHS3 Compliant | - | - |