- Packaging
- Illuminated
- RoHS
- Illumination Color
- Lamp Type
- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Form
- Throw Configuration
- Actuator Marking
- Actuator Material
Attribute column
Manufacturer
CW Industries Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ElectricalLife | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Contact (AC) Max Power Rating R Load | Actuator Angle | Contact (AC) Max Rating I Load | Features | Body Height | Length - Termination | Actuator Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRSH-2011-2008 CW Industries | 49 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8A AC | 8A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | - | Black | - | - | - | ROCKER SWITCH | 8A | 8A@125VAC | - | Light Bulb | - | - | 36 deg | 4A@250VAC | Polarized | 15.7988mm | 0.32 inch | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2011C-3003 CW Industries | 20 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 13A AC | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | SPST | 25,000 Cycles | ROCKER SWITCH | 10A | 10A@250VAC | 250V | No Marking | ON-(OFF) | - | - | - | Terminal Barriers | - | 0.37 inch | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2011B-2001 CW Industries | 49 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8A AC | 8A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | SPST | 25,000 Cycles | ROCKER SWITCH | 4A | 4A@250VAC | 250V | No Marking | OFF-(ON) | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2012A-3001 CW Industries | 49 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8A AC | 8A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPDT | On-Mom | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | 4A | 4A@250VAC | 250V | No Marking | ON-(ON) | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | ||
![]() GRSV-4011-0136 CW Industries | In Stock | - | Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | Bulk | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8A AC | 8A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Bisque | - | - | - | ROCKER SWITCH | 4A | 4A@250VAC | 250V | Light Bulb | - | - | 36 deg | - | - | 11.684mm | 0.32 inch | 0.23 inch | ROHS3 Compliant | ||
![]() GRSV-4011B-0030 CW Industries | 20 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 10,000 Cycles | -20°C~105°C | Bulk | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | 14V | 13A AC 5A DC | 5A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | SPST | 30,000 Cycles | ROCKER SWITCH | - | - | - | No Marking | OFF-(ON) | - | 36 deg | - | - | 11.684mm | 0.32 inch | 0.23 inch | ROHS3 Compliant | ||
![]() GRS-2011C-3001 CW Industries | 49 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8A AC | 8A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | SPST | 25,000 Cycles | ROCKER SWITCH | 4A | 4A@250VAC | 250V | No Marking | ON-(OFF) | - | - | - | - | - | 0.37 inch | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2011C-3004 CW Industries | 49 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 13A AC | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | SPST | 25,000 Cycles | ROCKER SWITCH | 10A | 10A@250VAC | 250V | No Marking | ON-(OFF) | - | - | - | Polarized, Terminal Barriers | - | 0.37 inch | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2012-3003 CW Industries | 20 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | - | SILVER | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 16A AC | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPDT | On-On | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | 12A | 12A@250VAC | 250V | No Marking | ON-OFF | 0.75HP@250VAC | - | - | Polarized | - | - | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2011C-3000 CW Industries | 49 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 13A AC | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | SPST | 25,000 Cycles | ROCKER SWITCH | 10A | 10A@250VAC | 250V | No Marking | ON-(OFF) | - | - | - | - | - | 0.37 inch | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2012-2058 CW Industries | 20 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | 105°C | -20°C | - | 16A AC | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | On-On | Rectangular - 28.58mm x 13.97mm | - | - | Black | - | SPDT | - | - | - | - | - | No Marking | - | - | - | - | Terminal Barriers | - | - | - | ROHS3 Compliant | ||
![]() GRS-2011B-2002 CW Industries | 49 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 13A AC | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | SPST | 25,000 Cycles | ROCKER SWITCH | 10A | 10A@250VAC | 250V | No Marking | OFF-(ON) | - | - | - | Polarized | - | - | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2011C-3002 CW Industries | 20 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 13A AC | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | SPST | 25,000 Cycles | ROCKER SWITCH | 10A | 10A@250VAC | 250V | No Marking | ON-(OFF) | - | - | - | Polarized | - | 0.37 inch | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2011B-3001 CW Industries | 49 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8A AC | 8A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | SPST | 25,000 Cycles | ROCKER SWITCH | 4A | 4A@250VAC | 250V | No Marking | OFF-(ON) | - | - | - | - | - | 0.37 inch | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2012-2500 CW Industries | In Stock | - | Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | - | SILVER | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 16A AC | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPDT | On-On | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | 12A | 12A@250VAC | 250V | No Marking | - | 0.75HP@250VAC | - | - | Polarized | - | - | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2011B-2004 CW Industries | 49 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 13A AC | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | SPST | 25,000 Cycles | ROCKER SWITCH | 10A | 10A@250VAC | 250V | No Marking | OFF-(ON) | - | - | - | Polarized, Terminal Barriers | - | - | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2012A-2001 CW Industries | 20 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8A AC | 8A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPDT | On-Mom | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | 3A | 3A@277VAC | 277V | No Marking | ON-(ON) | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-4011B-0015 CW Industries | 20 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 13A AC | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | SPST | 25,000 Cycles | ROCKER SWITCH | 10A | 10A@250VAC | 250V | No Marking | OFF-(ON) | 0.5HP@250VAC | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | ||
![]() GRS-2011C-2001 CW Industries | 49 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8A AC | 8A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST-NC | On-Mom | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | SPST | 25,000 Cycles | ROCKER SWITCH | 4A | 4A@250VAC | 250V | No Marking | ON-(OFF) | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | ||
![]() GRS-2012-3005 CW Industries | 20 |
| Datasheet | 12 Weeks | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | - | SILVER | 25,000 Cycles | -20°C~105°C | Bulk | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 16A AC | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 27.1018mm | 11.938 mm | Concave (Curved) | SPDT | On-On | Rectangular - 27.23mm x 12.19mm | 0.01mOhm | 1000000000Ohm | Black | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | 12A | 12A@250VAC | 250V | No Marking | ON-OFF | 0.75HP@250VAC | - | - | Polarized, Terminal Barriers | - | - | 0.288 inch | ROHS3 Compliant |