- Packaging
- Illuminated
- RoHS
- Illumination Color
- Lamp Type
- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Form
- Throw Configuration
- Actuator Marking
- Actuator Material
Attribute column
Manufacturer
CW Industries Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRS-2011-2500 CW Industries | 49 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | - | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | 2002 | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 16A AC | Vertical | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | 2500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | 12A | 12A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | - | 14.5mm | 31.4mm | 17.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRS-4012-0048 CW Industries | 511 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPDT | On-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | - | 16A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | Polarized | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2012-2004 CW Industries | 65 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 27.178mm | 13.716 mm | Concave (Curved) | SPDT | On-On | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | Terminal Barriers | - | - | - | 15.7988mm | 0.32 inch | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4021-0022 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | - | 16A@250VAC | - | 250V | O I | - | - | 0.75HP@250VAC | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2074 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | Terminal Barriers | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2033 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Orange | - | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | No Marking | - | WHITE | 0.5HP@250VAC | - | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4013B-0000 CW Industries | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | No Marking | ON-OFF-(ON) | - | 0.5HP@250VAC | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.17 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4013C-1300 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | No Marking | (ON)-OFF-(ON) | - | 0.5HP@250VAC | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.17 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4013A-0000 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | No Marking | - | - | 0.5HP@250VAC | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.17 inch | ROHS3 Compliant | - | - | ||
![]() GRSV-4011-0127 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 13A AC 5A DC | - | - | 5A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.001mOhm | 1000000000Ohm | Bisque | - | - | - | 2500VAC V | - | 100,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | No Marking | - | - | 0.5HP@250VAC | 36 deg | - | - | - | - | 11.684mm | 0.32 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRL-2011-1600 CW Industries | 757 | - | Datasheet | 12 Weeks | Copper | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | Copper | 25,000 Cycles | -20°C~105°C | Bulk | 2006 | 2000 | Active | 1 (Unlimited) | Quick Connect | 105°C | -20°C | Black | - | 16A AC | Vertical | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | - | Red | - | 125VAC | Neon, Red | - | SPST | 100,000 Cycles | - | Illuminated, Neon | Red | - | - | - | - | No Marking | - | - | - | - | - | 14.5mm | 31.4mm | 17.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRS-4011-0148 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | 105°C | -20°C | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | SPST | 25,000 Cycles | - | - | - | - | - | - | - | Fan | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GRB066A02BB2 CW Industries | 20 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | POLYCARBONATE | - | - | BRASS | - | - | - | -25°C~85°C | Bulk | 2010 | GRB | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | 13.0048 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 13.00mm | 0.05mOhm | 100000000Ohm | Black | 10A | - | - | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | - | - | 10A@250VAC | - | O - | - | - | 0.75HP@250VAC | - | - | - | - | - | 7.112mm | 0.465 inch | 0.217 inch | ROHS3 Compliant | - | - | ||
![]() GRB292D201BBWN1 CW Industries | 398 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | GLASS FILLED NYLON | - | - | COPPER | - | - | - | -25°C~85°C | Bulk | 2010 | GRB | Active | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 21A DC | - | IP66 - Dust Tight, Water Resistant | 21A | Quick Connect - 0.250 (6.3mm) | - | 36.2966mm | 21.0058 mm | Convex (Reverse V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.60mm x 21.00mm | 0.05mOhm | 100000000Ohm | Black | - | - | LED, White | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated, LED | White | - | - | 21A@14VDC | - | No Marking | - | - | - | - | - | - | - | - | 27.0002mm | 0.366 inch | 0.472 inch | ROHS3 Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() GRS-4011-0140 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | - | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | 25,000 Cycles | -20°C~105°C | Bulk | 2006 | 4000 | Active | 1 (Unlimited) | - | - | - | - | - | 16A AC | - | - | - | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black, Red | - | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 16A | 16A@250VAC | - | 250V | O - | - | - | 0.75HP@250VAC | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRB260A401BBRN1 CW Industries | 1864 | - | Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | GLASS FILLED NYLON | - | - | COPPER ALLOY | - | - | - | -20°C~85°C | Bulk | 2010 | GRB | Active | 1 (Unlimited) | Quick Connect | - | - | - | 12V | 20A DC | - | IP56 - Dust Protected, Water Resistant | 20A | Quick Connect - 0.250 (6.3mm) | 250V | 36.4998mm | 21.0058 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 36.60mm x 21.20mm | 0.05mOhm | 100000000Ohm | Black | 21A | 14VDC | Incandescent, Red | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | Red | 10A | 10A@250VAC | 21A@14VDC | - | No Marking | - | - | 0.75HP@277VAC | - | - | - | - | - | 28.0924mm | 0.441 inch | 0.394 inch | ROHS3 Compliant | - | IP56, Water Resistant | ||
![]() GRS-2011-2104 CW Industries | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | Terminal Barriers | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4021-0030 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | SILVER | - | - | - | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | DPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | 2500VAC V | - | 25,000 Cycles | - | - | - | - | 16A@250VAC | - | 250V | O | - | - | 0.75HP@250VAC | - | Terminal Barriers | - | - | - | 11.684mm | 0.34 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2003 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | Polarized | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2084 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | O - | - | - | 0.75HP@250VAC | - | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - |