- Packaging
- Illuminated
- RoHS
- Illumination Color
- Lamp Type
- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Form
- Throw Configuration
- Actuator Marking
- Actuator Material
Attribute column
Manufacturer
CW Industries Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Contact (AC) Max Power Rating R Load | Actuator Finish | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRS-2011-2021 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | ON OFF, Vertical | - | 0.75HP@250VAC | - | Terminal Barriers | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2092 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8A AC | - | - | 8A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 4A | 4A@250VAC | - | 250V | No Marking | - | - | - | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2071 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | O I | - | 0.75HP@250VAC | - | Terminal Barriers | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2045 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | No Marking | - | 0.5HP@250VAC | - | Polarized, Terminal Barriers | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2054 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | No Marking | - | 0.5HP@250VAC | - | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2002 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 8A AC | - | - | 8A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 4A | 4A@250VAC | - | 250V | No Marking | - | - | - | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2108 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | ON OFF, Vertical | - | 0.75HP@250VAC | - | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2096 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | No Marking | - | 0.75HP@250VAC | - | Terminal Barriers | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2031 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 10A | 10A@250VAC | - | 250V | Dot | - | 0.5HP@250VAC | - | Dot is Black | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2058 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | - | -20°C~105°C | Bulk | 2016 | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | No Marking | - | 0.75HP@250VAC | - | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2005 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | No Marking | - | 0.75HP@250VAC | - | Polarized, Terminal Barriers | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2012-2028 CW Industries | 398 | - | Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | Nylon | - | - | - | - | - | Copper | 25,000 Cycles | - | -20°C~105°C | Bulk | 2002 | 2000 | yes | Active | 1 (Unlimited) | Quick Connect | - | - | 14V | 16A AC | Vertical | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 13.716 mm | Concave (Curved) | SPDT | On-On | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | 12A | 12A@250VAC | - | 250V | O I | - | 0.75HP@250VAC | - | - | 14.5mm | 31.4mm | 17.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRB293A01BB CW Industries | 727 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | - | - | COPPER ALLOY | - | - | - | - | -25°C~85°C | Bulk | 2010 | GRB | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 20A AC | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Round | SPST | On-Off | Circular - 22.00mm Dia | 0.05mOhm | 100000000Ohm | Black | - | - | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | 16A | 16A@250VAC | SNAP ACTION | 250V | O - | - | - | - | - | - | - | - | - | - | 0.236 inch | ROHS3 Compliant | - | - | ||
![]() GC-509-0025 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | 3 | POLYESTER | - | - | COPPER ALLOY | COPPER ALLOY | - | - | 10,000 Cycles | - | -20°C~105°C | Bulk | - | 4000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 3A AC | - | - | 3A | Quick Connect - 0.187 (4.7mm) | 125V | - | 12.7 mm | Concave (Curved) | DPDT | Off-On-Mom | Rectangular - 19.20mm x 12.90mm | - | - | White | - | - | - | - | 25,000 Cycles | ROCKER SWITCH | Illuminated | - | 3A | - | - | 250V | O - | OFF-ON-(ON) | - | NICKEL | - | - | - | - | 11.684mm | - | 0.17 inch | ROHS3 Compliant | - | - | ||
![]() GRB130A05BB2 CW Industries | 2188 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount, Threaded Body with Nut | - | - | - | NYLON | - | - | BRASS | - | - | - | PHENOLIC | -25°C~85°C | Bulk | 2010 | GRB | - | Active | 1 (Unlimited) | Solder | - | - | - | 10A AC | - | - | 10A | Solder Lug | 125V | - | - | Round | SPST | On-Off | Circular - 18.20mm Dia | 0.05mOhm | 100000000Ohm | Black | - | - | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | 6A | 6A@250VAC | - | 250V | O - | - | - | - | - | - | - | - | - | 0.157 inch | 0.26 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2020 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | SILVER | - | - | SILVER | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | - | 12A | 12A@250VAC | - | 250V | ON OFF, Vertical | - | 0.75HP@250VAC | - | - | - | - | - | - | - | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRB260A401BBRN2 CW Industries | 1187 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | GLASS FILLED NYLON | - | - | COPPER ALLOY | - | - | - | - | -20°C~85°C | Bulk | 2010 | GRB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 14V | 20A AC 21A DC | - | IP56 - Dust Protected, Water Resistant | 21A | Quick Connect - 0.250 (6.3mm) | 125V | 36.4998mm | 21.0058 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 36.60mm x 21.20mm | 0.05mOhm | 100000000Ohm | Black | 250VAC | Neon, Red | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated, Neon | Red | 10A | 10A@250VAC | - | - | No Marking | - | 0.75HP@277VAC | - | - | - | - | - | 28.0924mm | 0.441 inch | 0.406 inch | ROHS3 Compliant | - | IP56, Water Resistant | ||
![]() GRB260E101BBNN CW Industries | 690 |
| Datasheet | 14 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | GLASS FILLED NYLON | - | - | COPPER ALLOY | - | - | - | - | -20°C~85°C | Bulk | 2010 | GRB | - | Active | 1 (Unlimited) | Quick Connect | - | - | 14V | 20A AC 21A DC | - | IP56 - Dust Protected, Water Resistant | 21A | Quick Connect - 0.250 (6.3mm) | 125V | 36.4998mm | 21.0058 mm | Concave (Curved) | DPDT | On-Off-On | Rectangular - 36.60mm x 21.20mm | 0.05mOhm | 100000000Ohm | Black | - | - | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | 10A | 10A@250VAC | - | 250V | No Marking | - | 0.75HP@125VAC | - | - | - | - | - | 28.0924mm | 0.441 inch | 0.287 inch | ROHS3 Compliant | - | IP56, Water Resistant | ||
![]() GRS-2012-2401 CW Industries | In Stock | - | Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | - | NYLON | NYLON | - | - | - | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | 2002 | 2000 | - | Active | 1 (Unlimited) | Quick Connect | - | - | 14V | 16A AC | Vertical | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | 13.716 mm | Concave (Curved) | SPDT | On-On | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | - | 2500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | - | 12A | 12A@250VAC | - | 250V | No Marking | - | 0.75HP@250VAC | - | - | 14.5mm | 31.4mm | 17.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRS-2011-2411 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | -20°C~105°C | Bulk | - | 2000 | - | Active | 1 (Unlimited) | Quick Connect | 105°C | -20°C | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | - | Black | - | - | - | SPST | 100,000 Cycles | - | - | - | - | - | - | - | Light Bulb | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |