- Packaging
- Illuminated
- RoHS
- Illumination Color
- Lamp Type
- Product
- Series
- Factory Pack QuantityFactory Pack Quantity
- Contact Form
- Throw Configuration
- Actuator Marking
- Actuator Material
Attribute column
Manufacturer
CW Industries Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Dielectric Withstanding Voltage | Throw Configuration | Mechanical Life | Switch Type | Illumination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Body Color | Contact (AC) Max Power Rating R Load | Actuator Angle | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRS-2013C-0012 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | 105°C | -20°C | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 28.58mm x 13.97mm | - | - | White | - | - | - | SPDT | - | - | - | - | - | - | - | No Marking | - | - | - | - | Terminal Barriers | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GRB238B801BR1 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | GRB | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 25A DC | - | IP65 - Dust Tight, Water Resistant | 25A | Quick Connect - 0.250 (6.3mm) | 250V | 27.2034mm | 19.7104 mm | Flat - Illuminated | SPST | On-Off | Rectangular - 27.60mm x 13.80mm | 0.05mOhm | 100000000Ohm | Red | - | LED, Red | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated, LED | - | - | 25A@14VDC | - | No Marking | - | - | - | - | - | - | - | - | 17.399mm | 0.394 inch | 0.5 inch | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() GRS-2013B-1300 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | - | - | - | SILVER | - | 25,000 Cycles | - | - | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.8938 mm | Concave (Curved) | SPDT | On-Off-Mom | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 10A | 10A@250VAC | - | 250V | No Marking | ON-OFF-(ON) | - | 0.5HP@250VAC | - | - | - | - | - | - | 0.37 inch | 0.21 inch | ROHS3 Compliant | - | - | ||
![]() GRL-2011-0039 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | - | - | COPPER | COPPER | COPPER | - | - | 25,000 Cycles | - | - | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.8938 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Red | 125VAC | Neon, Red | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | Neon | 12A | 12A@250VAC | - | 250V | No Marking | - | BLACK | 0.75HP@250VAC | - | Terminal Barriers | - | - | - | 19.558mm | 0.37 inch | 0.28 inch | ROHS3 Compliant | - | - | ||
![]() GR-2022-0005 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | 125 | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER | - | - | - | 25,000 Cycles | - | - | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 26.924mm | 21.9964 mm | Concave (Standard V) | DPDT | On-On | Rectangular - 27.20mm x 22.15mm | 0.01mOhm | 1000000000Ohm | Red | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | - | 12A | 12A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | Terminal Barriers | - | - | - | - | 0.37 inch | 0.25 inch | ROHS3 Compliant | - | - | ||
![]() GRL-2011-0011 CW Industries | 20 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | - | - | COPPER | COPPER | COPPER | - | - | 25,000 Cycles | - | - | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.8938 mm | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Red | 125VAC | Neon, Red | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | Neon | 10A | 10A@250VAC | - | 250V | No Marking | - | BLACK | - | - | - | - | - | - | 19.558mm | 0.37 inch | 0.28 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2013C-0009 CW Industries | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | - | COPPER ALLOY | - | - | - | 25,000 Cycles | - | - | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | Black | 14V | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.8938 mm | Concave (Curved) | SPDT | Mom-Off-Mom | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | White | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | Illuminated | 10A | 10A@250VAC | - | 250V | No Marking | (ON)-OFF-(ON) | - | 0.5HP@250VAC | - | - | - | - | - | 19.558mm | 0.37 inch | 0.21 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4011-0138 CW Industries | In Stock | - | Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | SILVER | - | 25,000 Cycles | - | - | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | 18.923mm | 12.7 mm | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | 0.01mOhm | 1000000000Ohm | Black, Red | - | - | 2500VAC V | - | 25,000 Cycles | ROCKER SWITCH | Illuminated | - | 16A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | - | Terminal Barriers | - | - | - | 11.684mm | 0.32 inch | 0.23 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2110 CW Industries | 339 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | -29°C~49°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | 49°C | -29°C | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | - | Red | - | - | - | SPST | - | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GRB238D801BBZ CW Industries | 1057 |
| Datasheet | 14 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | GRB | Active | 1 (Unlimited) | - | - | - | - | 28V | 16A AC 10A DC | - | IP65 - Dust Tight, Water Resistant | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Flat | SPDT | On-Off-On | Rectangular - 27.60mm x 13.80mm | - | - | Black | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GRB263C001NNN CW Industries | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | GLASS FILLED NYLON | - | - | BRASS | - | - | - | - | - | - | -20°C~85°C | Bulk | 2010 | GRB | Active | 1 (Unlimited) | Quick Connect | - | - | - | 14V | 16A AC 21A DC | - | - | 21A | Quick Connect - 0.250 (6.3mm) | 125V | 45.9994mm | 20.701 mm | Concave (Curved) | SPDT | On-On | Rectangular - 36.60mm x 21.20mm | 0.05mOhm | 100000000Ohm | Black | - | - | 1500VAC V | - | 100,000 Cycles | ROCKER SWITCH | Illuminated | 10A | 10A@277VAC | - | 277V | No Marking | - | - | 0.75HP@277VAC | - | - | - | - | - | 28.194mm | 0.441 inch | 0.299 inch | ROHS3 Compliant | - | - | ||
![]() GRS-2011B-2000 CW Industries | 1765 |
| Datasheet | 12 Weeks | Silver | Panel, Snap in | Panel Mount, Snap-In | - | Nylon | - | - | - | - | - | - | Copper | 25,000 Cycles | - | - | -20°C~105°C | Bulk | 2002 | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | Vertical | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | - | 13.716 mm | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | SPST | 100,000 Cycles | ROCKER SWITCH | Illuminated | 10A | 10A@250VAC | - | 250V | No Marking | OFF-(ON) | - | - | - | - | 14.5mm | 31.4mm | 17.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GRS-2011-2410 CW Industries | 49 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | 105°C | -20°C | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | - | Black | - | - | - | SPST | 100,000 Cycles | - | - | - | - | - | - | Fan | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GRS-2011-2131 CW Industries | 881 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | SILVER | COPPER ALLOY | COPPER ALLOY | - | - | - | 100000 Cycle(s) | 105°C | -20°C | - | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | 28.448mm | 13.716 mm | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | 0.01mOhm | 1000000000Ohm | Black | - | - | 2500VAC V | - | - | ROCKER SWITCH | - | 12A | 12A@250VAC | - | 250V | No Marking | - | - | 0.75HP@250VAC | 36 deg | - | - | - | - | 9.2456mm | 0.32 inch | 0.288 inch | ROHS3 Compliant | - | - | ||
![]() GRS-4011-0012 CW Industries | 62 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | SPST | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GRS-2012-2053 CW Industries | 61 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~105°C | Bulk | - | 2000 | Active | 1 (Unlimited) | Quick Connect | 105°C | -20°C | - | - | 13A AC | - | - | 13A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | SPDT | On-On | Rectangular - 28.58mm x 13.97mm | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | No Marking | - | - | - | - | 3 Switches | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GRS-4011B-0002 CW Industries | 45 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | SPST | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GRS-4011-0146 CW Industries | 2560 |
| Datasheet | 12 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | -20°C~105°C | Bulk | - | 4000 | Active | 1 (Unlimited) | Quick Connect | 105°C | -20°C | - | - | 13A AC | - | - | 13A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.20mm x 12.90mm | - | - | Red | - | - | - | SPST | 25,000 Cycles | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() NBA-111-BI14-00 CW Industries | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER | COPPER | - | - | - | - | - | - | - | Bulk | 2012 | IndicON™ | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPDT | On-On | Rectangular - 28.58mm x 13.97mm | - | 100000000Ohm | Black, Blue | - | - | 1000VDC V | - | - | ROCKER SWITCH | - | 12A | 12A@250VAC | - | 250V | OFF ON, Vertical | - | - | 0.75HP@250VAC | - | Two-Tone Rocker | - | - | - | 14.5288mm | 0.37 inch | 0.28 inch | RoHS Compliant | Lead Free | - | ||
![]() NAA-111-BI13-00 CW Industries | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | NYLON | NYLON | - | COPPER | COPPER | - | - | - | - | - | - | - | Bulk | 2012 | IndicON™ | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | 16A AC | - | - | 16A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | 100000000Ohm | Black, Green | - | - | 1000VDC V | - | - | ROCKER SWITCH | - | 12A | 12A@250VAC | - | 250V | OFF ON, Vertical | - | - | 0.75HP@250VAC | - | Two-Tone Rocker | - | - | - | 14.5288mm | 0.37 inch | 0.28 inch | RoHS Compliant | Lead Free | - |