- Part Status
- Series
- Actuator Length
- Actuator Type
- Body Breadth
- Body Height
- Body Length or Diameter
- Bushing Length
- Bushing Thread
- Circuit
- Contact Resistance
- Current Rating
Attribute column
Manufacturer
CW Industries Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Shape | Package Cooled | Material Finish | Actuator Material | Terminal Material | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Attachment Method | Height Off Base (Height of Fin) | Dielectric Withstanding Voltage | Thermal Resistance @ Forced Air Flow | Throw Configuration | Illumination | Switch Type | Bushing Thread | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Voltage(AC)-Max | Contact Function | Bushing Length | Life (Cycles) | Contact (AC) Max Power Rating R Load | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width | Body Height | Length - Termination | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GTB-4B12 CW Industries | In Stock | - | Datasheet | 14 Weeks | Bushing, Panel | Panel Mount | - | - | - | - | - | Brass, Nickel Plated | - | 30,000 Cycles | - | Bulk | 2012 | GTB | Active | 1 (Unlimited) | Quick Connect | - | 500V | 12A AC | IP68 - Dust Tight, Waterproof | 12A | Quick Connect - 0.250 (6.3mm) | 125V | 33.5026mm | 22.4028 mm | Standard Round | DPST | On-Off | Circular - 12.00mm Dia | 0.02mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | - | 12A@250VAC | 250V | OFF-ON | 0.48 inch | 30000 cycles | 1HP@250VAC | - | - | - | - | - | 24.9936mm | 0.425 inch | 16.20mm | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() GTS447C101HR CW Industries | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 10,000 Cycles | 0°C~85°C | Bulk | - | GTS447 | Active | 1 (Unlimited) | Quick Connect | - | - | 20A AC | IP56 - Dust Protected, Water Resistant | 12A | Quick Connect - 0.250 (6.3mm) | 250V | 35.1028mm | 15.9766 mm | Standard Round | SPDT | On-On | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | 20A | - | 277V | - | 0.358 inch | - | - | - | - | - | - | - | 18.4912mm | 0.413 inch | 17.50mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTS448M101HR CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTS448K301HR CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTS448M301HR CW Industries | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | pushPIN™ | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | - | 8.56°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | -- | -- | -- | 1.378 (35.00mm) | 1.378 (35.00mm) | - | - | - | - | - | ||
![]() GTS448K101HR CW Industries | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTS447C301HR CW Industries | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | - | - | - | - | - | - | 10,000 Cycles | 0°C~85°C | Bulk | 2011 | GTS447 | Active | 1 (Unlimited) | Quick Connect | - | - | 20A AC | IP56 - Dust Protected, Water Resistant | 12A | Quick Connect - 0.250 (6.3mm) | 250V | 35.1028mm | 15.9766 mm | Flatted | SPDT | On-On | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | 20A | - | 277V | - | 0.358 inch | - | - | - | - | - | - | - | 18.4912mm | 0.413 inch | 17.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTB-4B18 CW Industries | In Stock | - | Datasheet | 14 Weeks | Bushing, Panel | Panel Mount | - | - | - | - | - | Brass, Nickel Plated | - | 30,000 Cycles | - | Bulk | 2012 | GTB | Active | 1 (Unlimited) | Quick Connect | - | 500V | 12A AC | IP68 - Dust Tight, Waterproof | 12A | Quick Connect - 0.250 (6.3mm) | 125V | 33.5026mm | 22.4028 mm | Standard Round | DPDT | On-Mom | Circular - 12.00mm Dia | 0.02mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | - | 12A@250VAC | 250V | (ON)-ON | 0.48 inch | 30000 cycles | 1HP@250VAC | - | - | - | - | - | 24.9936mm | 0.425 inch | 16.20mm | ROHS3 Compliant | Dust Tight, IP68, Waterproof | ||
![]() GTS448F101AHR CW Industries | In Stock | - | Datasheet | 14 Weeks | Bushing, Panel | Panel Mount | - | NYLON | - | - | - | - | COPPER ALLOY | 10,000 Cycles | 0°C~85°C | Bulk | 2013 | GTS448 | Active | 1 (Unlimited) | Quick Connect | - | - | 16A AC | IP56 - Dust Protected, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 250V | 34.0106mm | 21.4884 mm | Standard Round | DPST | On-Off | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | - | 16A@250VAC | - | - | 0.406 inch | 10000 cycles | - | - | - | - | - | - | 20.2946mm | 0.413 inch | 17.50mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTS448M101AHR CW Industries | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | NYLON | - | - | - | - | COPPER ALLOY | 10,000 Cycles | 0°C~85°C | Bulk | - | GTS448 | Active | 1 (Unlimited) | Quick Connect | - | - | 12A AC | IP56 - Dust Protected, Water Resistant | 12A | Quick Connect - 0.250 (6.3mm) | 250V | 34.0106mm | 21.4884 mm | Standard Round | DPDT | On-Off-Mom | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | - | 12A@250VAC | - | ON-OFF-(ON) | 0.406 inch | - | - | - | - | - | - | - | 20.2946mm | 0.413 inch | 17.50mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTS448S101AHR CW Industries | In Stock | - | Datasheet | 14 Weeks | Bushing, Panel | Panel Mount | - | NYLON | - | - | - | - | COPPER ALLOY | 10,000 Cycles | 0°C~85°C | Bulk | - | GTS448 | Active | 1 (Unlimited) | Quick Connect | - | - | 16A AC | IP56 - Dust Protected, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 250V | 34.0106mm | 21.4884 mm | Standard Round | DPST-NO | Off-Mom | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | DPST | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | - | 16A@250VAC | - | (ON)-OFF | 0.406 inch | 10000 cycles | - | - | - | - | - | - | 20.2946mm | 0.413 inch | 17.50mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTS447N101HR CW Industries | In Stock | - | Datasheet | 14 Weeks | Bushing, Panel | Panel Mount | - | - | - | - | - | - | - | 10,000 Cycles | 0°C~85°C | Bulk | 2011 | GTS447 | Active | 1 (Unlimited) | Quick Connect | - | - | 16A AC | IP56 - Dust Protected, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 250V | 35.1028mm | 15.9766 mm | Standard Round | SPST-NO | Off-Mom | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | SPST | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | - | - | 277V | (ON)-OFF | 0.358 inch | 10000 cycles | - | - | - | - | - | - | 18.4912mm | 0.413 inch | 17.50mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTS447A301HR CW Industries | In Stock | - | Datasheet | 14 Weeks | Bushing, Panel | Panel Mount | - | - | - | - | - | - | - | 10,000 Cycles | 0°C~85°C | Bulk | 2011 | GTS447 | Active | 1 (Unlimited) | Quick Connect | - | - | 20A AC | IP56 - Dust Protected, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 250V | 35.1028mm | 15.9766 mm | Flatted | SPST | On-Off | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | 20A | - | 277V | - | 0.358 inch | 10000 cycles | - | - | - | - | - | - | 18.4912mm | 0.413 inch | 17.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTS447D301HR CW Industries | In Stock | - | Datasheet | 14 Weeks | Bushing, Panel | Panel Mount | - | - | - | - | - | - | - | 10,000 Cycles | 0°C~85°C | Bulk | 2011 | GTS447 | Active | 1 (Unlimited) | Quick Connect | - | - | 16A AC | IP56 - Dust Protected, Water Resistant | 12A | Quick Connect - 0.250 (6.3mm) | 250V | 35.1028mm | 15.9766 mm | Flatted | SPDT | On-Off-On | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | 16A | - | 277V | - | 0.358 inch | 10000 cycles | - | - | - | - | - | - | 18.4912mm | 0.413 inch | 17.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTS448P101AHR CW Industries | In Stock | - | Datasheet | 14 Weeks | Bushing, Panel | Panel Mount | - | NYLON | - | - | - | - | COPPER ALLOY | 10,000 Cycles | 0°C~85°C | Bulk | - | GTS448 | Active | 1 (Unlimited) | Quick Connect | - | - | 12A AC | IP56 - Dust Protected, Water Resistant | 12A | Quick Connect - 0.250 (6.3mm) | 250V | 34.0106mm | 21.4884 mm | Standard Round | DPDT | On-Mom | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | - | 12A@250VAC | - | ON-(ON) | 0.406 inch | 10000 cycles | - | - | - | - | - | - | 20.2946mm | 0.413 inch | 17.50mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTS448S301AHR CW Industries | In Stock | - | Datasheet | 14 Weeks | Bushing, Panel | Panel Mount | - | NYLON | - | - | - | GLASS FILLED NYLON | COPPER ALLOY | 10,000 Cycles | 0°C~85°C | Bulk | - | GTS448 | Active | 1 (Unlimited) | Quick Connect | - | - | 16A AC | IP56 - Dust Protected, Water Resistant | 16A | Quick Connect - 0.250 (6.3mm) | 250V | 34.0106mm | 21.4884 mm | Flatted | DPST-NO | Off-Mom | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | DPST | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | - | 16A@250VAC | - | (ON)-OFF | 0.406 inch | 10000 cycles | - | - | - | - | - | - | 20.2946mm | 0.413 inch | 17.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTS448K301AHR CW Industries | In Stock | - | Datasheet | 14 Weeks | Panel | Panel Mount | - | NYLON | - | - | - | GLASS FILLED NYLON | COPPER ALLOY | 10,000 Cycles | 0°C~85°C | Bulk | - | GTS448 | Active | 1 (Unlimited) | Quick Connect | - | - | 12A AC | IP56 - Dust Protected, Water Resistant | 12A | Quick Connect - 0.250 (6.3mm) | 250V | 34.0106mm | 21.4884 mm | Flatted | DPDT | Mom-Off-Mom | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | - | 12A@250VAC | - | (ON)-OFF-(ON) | 0.406 inch | - | - | - | - | - | - | - | 20.2946mm | 0.413 inch | 17.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTS448B301AHR CW Industries | In Stock | - | Datasheet | 14 Weeks | Bushing, Panel | Panel Mount | - | NYLON | - | - | - | GLASS FILLED NYLON | COPPER ALLOY | 10,000 Cycles | 0°C~85°C | Bulk | 2012 | GTS448 | Active | 1 (Unlimited) | Quick Connect | - | - | 12A AC | IP56 - Dust Protected, Water Resistant | 12A | Quick Connect - 0.250 (6.3mm) | 250V | 34.0106mm | 21.4884 mm | Flatted | DPDT | On-On | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | - | 12A@250VAC | - | - | 0.406 inch | 10000 cycles | - | - | - | - | - | - | 20.2946mm | 0.413 inch | 17.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTS447H301HR CW Industries | In Stock | - | Datasheet | 14 Weeks | Bushing, Panel | Panel Mount | - | - | - | - | - | - | - | 10,000 Cycles | 0°C~85°C | Bulk | 2011 | GTS447 | Active | 1 (Unlimited) | Quick Connect | - | - | 16A AC | IP56 - Dust Protected, Water Resistant | 12A | Quick Connect - 0.250 (6.3mm) | 277V | 35.1028mm | 15.9766 mm | Flatted | SPDT | On-Off-Mom | Circular - 12.20mm Dia | 0.05mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | 16A | - | 277V | ON-OFF-(ON) | 0.358 inch | 10000 cycles | - | - | - | - | - | - | 18.4912mm | 0.413 inch | 17.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() GTB-2B13 CW Industries | In Stock | - | Datasheet | 14 Weeks | Bushing, Panel | Panel Mount | - | - | - | - | - | Brass, Nickel Plated | - | 30,000 Cycles | - | Bulk | 2012 | GTB | Active | 1 (Unlimited) | Quick Connect | - | - | 12A AC | IP68 - Dust Tight, Waterproof | 12A | Quick Connect - 0.250 (6.3mm) | 125V | 28.702mm | 15.6972 mm | Standard Round | SPDT | On-On | Circular - 12.00mm Dia | 0.02mOhm | 100000000Ohm | - | - | 1500VAC V | - | - | Non-Illuminated | TOGGLE SWITCH | 15/32-32 | - | 12A@250VAC | 250V | - | 0.48 inch | 30000 cycles | 1HP@250VAC | - | - | - | - | - | 24.2824mm | 0.425 inch | 16.20mm | ROHS3 Compliant | Dust Tight, IP68, Waterproof |