- Ihs Manufacturer
- JESD-30 Code
- Manufacturer Part Number
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Cypress USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Endurance | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AM29F800BT-55EK Cypress Semiconductor | In Stock | - | - | YES | 48 | 55 ns | - | ADVANCED MICRO DEVICES INC | AM29F800BT-55EK | - | 524288 words | 512000 | 125 °C | -55 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | 5.78 | Yes | - | - | 5 V | - | - | - | NOR TYPE | - | - | - | DUAL | GULL WING | - | - | 0.5 mm | unknown | - | R-PDSO-G48 | Not Qualified | - | 5 V | MILITARY | - | - | - | 0.06 mA | 512KX16 | - | 16 | 0.000005 A | 8388608 bit | PARALLEL | FLASH | - | 1000000 Write/Erase Cycles | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | YES | TOP | - | - | ||
![]() IS29GL128S-90DHI02 Cypress Semiconductor | In Stock | - | - | YES | 64 | 90 ns | - | INTEGRATED SILICON SOLUTION INC | IS29GL128S-90DHI02 | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LBGA | LBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | - | 5.71 | - | - | - | 3 V | - | - | - | NOR TYPE | - | - | - | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | S-PBGA-B64 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | - | 16MX8 | 1.4 mm | 8 | - | 134217728 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | - | - | BOTTOM/TOP | 9 mm | 9 mm | ||
![]() AM29BL802CB-80RDPH1 Cypress Semiconductor | In Stock | - | - | YES | 51 | 80 ns | - | SPANSION INC | AM29BL802CB-80RDPH1 | - | 524288 words | 512000 | 145 °C | -55 °C | UNSPECIFIED | DIE | DIE, DIE OR CHIP | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | 30 | 5.39 | No | - | - | 3.3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | SYNCHRONOUS BURST MODE OPERATION ALSO POSSIBLE; BOTTOM BOOT BLOCK | 8542.32.00.51 | UPPER | NO LEAD | 240 | 1 | - | compliant | 51 | R-XUUC-N51 | Not Qualified | 3.6 V | 3.3 V | MILITARY | 3 V | ASYNCHRONOUS | - | - | 512KX16 | - | 16 | 0.000035 A | 8388608 bit | PARALLEL | FLASH | 3 V | - | - | YES | YES | YES | 1,2,1,3,2 | (8,4,48,64,128)K | YES | BOTTOM | - | - | ||
![]() AM29SL800DB100WAF Cypress Semiconductor | In Stock | - | - | YES | 48 | 100 ns | - | SPANSION INC | AM29SL800DB100WAF | 3 | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 8.15 X 6.15 MM, 0.80 MM PITCH, LEAD FREE, FBGA-48 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | 40 | 5.82 | Yes | - | - | 1.8 V | e1 | - | EAR99 | NOR TYPE | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | BOTTOM BOOT BLOCK | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | compliant | 48 | R-PBGA-B48 | Not Qualified | 2.2 V | 1.8/2 V | INDUSTRIAL | 1.65 V | ASYNCHRONOUS | - | 0.03 mA | 512KX16 | 1.2 mm | 16 | 0.000005 A | 8388608 bit | PARALLEL | FLASH | 1.8 V | 1000000 Write/Erase Cycles | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | YES | BOTTOM | 8.15 mm | 6.15 mm | ||
![]() CY7C64356-48LFXC Cypress Semiconductor | In Stock | - | - | YES | 48 | - | 24 MHz | CYPRESS SEMICONDUCTOR CORP | CY7C64356-48LFXC | - | - | - | 70 °C | - | UNSPECIFIED | HVQCCN | 7 X 7 MM, 1 MM HEIGHT, MO-220, QFN-48 | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 5.66 | Yes | 5.5 V | 3 V | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | - | 0.5 mm | compliant | 48 | S-XQCC-N48 | Not Qualified | - | - | COMMERCIAL | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() IS29GL256S-90TFI01-TR Cypress Semiconductor | In Stock | - | - | YES | 56 | 90 ns | - | INTEGRATED SILICON SOLUTION INC | IS29GL256S-90TFI01-TR | - | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | 5.69 | - | - | - | 3 V | - | - | - | NOR TYPE | - | - | - | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | R-PDSO-G56 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | - | 32MX8 | 1.2 mm | 8 | - | 268435456 bit | PARALLEL | FLASH | 3 V | - | - | - | - | - | - | - | - | BOTTOM/TOP | 18.4 mm | 14 mm | ||
![]() AM29F200BT90SE Cypress Semiconductor | In Stock | - | - | YES | 44 | 90 ns | - | SPANSION INC | AM29F200BT90SE | 3 | 262144 words | 256000 | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP-44 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 5.29 | No | - | - | 5 V | e0 | - | - | - | TIN LEAD | CONFG AS 128K X 16; TOP BOOT BLOCK | - | DUAL | GULL WING | 240 | 1 | - | compliant | 44 | R-PDSO-G44 | Not Qualified | 5.5 V | - | MILITARY | 4.5 V | ASYNCHRONOUS | - | - | 256KX8 | - | 8 | - | 2097152 bit | PARALLEL | FLASH | 5 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AM29F040B-70JK Cypress Semiconductor | In Stock | - | - | YES | 32 | 70 ns | - | SPANSION INC | AM29F040B-70JK | 3 | 524288 words | 512000 | 125 °C | -55 °C | PLASTIC/EPOXY | QCCJ | LEAD FREE, PLASTIC, MO-052AE, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | 40 | 5.18 | Yes | - | - | 5 V | e3 | Yes | 3A001.A.2.C | NOR TYPE | Matte Tin (Sn) | - | 8542.32.00.51 | QUAD | J BEND | 260 | 1 | 1.27 mm | unknown | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | 5 V | MILITARY | 4.5 V | ASYNCHRONOUS | - | 0.04 mA | 512KX8 | 3.556 mm | 8 | 0.000005 A | 4194304 bit | PARALLEL | FLASH | 5 V | 1000000 Write/Erase Cycles | - | YES | YES | YES | 8 | 64K | - | - | 13.97 mm | 11.43 mm | ||
![]() AM29F010B-55EK Cypress Semiconductor | In Stock | - | - | YES | 32 | 55 ns | - | SPANSION INC | AM29F010B-55EK | 3 | 131072 words | 128000 | 125 °C | -55 °C | PLASTIC/EPOXY | TSSOP | LEAD FREE, MO-142BD, TSOP-32 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSOP1 | 40 | 5.43 | Yes | - | - | 5 V | e3 | Yes | 3A001.A.2.C | NOR TYPE | Matte Tin (Sn) | - | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | 5 V | MILITARY | 4.5 V | ASYNCHRONOUS | - | 0.04 mA | 128KX8 | 1.2 mm | 8 | 0.000005 A | 1048576 bit | PARALLEL | FLASH | 5 V | 1000000 Write/Erase Cycles | - | YES | YES | YES | 8 | 16K | - | - | 18.4 mm | 8 mm |