- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Number of Terminals
Attribute column
Manufacturer
Cypress Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
FM180 Cypress | In Stock | - | - | YES | SILICON | 2 | - | RECTRON LTD | Rectron Semiconductor | FM180 | - | 1 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | DO-214AC | NOT SPECIFIED | 5.27 | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY, METALLURGICALLY BONDED, LOW NOISE | 8541.10.00.80 | - | SCHOTTKY | DUAL | C BEND | 265 | not_compliant | 2 | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 1 A | 80 V | DO-214AC | - | - | ||
GL1G Cypress | In Stock | - | - | YES | SILICON | 2 | 1.2 V | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | GL1G | 1 | 1 | 175 °C | -50 °C | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | Active | DO-213AA | NOT SPECIFIED | 1.22 | Yes | - | - | EAR99 | Tin/Silver/Copper - with Nickel barrier | - | 8541.10.00.80 | Rectifier Diodes | - | END | WRAP AROUND | 260 | not_compliant | 2 | O-PELF-R2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 1 A | 400 V | DO-213AA | 30 A | 1.5 µs |