- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Input
- Operating Temperature
- PLL
- Published
- Voltage - Supply
- Differential - Input:Output
Attribute column
Manufacturer
Cypress Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | uPs/uCs/Peripheral ICs Type | Propagation Delay | Quiescent Current | Supply Current-Max | Turn On Delay Time | Family | Output Characteristics | Input | Ratio - Input:Output | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Max Duty Cycle | Main Purpose | Same Edge Skew-Max (tskwd) | Duty Cycle | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY28442ZXC-2 Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 200MHz | - | 0°C~85°C | Tube | 2005 | - | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | - | 20 | CY28442 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | - | - | LVTTL, Crystal | 3:14 | - | - | 14.31818MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | - | - | 6.096mm | ROHS3 Compliant | Lead Free | ||
![]() CY2304NZZI-1 Cypress Semiconductor Corp | 1200 |
| Datasheet | 26 Weeks | Lead, Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | 140MHz | - | -40°C~85°C | Tube | 2004 | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | TIN LEAD | - | - | 3V~3.6V | DUAL | GULL WING | 235 | 1 | 3.3V | 0.65mm | - | - | - | CY2304 | LVCMOS | 8 | - | 4 | - | 3.3V | 3.6V | - | 3V | 1 | - | 5 ns | 25mA | - | 5 ns | - | - | LVCMOS, LVTTL | 1:4 | LOW SKEW CLOCK DRIVER | - | - | No | No/No | - | 60 % | PCI Express (PCIe) | - | 60 % | - | - | 3mm | Non-RoHS Compliant | Contains Lead | ||
![]() CY28RS480OXCT Cypress Semiconductor Corp | 3000 | - | Datasheet | - | - | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | 200MHz | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | unknown | - | 20 | CY28RS480 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | - | - | - | - | Clock, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | AMD CPU | - | - | - | 18.415mm | 7.5057mm | ROHS3 Compliant | - | ||
![]() CY28441ZXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 133MHz | - | 0°C~85°C | Tube | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | unknown | - | 20 | CY28441 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | - | - | - | - | LVTTL, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | 1.1mm | 13.9955mm | 6.096mm | ROHS3 Compliant | Lead Free | ||
![]() W40S11-02H Cypress Semiconductor Corp | 448 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | - | - | 0°C~70°C | Tube | 1999 | - | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | TIN LEAD | - | - | 3.135V~3.465V | DUAL | GULL WING | 220 | 1 | 3.3V | 0.65mm | - | 133MHz | - | - | CMOS, TTL | 28 | - | 10 | - | 3.3V | 3.465V | - | - | 1 | - | 5 ns | - | - | - | W40 | - | Clock | 1:10 | - | - | - | No | No/No | - | - | Memory, SDRAM DIMM | - | 55 % | 2mm | - | 5.3mm | Non-RoHS Compliant | Contains Lead | ||
![]() CY28517ZXC Cypress Semiconductor Corp | 726 |
| Datasheet | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 100MHz | 3 | 5°C~65°C | Tube | 2003 | - | - | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | unknown | - | NOT SPECIFIED | CY28517 | CMOS | 28 | - | - | Not Qualified | 3.3V | - | - | - | 1 | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | Crystal | 1:8 | - | - | 27MHz | Yes | No/Yes | - | - | PCI Express (PCIe) | - | - | - | 9.7mm | 4.4mm | ROHS3 Compliant | - | ||
![]() CY28RS400ZXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 266MHz | - | 0°C~70°C | Tube | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | unknown | - | 20 | CY28RS400 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | - | - | - | - | LVTTL, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | CPU Graphics | - | - | 1.1mm | 13.9955mm | 6.096mm | ROHS3 Compliant | Lead Free | ||
![]() CY2313ANZSXC-1T Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 100MHz | - | 0°C~70°C | Tape & Reel (TR) | 1996 | - | - | - | Obsolete | 3 (168 Hours) | 28 | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | CY2313 | - | 28 | - | 13 | - | 3.3V | 3.465V | - | - | 1 | - | 5 ns | - | - | - | - | 3-STATE | Clock | 1:13 | - | - | - | No | No/No | - | - | Memory, SDRAM DIMM | - | - | 2.67mm | - | 7.5mm | ROHS3 Compliant | Lead Free | ||
![]() CY28411ZXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 266MHz | - | 0°C~85°C | Tape & Reel (TR) | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | unknown | - | 20 | CY28411 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | - | - | - | - | LVTTL, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | 1.1mm | 14mm | 6.1mm | ROHS3 Compliant | Lead Free | ||
![]() CY28517ZXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | 100MHz | 3 | 5°C~65°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | unknown | - | NOT SPECIFIED | CY28517 | CMOS | 28 | - | - | Not Qualified | 3.3V | - | - | - | 1 | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | Crystal | 1:8 | - | - | 27MHz | Yes | No/Yes | - | - | PCI Express (PCIe) | - | - | - | 9.7mm | 4.4mm | ROHS3 Compliant | - | ||
![]() CY28442ZXCT Cypress Semiconductor Corp | 6000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 200MHz | - | 0°C~85°C | Tape & Reel (TR) | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | - | 20 | CY28442 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | - | - | LVTTL, Crystal | 11:15 | - | - | 14.31818MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | - | - | 6.096mm | ROHS3 Compliant | Lead Free | ||
![]() CY2310ANZPVXC-1 Cypress Semiconductor Corp | 40 |
| Datasheet | - | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | 100MHz | - | 0°C~70°C | Tube | 1996 | - | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | Matte Tin (Sn) | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY2310 | LVCMOS | 28 | - | 10 | - | 3.3V | 3.465V | - | - | 1 | - | 30 ns | - | - | 30 ns | - | - | LVCMOS, LVTTL | 1:10 | LOW SKEW CLOCK DRIVER | 0.025 A | - | No | No/No | 5 ns | - | Intel CPU, SRAM SO-DIMMs | 0.25 ns | 55 % | 2mm | - | 5.3mm | ROHS3 Compliant | Lead Free | ||
![]() CY28411ZXC Cypress Semiconductor Corp | 15 | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 266MHz | - | 0°C~85°C | Tube | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | unknown | - | 20 | CY28411 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | 3.3V | - | - | - | 2 | - | - | - | - | - | - | - | LVTTL, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | 1.1mm | 14mm | 6.1mm | ROHS3 Compliant | Lead Free | ||
![]() CY28346ZXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 200MHz | - | 0°C~70°C | Tube | 2005 | - | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | - | 20 | CY28346 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | - | - | Clock, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY28158OXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 133.33MHz | - | 0°C~70°C | Tape & Reel (TR) | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | 20 | CY28158 | Clock | 56 | - | - | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | - | - | Crystal | 1:18 | - | - | 14.31818MHz | Yes | No/No | - | - | Server | - | - | 2.794mm | - | 7.5057mm | ROHS3 Compliant | Lead Free | ||
![]() CY27022SXCT Cypress Semiconductor Corp | 7 |
| - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 180.63MHz | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | CY27022 | Clock | 8 | R-PDSO-G8 | - | - | 3.3V | - | - | - | 1 | - | - | - | 28mA | - | - | - | Clock, Crystal | 1:3 | - | - | 16.9344MHz | No | No/No | - | - | Net-MD | - | - | - | 4.889mm | 3.8985mm | ROHS3 Compliant | Lead Free | ||
![]() CY28442ZXC-2T Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | 56-TSSOP | 200MHz | - | 0°C~85°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | 0°C | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | CY28442 | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LVTTL, Crystal | 3:14 | - | - | - | Yes | No/Yes | - | - | Intel CPU Servers | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() W234X Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | 0°C~70°C | Tube | 2001 | - | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | Matte Tin (Sn) | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 400MHz | 20 | W234 | RSL | 28 | R-PDSO-G28 | 4 | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | - | - | Clock | 1:2 | - | - | - | Yes | No/Yes | - | - | Memory, RDRAM | - | - | - | 9.7mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY24270ZXC Cypress Semiconductor Corp | 40 |
| - | - | - | - | - | TSSOP | - | - | - | - | - | - | Tube | - | Rambus®, XDR™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY24270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY2280PVXC-11S Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 48-SSOP | 100MHz | - | 0°C~70°C | Tube | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | CY2280 | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Clock | 1:19 | - | - | - | Yes | No/No | - | - | Intel CPU Servers | - | - | - | - | - | ROHS3 Compliant | Lead Free |