- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Input
- Operating Temperature
- PLL
- Published
- Voltage - Supply
- Differential - Input:Output
Attribute column
Manufacturer
Cypress Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | RoHS | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | Max Supply Current | uPs/uCs/Peripheral ICs Type | Propagation Delay | Supply Current-Max | Turn On Delay Time | Output Characteristics | Input | Ratio - Input:Output | Logic IC Type | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Main Purpose | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY28RS480ZXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 200MHz | - | 0°C~70°C | Tape & Reel (TR) | 2005 | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | unknown | - | 20 | CY28RS480 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | - | - | 450mA | - | - | Clock, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | AMD CPU | - | - | - | 1.1mm | 13.9955mm | 6.096mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY28RS480OXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 200MHz | - | 0°C~70°C | Tube | 2005 | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | unknown | - | 20 | CY28RS480 | Clock | 56 | - | - | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | - | - | - | - | - | Clock, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | AMD CPU | - | - | - | - | 18.415mm | 7.5057mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY24242OXC Cypress Semiconductor Corp | 40 |
| Datasheet | - | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | 133.3MHz | - | 0°C~70°C | Tube | 1998 | e4 | yes | Obsolete | 3 (168 Hours) | 28 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO REQUIRES 2.5V SUPPLY | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | unknown | - | 20 | CY24242 | CMOS | 28 | - | 10 | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | Crystal | 1:10 | - | - | 14.31818MHz | Yes | No/No | - | - | CPU, Laser Printer System, SDRAM | - | - | - | 2mm | - | 5.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY2313ANZSXC-1 Cypress Semiconductor Corp | 17 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 100MHz | - | 0°C~70°C | Tube | 1996 | e4 | - | Obsolete | 3 (168 Hours) | 28 | - | NICKEL PALLADIUM GOLD | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 20 | CY2313 | - | 28 | - | 13 | - | 3.3V | 3.465V | - | - | 1 | - | - | - | - | 5 ns | - | 30 ns | 3-STATE | Clock | 1:13 | - | - | - | No | No/No | - | - | Memory, SDRAM DIMM | - | 55 % | - | 2.67mm | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY28416OXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 266MHz | - | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | MATTE TIN | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | 20 | CY28416 | Clock | 48 | - | - | Not Qualified | - | - | - | - | 2 | - | - | - | - | - | - | - | - | LVTTL, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | - | - | 15.875mm | 7.5057mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY28410OXCT Cypress Semiconductor Corp | 1063 | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 266MHz | - | 0°C~70°C | Tape & Reel (TR) | 2004 | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | 20 | CY28410 | Clock | 56 | - | - | Not Qualified | - | - | - | - | 2 | - | - | - | - | - | - | - | - | LVTTL, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | CPU | - | - | - | - | 18.415mm | 7.5057mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY28409OXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | 56-SSOP | 400MHz | - | 0°C~70°C | Tape & Reel (TR) | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | - | 70°C | 0°C | - | 3.135V~3.465V | - | - | - | - | - | - | - | - | - | CY28409 | Clock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | LVTTL, Crystal | - | - | - | - | Yes | No/Yes | - | - | Intel CPU Servers | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY29976AI Cypress Semiconductor Corp | 15 |
| Datasheet | - | - | Surface Mount | Surface Mount | 52-LQFP | - | 52 | - | 125MHz | - | -40°C~85°C | Tray | 1999 | e0 | - | Obsolete | 3 (168 Hours) | 52 | - | TIN LEAD | - | - | - | 2.97V~3.63V | QUAD | GULL WING | 235 | 1 | 3.3V | 0.65mm | not_compliant | - | 20 | CY29976 | Clock | 52 | - | - | Not Qualified | 3.3V | 3.63V | - | 2.97V | 1 | - | - | - | - | - | - | - | - | PECL | 3:12 | - | 0.02 A | - | Yes | Yes/No | 0.27 ns | - | Intel CPU Servers | 0.55 ns | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CY28411ZXC-1 Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 266MHz | - | 0°C~85°C | Tube | 2005 | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | unknown | - | 20 | CY28411 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | - | - | - | - | - | LVTTL, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | - | 1.1mm | 13.9955mm | 6.096mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY29976AXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | 52-LQFP | YES | 52 | - | 125MHz | - | -40°C~85°C | Tape & Reel (TR) | 1999 | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | - | - | - | 2.97V~3.63V | QUAD | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | CY29976 | Clock | 52 | - | 12 | - | 3.3V | 3.63V | - | 2.97V | 1 | - | 15mA | - | - | - | - | - | - | PECL | 3:12 | - | 0.02 A | - | Yes | Yes/No | 0.27 ns | 0.27 ns | Intel CPU Servers | 0.55 ns | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY28RS400ZXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 266MHz | - | 0°C~70°C | Tape & Reel (TR) | 2004 | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | unknown | - | 20 | CY28RS400 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | - | - | - | - | - | LVTTL, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | CPU Graphics | - | - | - | 1.1mm | 13.9955mm | 6.096mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY29976AXI Cypress Semiconductor Corp | 15 |
| Datasheet | - | - | - | Surface Mount | 52-LQFP | YES | 52 | - | 125MHz | - | -40°C~85°C | Tray | 1999 | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Matte Tin (Sn) | - | - | - | 2.97V~3.63V | QUAD | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | CY29976 | Clock | 52 | - | 12 | - | 3.3V | 3.63V | - | 2.97V | 1 | - | 15mA | 15mA | - | - | - | - | - | PECL | 3:12 | - | 0.02 A | - | Yes | Yes/No | 0.27 ns | 0.27 ns | Intel CPU Servers | 0.55 ns | - | 1.4mm | - | 10mm | 10mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY24292LFXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 6 Weeks | Gold | - | Surface Mount | 32-UFQFN Exposed Pad | YES | 32 | - | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e4 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | - | - | - | 3V~3.6V | QUAD | NO LEAD | 260 | - | 3.3V | - | - | - | 30 | CY24292 | HCSL, LVCMOS, LVDS | 32 | - | 5 | Not Qualified | 3.3V | - | - | - | 1 | 135mA | 170mA | - | CLOCK GENERATOR, OTHER | - | - | - | - | LVCMOS, LVTTL, Crystal | 1:5 | - | - | 25MHz | Yes | No/Yes | - | - | PCI Express (PCIe) | - | - | - | 0.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY28409ZXC Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 400MHz | - | 0°C~70°C | Tube | 2006 | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | NICKEL PALLADIUM GOLD | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | - | - | 20 | CY28409 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | - | - | 350mA | - | - | LVTTL, Crystal | - | - | - | 14.318MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | - | 1.1mm | 13.995mm | 6.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY28411OXC-1 Cypress Semiconductor Corp | 81 | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 266MHz | - | 0°C~85°C | Tube | 2005 | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | unknown | - | 20 | CY28411 | Clock | 56 | - | - | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | - | - | - | - | - | LVTTL, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | - | 1.1mm | 13.9955mm | 6.096mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY28441ZXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | - | - | 133MHz | - | 0°C~85°C | Tape & Reel (TR) | 2004 | e4 | - | Obsolete | 3 (168 Hours) | 56 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.5mm | unknown | - | 20 | CY28441 | Clock | 56 | R-PDSO-G56 | - | Not Qualified | - | - | 3.3V | - | 2 | - | - | - | - | - | - | - | - | LVTTL, Crystal | - | - | - | 14.31818MHz | Yes | No/Yes | - | - | Intel CPU Servers | - | - | - | 1.1mm | 13.9955mm | 6.096mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY2310ANZPVXC-1T Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | - | 100MHz | - | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | Matte Tin (Sn) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY2310 | LVCMOS | 28 | - | 10 | - | 3.3V | 3.465V | - | - | 1 | - | - | - | - | 5 ns | - | 30 ns | - | LVCMOS, LVTTL | 1:10 | LOW SKEW CLOCK DRIVER | 0.025 A | - | No | No/No | - | - | Intel CPU, SRAM SO-DIMMs | - | 55 % | - | 2mm | - | 5.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY22800FXC-035A Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 0°C~70°C | Tube | 2000 | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 3.14V~3.47V | DUAL | GULL WING | 260 | - | 3.3V | - | unknown | 24.576MHz | 30 | CY22800 | LVCMOS | 8 | R-PDSO-G8 | 2 | Not Qualified | - | - | - | - | 1 | - | - | - | CLOCK GENERATOR, OTHER | - | - | - | - | Crystal or Other | 1:2 | - | - | 27MHz | Yes | No/No | - | - | HDTV, STB | - | - | - | - | 4.889mm | 3.8985mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY28447LFXC Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY2SSTV857ZXC-27 Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |