- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Input
- Operating Temperature
- PLL
- Published
- Voltage - Supply
- Differential - Input:Output
Attribute column
Manufacturer
Cypress Clock/Timing - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Frequency(Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Number of Circuits | Input | Ratio - Input:Output | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Main Purpose | Height Seated (Max) | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY28346OXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | - | 200MHz | 0°C~70°C | Tape & Reel (TR) | 2005 | e4 | Obsolete | 3 (168 Hours) | 56 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | 3.3V | 0.635mm | 20 | CY28346 | Clock | 56 | Not Qualified | 1 | Clock, Crystal | - | 14.31818MHz | Yes | No/Yes | Intel CPU Servers | 2.794mm | 7.5057mm | ROHS3 Compliant | Lead Free | ||
![]() CY2310ANZPVXI-1T Cypress Semiconductor Corp | In Stock | - | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | 100MHz | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | 3.135V~3.465V | - | - | - | - | - | - | CY2310 | LVCMOS | - | - | 1 | LVCMOS, LVTTL | 1:10 | - | No | No/No | Intel CPU, SRAM SO-DIMMs | - | - | ROHS3 Compliant | - | ||
![]() CY2280PVXC-11ST Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 48-SSOP | 100MHz | 0°C~70°C | Tape & Reel (TR) | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | 2.375V~3.465V | - | - | - | - | - | - | CY2280 | Clock | - | - | 1 | Clock | 1:19 | - | Yes | No/No | Intel CPU Servers | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY28158OXC Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | - | 133.33MHz | 0°C~70°C | Tube | 2004 | e4 | Obsolete | 3 (168 Hours) | 56 | EAR99 | NICKEL PALLADIUM GOLD | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 3.3V | 0.635mm | 20 | CY28158 | Clock | 56 | Not Qualified | 1 | Crystal | 1:18 | 14.31818MHz | Yes | No/No | Server | 2.794mm | 7.5057mm | ROHS3 Compliant | Lead Free |