- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Published
- Mounting Type
- Part Status
- Input
- Number of Functions
- Number of Terminations
- Supply Voltage
- Terminal Form
Attribute column
Manufacturer
Cypress Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Input | Ratio - Input:Output | Max I(ol) | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY2CC910OXI Cypress Semiconductor Corp | 1812 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | -40°C~85°C | Tube | 2010 | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | 750mW | 1.71V~3.465V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | 650MHz | 30 | CY2CC910 | - | 20 | - | 10 | - | 3.3V | - | - | - | 1 | - | - | 750mW | - | 3.5 ns | 25mA | 3.5 ns | 2CC | AVCMOS | 1:10 | - | - | No/No | - | - | - | - | 0.2 ns | - | 1.85mm | - | 7.4mm | 5.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY29946AXCT Cypress Semiconductor Corp | 33 |
| Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 32-TQFP | YES | 32 | 200MHz | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Divider, Multiplexer | Matte Tin (Sn) | IT CAN ALSO OPERATES AT 3.3V SUPPLY | - | 2.375V~3.63V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 30 | CY29946 | LVCMOS, LVTTL | 32 | - | 10 | Not Qualified | 3.3V | 2.625V | - | 2.375V | 1 | - | - | - | - | 10 ns | 7mA | 10 ns | - | LVCMOS, LVTTL | 2:10 | 0.02 A | - | No/Yes | - | - | - | - | 0.25 ns | 55 % | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991V-5JXI Cypress Semiconductor Corp | 268 |
| Datasheet | 8 Weeks | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | -40°C~85°C | Tube | 1996 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | - | - | - | 2.97V~3.63V | QUAD | J BEND | 260 | 1 | 3.3V | - | - | 80MHz | 30 | CY7B991 | LVTTL | 32 | - | 8 | - | 3.3V | 3.63V | - | 2.97V | 1 | - | 100mA | 104mW | 100mA | - | - | - | 7B | 3-State | 8:8 | 0.035 A | - | Yes/Yes | 0.7 ns | 0.5 ns | - | - | - | 50 % | 2.67mm | - | 14.05mm | 11.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7B991V-5JXC Cypress Semiconductor Corp | 1000 |
| Datasheet | 9 Weeks | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | 0°C~70°C | Tube | 1996 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | - | - | - | 2.97V~3.63V | QUAD | J BEND | 260 | 1 | 3.3V | - | - | 80MHz | 30 | CY7B991 | LVTTL | 32 | - | 8 | - | 3.3V | 3.63V | - | 2.97V | 1 | - | 95mA | 104mW | 95mA | - | - | - | 7B | 3-State | 8:8 | 0.035 A | - | Yes/Yes | 0.7 ns | 0.5 ns | - | - | - | 50 % | 2.67mm | - | 14.05mm | 11.51mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CY29946AXI Cypress Semiconductor Corp | 24 |
| - | 8 Weeks | - | - | Surface Mount | 32-TQFP | YES | - | 200MHz | -40°C~85°C | Tray | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Divider, Multiplexer | Matte Tin (Sn) | IT CAN ALSO OPERATES AT 3.3V SUPPLY | - | 2.375V~3.63V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 30 | CY29946 | LVCMOS, LVTTL | 32 | S-PQFP-G32 | - | Not Qualified | - | 2.625V | 2.5/3.3V | 2.375V | 1 | - | - | - | - | - | - | - | - | LVCMOS, LVTTL | 2:10 | 0.02 A | - | No/Yes | - | - | - | - | 0.25 ns | - | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() CY2CP1504ZXI Cypress Semiconductor Corp | 25 |
| - | 15 Weeks | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | 250MHz | -40°C~85°C | Tube | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | CY2CP1504 | LVPECL | 20 | - | 4 | - | - | 2.625V | 2.5/3.3V | 2.375V | 1 | - | - | - | 61mA | 480 ps | - | - | 2DL | LVCMOS | 2:4 | - | - | No/Yes | - | - | - | 250 MHz | 0.03 ns | 55 % | 950μm | - | 6.6mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991-7JXC Cypress Semiconductor Corp | 10 | - | Datasheet | 7 Weeks | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | 0°C~70°C | Tube | 2007 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | - | - | - | 4.5V~5.5V | QUAD | J BEND | 260 | 4 | 5V | - | - | 80MHz | 30 | CY7B991 | TTL | 32 | - | 8 | - | 5V | - | 5V | - | 1 | - | 85mA | - | - | - | - | - | 7B | 3-State, TTL | 8:8 | 0.046 A | - | Yes/Yes | 0.7 ns | 0.7 ns | - | - | - | - | - | 3.556mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY29948AXI Cypress Semiconductor Corp | 25 |
| Datasheet | 18 Weeks | Gold, Tin | - | Surface Mount | 32-TQFP | YES | 32 | 200MHz | -40°C~85°C | Tray | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | ALSO OPERATES WITH 3.3V SUPPLY | - | 2.375V~3.63V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 30 | CY29948 | LVCMOS, LVTTL | 32 | - | 12 | - | 3.3V | 2.625V | - | 2.375V | 1 | - | - | - | 270mA | 10 ns | 7mA | 10 ns | - | LVCMOS, LVPECL, LVTTL | 2:12 | 0.02 A | - | Yes/No | - | - | - | - | 0.25 ns | 55 % | 1mm | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2DP814ZXC Cypress Semiconductor Corp | 9 |
| Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 450MHz | 0°C~70°C | Tube | 2002 | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | 750mW | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 20 | CY2DP814 | LVPECL | 16 | - | 4 | - | 3.3V | - | - | - | 1 | - | - | 750mW | - | 4 ns | - | - | 2DP | LVDS, LVPECL, LVTTL | 1:4 | - | - | Yes/Yes | 5 ns | - | - | - | 0.2 ns | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY29948AXC Cypress Semiconductor Corp | 643 |
| Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 32-TQFP | YES | 32 | 200MHz | 0°C~70°C | Tray | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | ALSO OPERATES WITH 3.3V SUPPLY | - | 2.375V~3.63V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 30 | CY29948 | LVCMOS, LVTTL | 32 | - | 12 | - | 3.3V | 2.625V | - | 2.375V | 1 | - | - | - | - | 10 ns | 7mA | 10 ns | - | LVCMOS, LVPECL, LVTTL | 2:12 | 0.02 A | - | Yes/No | - | - | - | - | 0.25 ns | 55 % | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY29940AXCT Cypress Semiconductor Corp | 5 |
| - | 8 Weeks | Tin | - | Surface Mount | 32-LQFP | YES | 32 | 200MHz | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | ALSO OPERATES AT 3.3V SUPPLY | - | 2.375V~3.465V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 20 | CY29940 | LVCMOS, LVTTL | 32 | - | 18 | - | 3.3V | 2.625V | - | 2.375V | 1 | - | - | - | - | - | 7mA | - | - | LVCMOS, LVPECL, LVTTL | 1:18 | 0.02 A | - | Yes/No | 5.2 ns | 5.2 ns | - | - | 0.2 ns | 60 % | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991V-2JXC Cypress Semiconductor Corp | 600 |
| Datasheet | - | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | 80MHz | 0°C~70°C | Tube | 1996 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | - | - | - | 2.97V~3.63V | QUAD | J BEND | 260 | 1 | 3.3V | - | - | - | 30 | CY7B991 | LVTTL | 32 | - | 8 | - | 3.3V | 3.63V | - | 2.97V | 1 | 95mA | 95mA | 104mW | 95mA | - | - | - | 7B | 3-State | 8:8 | 0.035 A | - | Yes/Yes | 0.7 ns | 0.25 ns | - | - | - | 50 % | 2.67mm | - | 14.05mm | 11.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991V-2JXCT Cypress Semiconductor Corp | 717 | - | Datasheet | 9 Weeks | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | 80MHz | 0°C~70°C | Tape & Reel (TR) | 1996 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | - | - | - | 2.97V~3.63V | QUAD | J BEND | 260 | 1 | 3.3V | - | - | - | 30 | CY7B991 | LVTTL | 32 | - | 8 | Not Qualified | 3.3V | 3.63V | - | 2.97V | 1 | - | 95mA | 104mW | - | - | - | - | 7B | 3-State | 8:8 | 0.035 A | - | Yes/Yes | 0.7 ns | 0.25 ns | - | - | - | 50 % | - | 3.556mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY29946AXIT Cypress Semiconductor Corp | 467 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 32-TQFP | YES | 32 | 200MHz | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Divider, Multiplexer | Matte Tin (Sn) | IT CAN ALSO OPERATES AT 3.3V SUPPLY | - | 2.375V~3.63V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 30 | CY29946 | LVCMOS, LVTTL | 32 | - | 10 | Not Qualified | - | 2.625V | 2.5/3.3V | 2.375V | 1 | - | - | - | - | 10 ns | 7mA | - | - | LVCMOS, LVTTL | 2:10 | 0.02 A | - | No/Yes | - | - | - | - | 0.25 ns | 55 % | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991-7JI Cypress Semiconductor Corp | 16 |
| Datasheet | 8 Weeks | Lead, Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | 80MHz | -40°C~85°C | Tube | 2006 | RoboClock+™ | e0 | no | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | Tin/Lead (Sn/Pb) | - | - | 4.5V~5.5V | QUAD | J BEND | 220 | 4 | 5V | - | not_compliant | - | NOT SPECIFIED | CY7B991 | TTL | 32 | - | 8 | Not Qualified | 5V | - | 5V | - | 1 | - | - | - | - | - | - | - | 7B | 3-State, TTL | 8:8 | 0.046 A | Yes | Yes/Yes | 0.7 ns | 0.7 ns | - | - | - | - | - | 3.556mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY29947AXC Cypress Semiconductor Corp | 2500 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-TQFP | - | 32 | 200MHz | 0°C~70°C | Tray | 2002 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.375V~3.63V | QUAD | GULL WING | 235 | 1 | 2.5V | 0.8mm | - | - | 20 | CY29947 | LVCMOS, LVTTL | 32 | - | 9 | - | 3.3V | 2.625V | - | 2.375V | 1 | - | 200mA | - | - | 10.5 ns | 7mA | - | - | LVCMOS, LVTTL | 2:9 | - | - | Yes/No | - | - | - | - | 0.25 ns | 55 % | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2DL1510AZI Cypress Semiconductor Corp | 1078 | - | - | 15 Weeks | - | - | Surface Mount | 32-TQFP | YES | 32 | 1.5GHz | -40°C~85°C | Tray | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | ALSO OPERATED AT 3.3V SUPPLY | - | 2.375V~3.465V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 30 | CY2DL1510 | - | 32 | - | 10 | Not Qualified | - | 2.625V | - | 2.375V | 1 | - | - | - | - | 600 ps | - | - | 2DL | LVDS | 1:10 | - | - | Yes/Yes | 0.6 ns | - | 52 % | - | 0.04 ns | 52 % | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309NZSXC-1HT Cypress Semiconductor Corp | 1498 |
| - | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 133.3MHz | 0°C~70°C | Tape & Reel (TR) | 2003 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2309 | - | 16 | - | 9 | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | - | 9.2 ns | 32mA | 9.2 ns | - | Clock | 1:9 | 0.008 A | - | No/No | - | - | 60 % | - | 0.25 ns | 60 % | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY29942AXCT Cypress Semiconductor Corp | 2000 |
| - | 8 Weeks | Tin | - | Surface Mount | 32-LQFP | YES | 32 | 200MHz | 0°C~70°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution) | - | CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.375V~3.465V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 20 | CY29942 | LVCMOS, LVTTL | 32 | - | 18 | Not Qualified | 3.3V | 2.625V | - | 2.375V | 1 | - | - | - | - | 3.8 ns | 7mA | 4.4 ns | - | LVCMOS, LVTTL | 1:18 | 0.02 A | - | No/No | - | - | 55 % | - | 0.2 ns | 55 % | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991V-5JXIT Cypress Semiconductor Corp | 1893 | - | Datasheet | 15 Weeks | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | 80MHz | -40°C~85°C | Tape & Reel (TR) | 1996 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | - | - | - | 2.97V~3.63V | QUAD | J BEND | 260 | 1 | 3.3V | - | - | - | 30 | CY7B991 | LVTTL | 32 | - | 8 | Not Qualified | 3.3V | 3.63V | - | 2.97V | 1 | - | 100mA | - | - | - | - | - | 7B | 3-State | 8:8 | 0.035 A | - | Yes/Yes | 0.7 ns | 0.5 ns | - | - | - | - | - | 3.556mm | - | - | - | - | ROHS3 Compliant | Lead Free |