- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Published
- Mounting Type
- Part Status
- Input
- Number of Functions
- Number of Terminations
- Supply Voltage
- Terminal Form
Attribute column
Manufacturer
Cypress Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Number of Bits | Propagation Delay | Turn On Delay Time | Family | Output Characteristics | Input | Output Polarity | Ratio - Input:Output | Logic IC Type | Max I(ol) | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | Control Type | Duty Cycle (Max) | Same Edge Skew-Max (tskwd) | Duty Cycle | Input Conditioning | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY74FCT16244ATPVC Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | - | - | - | 85°C | -40°C | - | - | - | - | e0 | - | - | - | 48 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 4 | 5V | 0.635mm | not_compliant | - | - | - | - | 48 | R-PDSO-G48 | - | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | 50pF | 2 | - | - | 4 | - | - | FCT | 3-STATE | - | TRUE | - | BUS DRIVER | 0.064 A | - | 4.8 ns | 4.8 ns | - | ENABLE LOW | - | - | - | - | 2.794mm | 15.875mm | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() CY2DL814SXC Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 400MHz | - | - | - | 0°C~70°C | Tube | 2005 | ComLink™ | e4 | - | Obsolete | 1 (Unlimited) | 16 | Fanout Buffer (Distribution) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 750mW | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | - | 20 | CY2DL814 | LVDS | 16 | - | 8 | Not Qualified | - | 3.465V | 3.3V | - | - | 1 | - | - | - | - | - | - | - | 4 ns | - | 2DL | - | LVDS, LVPECL, LVTTL | - | 1:4 | - | - | Yes/Yes | 5 ns | - | - | - | - | 0.2 ns | - | - | - | - | 3.9mm | - | ROHS3 Compliant | - | ||
![]() CY2CC1810OXIT Cypress Semiconductor Corp | 25 |
| - | Surface Mount | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24 | 24-SSOP | 200MHz | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | ComLink™ | - | - | Obsolete | 3 (168 Hours) | - | Fanout Buffer (Distribution) | - | 85°C | -40°C | - | - | - | 750mW | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | CY2CC1810 | AVCMOS | - | - | 10 | - | 3.3V | - | - | - | - | 1 | 3.465V | 2.375V | - | - | - | 750mW | - | 3.5 ns | 3.9 ns | - | - | LVCMOS, LVTTL | - | 1:10 | - | - | No/No | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY2HH8110AXC Cypress Semiconductor Corp | In Stock | - | - | Surface Mount | Surface Mount | 32-TQFP | - | 32 | 32-TQFP (7x7) | 150MHz | - | - | - | 0°C~85°C | Tube | 2003 | - | - | - | Obsolete | 3 (168 Hours) | - | Fanout Buffer (Distribution) | - | 85°C | 0°C | - | - | - | - | 1.35V~1.65V | - | - | - | - | - | - | - | - | - | CY2HH8110 | HSTL | - | - | 10 | - | 1.5V | - | - | - | - | 1 | 1.65V | 1.38V | - | - | - | - | - | 7 ns | - | - | - | HSTL | - | 1:10 | - | - | No/No | - | - | 55 % | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY74FCT240ATQCT Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | - | - | - | 85°C | -40°C | - | - | - | - | e0 | - | - | - | 20 | - | Tin/Lead (Sn/Pb) | - | - | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | TAPE AND REEL | - | - | DUAL | GULL WING | - | 2 | 5V | 0.635mm | not_compliant | - | - | - | - | 20 | R-PDSO-G20 | - | Not Qualified | - | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | - | 50pF | 2 | - | - | 4 | - | - | FCT | 3-STATE | - | INVERTED | - | BUS DRIVER | 0.064 A | - | 4.8 ns | 4.8 ns | - | ENABLE LOW | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() CY2DP814ZXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 450MHz | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 16 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | - | - | 750mW | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | - | 20 | CY2DP814 | LVPECL | 16 | - | 8 | Not Qualified | 3.3V | 3.465V | - | - | - | 1 | - | - | - | - | - | 750mW | - | 5 ns | 6 ns | 2DP | - | LVDS, LVPECL, LVTTL | - | 1:4 | - | - | Yes/Yes | - | - | - | - | - | 0.2 ns | - | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() CY2DL814SXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 400MHz | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ComLink™ | e4 | - | Obsolete | 1 (Unlimited) | 16 | Fanout Buffer (Distribution) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 750mW | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | - | 20 | CY2DL814 | LVDS | 16 | - | 8 | Not Qualified | - | 3.465V | 3.3V | - | - | 1 | - | - | - | - | - | - | - | 5 ns | - | 2DL | - | LVDS, LVPECL, LVTTL | - | 1:4 | - | - | Yes/Yes | - | - | - | - | - | 0.2 ns | - | - | - | - | 3.9mm | - | ROHS3 Compliant | - | ||
![]() CY74FCT240TSOC Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | - | - | - | 85°C | -40°C | - | - | - | - | e0 | - | - | - | 20 | - | Tin/Lead (Sn/Pb) | - | - | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | - | - | - | DUAL | GULL WING | - | 2 | 5V | 1.27mm | - | - | - | - | - | 20 | R-PDSO-G20 | - | Not Qualified | - | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | - | 50pF | 2 | - | - | 4 | - | - | FCT | 3-STATE | - | INVERTED | - | BUS DRIVER | 0.064 A | - | 8 ns | 8 ns | - | ENABLE LOW | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() CY74FCT541ATSOC Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | - | - | - | 85°C | -40°C | - | - | - | - | e0 | - | - | - | 20 | - | Tin/Lead (Sn/Pb) | - | - | WITH DUAL OUTPUT ENABLE | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | - | - | 20 | R-PDSO-G20 | - | Not Qualified | - | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | - | 50pF | 2 | - | - | 8 | - | - | FCT | 3-STATE | - | TRUE | - | BUS DRIVER | 0.064 A | - | 4.8 ns | 4.8 ns | - | ENABLE LOW | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() CG7474AF Cypress Semiconductor Corp | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CY74FCT541TSOC Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | - | - | - | 85°C | -40°C | - | - | - | - | e0 | - | - | - | 20 | - | Tin/Lead (Sn/Pb) | - | - | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | - | - | 20 | R-PDSO-G20 | - | Not Qualified | - | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | - | 50pF | 2 | - | - | 8 | - | - | FCT | 3-STATE | - | TRUE | - | BUS DRIVER | 0.064 A | - | 8 ns | 8 ns | - | ENABLE LOW | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() CY7B992-2JC Cypress Semiconductor | 12 | - | Datasheet | Surface Mount | - | PLCC | - | 32 | - | - | 1 | - | - | - | Bulk | 2001 | - | e0 | no | - | 3 (168 Hours) | 32 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | - | - | QUAD | J BEND | 225 | 4 | 5V | - | - | 80MHz | 30 | - | - | 32 | - | 8 | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | - | 85mA | 104mW | - | - | - | 7B | - | - | - | - | PLL BASED CLOCK DRIVER | 0.046 A | - | 0.25 ns | 0.25 ns | - | - | 50 % | 0.5 ns | - | STANDARD | 3.556mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7B991V-7JCT Cypress Semiconductor Corp | 25 |
| - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | 80MHz | - | - | - | 0°C~70°C | Tape & Reel (TR) | 1996 | RoboClock™ | e0 | no | Obsolete | 3 (168 Hours) | 32 | Buffer/Driver | TIN LEAD | - | - | - | - | - | - | 2.97V~3.63V | QUAD | J BEND | 225 | 4 | 3.3V | - | not_compliant | - | 30 | CY7B991 | LVTTL | 32 | - | 8 | Not Qualified | 3.3V | 3.63V | - | - | 2.97V | 1 | - | - | - | - | 95mA | 104mW | - | - | - | 7B | - | 3-State | - | 8:8 | - | 0.035 A | Yes/Yes | 0.7 ns | 0.7 ns | - | - | - | - | 50 % | - | 3.556mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CY74FCT244TQCT Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | - | - | - | 85°C | -40°C | - | - | - | - | e0 | - | - | - | 20 | - | Tin/Lead (Sn/Pb) | - | - | POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | TAPE AND REEL | - | - | DUAL | GULL WING | - | 2 | 5V | 0.635mm | not_compliant | - | - | - | - | 20 | R-PDSO-G20 | - | Not Qualified | - | 5.25V | 5V | INDUSTRIAL | 4.75V | - | - | - | 50pF | 2 | - | - | 4 | - | - | FCT | 3-STATE | - | TRUE | - | BUS DRIVER | 0.064 A | - | 6.5 ns | 6.5 ns | - | ENABLE LOW | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() CG8409AM Cypress Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY2PP3210AI Cypress Semiconductor | 10 | - | - | - | - | TQFP | YES | 32 | - | - | - | - | - | - | - | - | - | e0 | no | - | - | 32 | - | TIN LEAD | 85°C | -40°C | ECL MODE: VCC = 0V WITH VEE = -2.375V TO -3.465V; ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | - | - | - | QUAD | GULL WING | 240 | 2 | 2.5V | 0.8mm | - | - | 30 | - | - | 32 | - | 20 | - | - | - | +-2.5/+-3.3V | INDUSTRIAL | - | - | 3.465V | 2.375V | - | - | - | - | - | 750 ps | - | 2PP | - | - | - | - | LOW SKEW CLOCK DRIVER | 0.005 A | - | 0.75 ns | - | - | - | - | 0.05 ns | - | DIFFERENTIAL | 1.6mm | 7mm | 7mm | No | RoHS Compliant | - | ||
![]() CY74FCT162244CTPVC Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | - | - | - | 85°C | -40°C | - | - | - | - | e0 | - | - | - | 48 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 4 | 5V | 0.635mm | not_compliant | - | - | - | - | 48 | R-PDSO-G48 | - | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | 50pF | 2 | - | - | 4 | - | - | FCT | 3-STATE WITH SERIES RESISTOR | - | TRUE | - | BUS DRIVER | 0.024 A | - | 4.1 ns | 4.1 ns | - | ENABLE LOW | - | - | - | - | 2.794mm | 15.875mm | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() CY74FCT2541TSOCT Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 20 | - | - | - | - | WITH DUAL OUTPUT ENABLE | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | - | - | 20 | R-PDSO-G20 | - | Not Qualified | - | 5.25V | - | INDUSTRIAL | 4.75V | - | - | - | 50pF | 2 | - | - | 8 | - | - | FCT | 3-STATE WITH SERIES RESISTOR | - | TRUE | - | BUS DRIVER | - | - | - | 8 ns | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | Non-RoHS Compliant | - | ||
![]() CG7878AAT Cypress Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CG7878AA Cypress Semiconductor Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |