- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Published
- Mounting Type
- Part Status
- Input
- Number of Functions
- Number of Terminations
- Supply Voltage
- Terminal Form
Attribute column
Manufacturer
Cypress Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Nominal Supply Current | Power Dissipation | Max Supply Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Input | Ratio - Input:Output | Max I(ol) | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY2DP1510AXC Cypress Semiconductor Corp | 33 |
| - | 7 Weeks | - | - | Surface Mount | 32-TQFP Exposed Pad | YES | 32 | 1.5GHz | 0°C~70°C | Tray | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | 2.375V~3.465V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 30 | CY2DP1510 | - | 32 | - | 10 | - | - | 2.625V | 2.53.3V | 2.375V | 1 | - | - | - | 600 ps | - | 600 ps | 2DL | LVPECL | 2:10 | - | Yes/Yes | 0.6 ns | - | - | - | 0.04 ns | 52 % | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY29942AXC Cypress Semiconductor Corp | 25 |
| - | 8 Weeks | Tin | - | Surface Mount | 32-LQFP | YES | 32 | 200MHz | 0°C~70°C | Tray | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution) | - | CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.375V~3.465V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 20 | CY29942 | LVCMOS, LVTTL | 32 | - | 18 | - | 3.3V | 2.625V | - | 2.375V | 1 | - | - | - | 4.4 ns | 7mA | 4.4 ns | - | LVCMOS, LVTTL | 1:18 | 0.02 A | No/No | - | - | 55 % | - | 0.2 ns | 55 % | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991-5JXC Cypress Semiconductor Corp | 16 |
| - | 8 Weeks | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | 80MHz | 0°C~70°C | Tube | 2007 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | - | - | - | 4.5V~5.5V | QUAD | J BEND | 260 | 4 | 5V | - | - | - | 30 | CY7B991 | TTL | 32 | - | 8 | - | 5V | - | 5V | - | 1 | 85mA | 78mW | 85mA | - | - | - | 7B | 3-State, TTL | 8:8 | 0.046 A | Yes/Yes | 0.7 ns | 0.5 ns | - | - | - | 50 % | 2.67mm | - | 14.05mm | 11.51mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309NZSXI-1HT Cypress Semiconductor Corp | 354 |
| - | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 133.3MHz | -40°C~85°C | Tape & Reel (TR) | 2003 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2309 | - | 16 | - | 9 | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 9.2 ns | 32mA | 9.2 ns | - | Clock | 1:9 | 0.008 A | No/No | - | - | 60 % | - | 0.25 ns | 60 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY29949AXIT Cypress Semiconductor Corp | 1078 |
| Datasheet | - | - | - | Surface Mount | 52-TQFP | YES | 52 | 200MHz | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | Fanout Buffer (Distribution), Divider, Multiplexer | Matte Tin (Sn) | CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.375V~3.6V | QUAD | GULL WING | - | 1 | 2.5V | 0.65mm | - | - | - | CY29949 | LVCMOS, LVTTL | 52 | - | 15 | - | 3.3V | 2.625V | - | 2.375V | 1 | - | - | - | 10 ns | 7mA | - | - | LVCMOS, LVPECL, LVTTL | 1:15 | 0.02 A | Yes/Yes | - | - | - | - | 0.35 ns | 55 % | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() W256H Cypress Semiconductor Corp | 10 | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | - | - | 0°C~70°C | Tube | 1998 | - | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Fanout Buffer (Distribution) | TIN LEAD | CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.375V~3.465V | DUAL | GULL WING | 220 | 1 | 2.5V | 0.65mm | - | 180MHz | NOT SPECIFIED | W256 | - | 28 | R-PDSO-G28 | 12 | Not Qualified | - | 2.625V | 2.5/3.3V | 2.375V | 1 | - | - | - | - | - | - | 256 | Clock | 1:12 | - | No/No | - | - | - | - | - | - | - | 2mm | - | 5.3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY29942AXIT Cypress Semiconductor Corp | In Stock | - | - | 8 Weeks | Tin | - | Surface Mount | 32-LQFP | YES | 32 | 200MHz | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution) | - | CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.375V~3.465V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 20 | CY29942 | LVCMOS, LVTTL | 32 | - | 18 | Not Qualified | 3.3V | 2.625V | - | 2.375V | 1 | - | - | - | 3.8 ns | 7mA | 4.4 ns | - | LVCMOS, LVTTL | 1:18 | 0.02 A | No/No | - | - | 55 % | - | 0.2 ns | 55 % | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991V-5JIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 2 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | 80MHz | -40°C~85°C | Tape & Reel (TR) | 1996 | RoboClock™ | e0 | no | Obsolete | 1 (Unlimited) | 32 | EAR99 | Buffer/Driver | Tin/Lead (Sn/Pb) | - | - | 2.97V~3.63V | QUAD | J BEND | 220 | 1 | 3.3V | - | not_compliant | - | NOT SPECIFIED | - | LVTTL | 32 | - | 8 | Not Qualified | 3.3V | 3.63V | - | 2.97V | 1 | 100mA | 104mW | - | - | - | - | 7B | 3-State | 8:8 | 0.035 A | Yes/Yes | 0.7 ns | 0.5 ns | - | - | - | 50 % | - | 3.556mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() CY2309NZSXC-1H Cypress Semiconductor Corp | 4 |
| - | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 133.3MHz | 0°C~70°C | Tube | 2001 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.33MHz | 30 | CY2309 | - | 16 | - | 9 | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 9.2 ns | 32mA | 9.2 ns | - | Clock | 1:9 | 0.008 A | No/No | - | - | 60 % | - | 0.25 ns | 60 % | 1.48mm | - | 9.98mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY29949AXC Cypress Semiconductor Corp | 25 |
| Datasheet | - | - | Surface Mount | Surface Mount | 52-TQFP | - | 52 | 200MHz | 0°C~70°C | Tray | 1999 | - | - | - | Obsolete | 3 (168 Hours) | 52 | - | Fanout Buffer (Distribution), Divider, Multiplexer | - | CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.375V~3.6V | QUAD | GULL WING | - | 1 | 2.5V | 0.65mm | unknown | - | - | CY29949 | LVCMOS, LVTTL | 52 | - | 15 | Not Qualified | - | 2.625V | - | 2.375V | 1 | - | - | - | 10 ns | 7mA | - | - | LVCMOS, LVPECL, LVTTL | 1:15 | - | Yes/Yes | - | - | - | - | 0.35 ns | 55 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY29947AXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount | 32-TQFP | - | 32 | 200MHz | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e3 | no | Obsolete | 3 (168 Hours) | 32 | - | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.375V~3.63V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 30 | CY29947 | LVCMOS, LVTTL | 32 | - | 9 | Not Qualified | 3.3V | 2.625V | - | 2.375V | 1 | - | - | - | 10.5 ns | 7mA | - | - | LVCMOS, LVTTL | 2:9 | - | Yes/No | - | - | - | - | 0.25 ns | 55 % | - | - | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2CC910OXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | 650MHz | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | 750mW | 1.71V~3.465V | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | 30 | CY2CC910 | - | 20 | - | 10 | Not Qualified | 3.3V | - | - | - | 1 | - | 750mW | - | 3.5 ns | 25mA | 3.5 ns | 2CC | AVCMOS | 1:10 | - | No/No | - | - | - | - | 0.2 ns | - | - | 2mm | 7.2mm | 5.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991-5JC Cypress Semiconductor Corp | 13 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | 0°C~70°C | Tube | 2001 | RoboClock™ | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | Buffer/Driver | Tin/Lead (Sn/Pb) | - | - | 4.5V~5.5V | QUAD | J BEND | 225 | 4 | 5V | - | not_compliant | 80MHz | 30 | CY7B991 | TTL | 32 | - | 8 | Not Qualified | 5V | - | 5V | - | 1 | 85mA | - | - | - | - | - | 7B | 3-State, TTL | 8:8 | 0.046 A | Yes/Yes | 0.5 ns | 0.5 ns | - | - | - | - | - | 3.556mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY2CP1504ZXIT Cypress Semiconductor Corp | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | 250MHz | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | - | LVPECL | 20 | - | 4 | Not Qualified | - | 2.625V | 2.5/3.3V | 2.375V | 1 | - | - | - | 480 ps | - | - | 2DL | LVCMOS | 2:4 | - | No/Yes | - | - | - | 250 MHz | 0.03 ns | 55 % | - | - | 6.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991V-5JC Cypress Semiconductor Corp | 95 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | 0°C~70°C | Tube | 1996 | RoboClock™ | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | Buffer/Driver | TIN LEAD | - | - | 2.97V~3.63V | QUAD | J BEND | 225 | 4 | 3.3V | - | not_compliant | 80MHz | 30 | CY7B991 | LVTTL | 32 | - | 8 | Not Qualified | 3.3V | 3.63V | - | 2.97V | 1 | - | - | - | - | - | - | 7B | 3-State | 8:8 | 0.035 A | Yes/Yes | 0.5 ns | 0.5 ns | - | - | - | - | - | 3.556mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY7B991V-7JC Cypress Semiconductor Corp | 10 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | 0°C~70°C | Tube | 1996 | RoboClock™ | e0 | no | Obsolete | 3 (168 Hours) | 32 | - | Buffer/Driver | TIN LEAD | - | - | 2.97V~3.63V | QUAD | J BEND | 225 | 4 | 3.3V | - | not_compliant | 80MHz | 30 | CY7B991 | LVTTL | 32 | - | 8 | Not Qualified | 3.3V | 3.63V | - | 2.97V | 1 | 95mA | 104mW | - | - | - | - | 7B | 3-State | 8:8 | 0.035 A | Yes/Yes | 0.7 ns | 0.7 ns | - | - | - | 50 % | - | 3.556mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY2DP1504ZXC Cypress Semiconductor Corp | 16 |
| - | 15 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | 1.5GHz | 0°C~70°C | Tube | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | CY2DP1504 | - | 20 | - | 4 | Not Qualified | - | 2.625V | 2.53.3V | 2.375V | 1 | - | - | - | 480 ps | - | - | 2DL | LVPECL | 2:4 | - | Yes/Yes | - | - | - | - | 0.03 ns | 52 % | - | - | 6.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991-5JXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | 80MHz | 0°C~70°C | Tape & Reel (TR) | 2007 | RoboClock™ | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | - | - | - | 4.5V~5.5V | QUAD | J BEND | 260 | 4 | 5V | - | - | - | 30 | CY7B991 | TTL | 32 | - | 8 | Not Qualified | 5V | - | 5V | - | 1 | 85mA | 78mW | - | - | - | - | 7B | 3-State, TTL | 8:8 | 0.046 A | Yes/Yes | 0.7 ns | 0.5 ns | - | - | - | 50 % | - | 3.556mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991-2JXC Cypress Semiconductor Corp | 33 |
| Datasheet | 8 Weeks | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | 80MHz | 0°C~70°C | Tube | 2007 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | - | - | - | 4.5V~5.5V | QUAD | J BEND | 260 | 4 | 5V | - | - | - | 30 | CY7B991 | TTL | 32 | - | 8 | - | 5V | - | 5V | - | 1 | 85mA | 78mW | - | - | - | - | 7B | 3-State, TTL | 8:8 | 0.046 A | Yes/Yes | 0.7 ns | 0.25 ns | - | - | 0.5 ns | 50 % | - | 3.556mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991-5JXIT Cypress Semiconductor Corp | 860 | - | Datasheet | - | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | 80MHz | -40°C~85°C | Tape & Reel (TR) | 2007 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | - | - | - | 4.5V~5.5V | QUAD | J BEND | 260 | 4 | 5V | - | - | - | 30 | CY7B991 | TTL | 32 | - | 8 | Not Qualified | 5V | - | 5V | - | 1 | 90mA | 78mW | - | - | - | - | 7B | 3-State, TTL | 8:8 | 0.046 A | Yes/Yes | 0.7 ns | 0.5 ns | - | - | - | 50 % | - | 3.556mm | - | - | - | - | ROHS3 Compliant | Lead Free |