- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Published
- Mounting Type
- Part Status
- Input
- Number of Functions
- Number of Terminations
- Supply Voltage
- Terminal Form
Attribute column
Manufacturer
Cypress Clock/Timing - Clock Buffers, Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Output Characteristics | Input | Ratio - Input:Output | Logic IC Type | Max I(ol) | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Input Conditioning | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY2DP1504ZXIT Cypress Semiconductor Corp | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 1.5GHz | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | - | - | 20 | - | 4 | Not Qualified | - | 2.625V | 2.53.3V | - | 2.375V | 1 | - | - | - | - | 480 ps | - | - | 2DL | - | LVPECL | 2:4 | - | - | Yes/Yes | - | - | - | - | 0.03 ns | 52 % | - | - | - | 6.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY29940AXI Cypress Semiconductor Corp | 42 |
| - | 8 Weeks | Gold, Tin | - | Surface Mount | 32-LQFP | YES | 32 | - | 200MHz | - | -40°C~85°C | Tray | 1999 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | 2.375V~3.465V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 40 | CY29940 | LVCMOS, LVTTL | 32 | - | 18 | - | 3.3V | 2.625V | - | - | 2.375V | 1 | - | - | - | - | - | 7mA | - | - | - | LVCMOS, LVPECL, LVTTL | 1:18 | - | 0.02 A | Yes/No | 5.2 ns | 5.2 ns | - | - | 0.2 ns | 60 % | - | - | - | 7mm | 7mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY7B991V-2JC Cypress Semiconductor Corp | 410 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | - | 0°C~70°C | Tube | 1996 | RoboClock™ | e0 | no | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | TIN LEAD | - | - | - | - | 2.97V~3.63V | QUAD | J BEND | 220 | 1 | 3.3V | - | - | 80MHz | - | CY7B991 | LVTTL | 32 | - | 8 | - | 3.3V | 3.63V | - | - | 2.97V | 1 | - | - | 95mA | 104mW | - | - | - | 7B | - | 3-State | 8:8 | - | 0.035 A | Yes/Yes | 0.25 ns | 0.25 ns | - | - | - | 50 % | - | - | 3.556mm | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CY2314ANZSXC-1T Cypress Semiconductor Corp | 11924 |
| Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | 100MHz | - | 0°C~70°C | Tape & Reel (TR) | 1996 | - | e4 | - | Obsolete | 3 (168 Hours) | 28 | - | Fanout Buffer (Distribution) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | - | 1 | 3.3V | - | unknown | - | - | CY2314 | - | 28 | - | 14 | Not Qualified | - | 3.465V | 3.3V | - | - | 1 | - | - | - | - | 5 ns | - | - | - | 3-STATE | Clock | 1:14 | - | 0.025 A | No/No | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() CY29948AI Cypress Semiconductor Corp | 126 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-TQFP | - | - | - | 200MHz | - | -40°C~85°C | Tray | 1999 | - | e0 | - | Obsolete | 2 (1 Year) | 32 | - | Fanout Buffer (Distribution), Multiplexer | TIN LEAD | - | - | ALSO OPERATES WITH 3.3V SUPPLY | - | 2.375V~3.63V | QUAD | GULL WING | 240 | 1 | 2.5V | 0.8mm | not_compliant | - | 30 | CY29948 | LVCMOS, LVTTL | 32 | S-PQFP-G32 | - | Not Qualified | - | 2.625V | 2.5/3.3V | - | 2.375V | 1 | - | - | - | - | - | - | - | - | - | LVCMOS, LVPECL, LVTTL | 2:12 | - | 0.02 A | Yes/No | - | - | - | - | 0.25 ns | - | - | - | - | 7mm | 7mm | - | Non-RoHS Compliant | - | ||
![]() CY29948AC Cypress Semiconductor Corp | 1000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 32-TQFP | - | 32 | - | 200MHz | - | 0°C~70°C | Tray | 1999 | - | e0 | no | Obsolete | 2 (1 Year) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | TIN LEAD | - | - | ALSO OPERATES WITH 3.3V SUPPLY | - | 2.375V~3.63V | QUAD | GULL WING | 235 | 1 | 2.5V | 0.8mm | - | - | 30 | CY29948 | LVCMOS, LVTTL | 32 | - | - | - | - | 2.625V | 2.5/3.3V | - | 2.375V | 1 | - | - | - | - | - | 7mA | - | - | - | LVCMOS, LVPECL, LVTTL | 2:12 | - | 0.02 A | Yes/No | - | - | - | - | 0.25 ns | - | - | - | - | 7mm | 7mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() CY2DL814ZXC Cypress Semiconductor Corp | 25 |
| Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 400MHz | - | 0°C~70°C | Tube | 2005 | ComLink™ | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | 750mW | 3.135V~3.465V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | - | 20 | CY2DL814 | LVDS | 16 | - | 8 | Not Qualified | 3.3V | 3.465V | - | - | - | 1 | - | - | - | 750mW | 4 ns | - | - | 2DL | - | LVDS, LVPECL, LVTTL | 1:4 | - | - | Yes/Yes | 5 ns | - | - | - | 0.2 ns | - | - | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() CY2DP1510AXCT Cypress Semiconductor Corp | 2000 | - | - | 7 Weeks | - | - | Surface Mount | 32-TQFP Exposed Pad | YES | 32 | - | 1.5GHz | - | 0°C~70°C | Tape & Reel (TR) | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | - | - | 2.375V~3.465V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 30 | - | - | 32 | - | 10 | Not Qualified | - | 2.625V | 2.53.3V | - | 2.375V | 1 | - | - | - | - | - | - | - | 2DL | - | LVPECL | 2:10 | - | - | Yes/Yes | 0.6 ns | 0.6 ns | - | - | 0.04 ns | - | - | - | - | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY2CP1504ZXCT Cypress Semiconductor Corp | 16 |
| - | 15 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 250MHz | - | 0°C~70°C | Tape & Reel (TR) | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | - | LVPECL | 20 | - | 4 | - | - | 2.625V | 2.5/3.3V | - | 2.375V | 1 | - | - | - | - | 480 ps | - | - | 2DL | - | LVCMOS | 2:4 | - | - | No/Yes | - | - | - | 250 MHz | 0.03 ns | 55 % | - | - | - | 6.5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY2DP1502SXI Cypress Semiconductor Corp | 16 |
| - | 15 Weeks | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 1.5GHz | - | -40°C~85°C | Tube | 2002 | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 30 | CY2DP1502 | LVPECL | 8 | - | 2 | - | - | - | - | - | - | 1 | - | - | - | - | 480 ps | - | 480 ps | S | - | CML, HCSL, LVDS, LVPECL | 1:2 | - | - | Yes/Yes | - | - | 52 % | - | - | 52 % | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY7B992-5JC Cypress Semiconductor | 20 | - | Datasheet | - | Lead, Tin | Surface Mount | - | PLCC | - | 32 | - | - | 1 | - | Bulk | 2007 | - | e0 | no | - | 3 (168 Hours) | 32 | - | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | QUAD | J BEND | 225 | 1 | 5V | - | - | 80MHz | 30 | - | - | 32 | - | 8 | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | 85mA | 104mW | - | - | - | 7B | - | - | - | PLL BASED CLOCK DRIVER | 0.046 A | - | 0.5 ns | 0.5 ns | - | - | 0.5 ns | - | STANDARD | - | 3.556mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CY29947AXI Cypress Semiconductor Corp | 10 | - | Datasheet | 8 Weeks | Gold, Tin | Surface Mount | Surface Mount | 32-TQFP | - | 32 | - | 200MHz | - | -40°C~85°C | Tray | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | - | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.375V~3.63V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 30 | CY29947 | LVCMOS, LVTTL | 32 | - | 9 | Not Qualified | 3.3V | 2.625V | - | - | 2.375V | 1 | - | - | - | - | 10.5 ns | 7mA | - | - | - | LVCMOS, LVTTL | 2:9 | - | - | Yes/No | - | - | - | - | 0.25 ns | 55 % | - | - | - | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY2DP1504ZXCT Cypress Semiconductor Corp | In Stock | - | - | 15 Weeks | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 1.5GHz | - | 0°C~70°C | Tape & Reel (TR) | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | - | - | 20 | - | 4 | Not Qualified | - | 2.625V | 2.53.3V | - | 2.375V | 1 | - | - | - | - | 480 ps | - | - | 2DL | - | LVPECL | 2:4 | - | - | Yes/Yes | - | - | - | - | 0.03 ns | 52 % | - | - | - | 6.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2CC810OXI Cypress Semiconductor Corp | 42 |
| Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | 20 | - | 650MHz | - | -40°C~85°C | Tube | 2002 | - | e3 | yes | Obsolete | 3 (168 Hours) | 20 | EAR99 | Fanout Buffer (Distribution) | Matte Tin (Sn) | - | - | - | 750mW | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | CY2CC810 | AVCMOS | 20 | - | 10 | - | 3.3V | 2.625V | - | - | 2.375V | 1 | - | - | - | 750mW | 3.5 ns | 25mA | 3.5 ns | 2CC | - | LVCMOS | 1:10 | - | - | No/No | - | - | - | - | 0.38 ns | - | - | 1.85mm | - | 7.4mm | 5.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY29942AI Cypress Semiconductor Corp | 20 |
| - | - | - | - | Surface Mount | 32-LQFP | YES | 32 | - | 200MHz | - | -40°C~85°C | Tube | 1999 | - | e0 | no | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | TIN LEAD | - | - | CAN ALSO OPERATE AT 3.3V SUPPLY | - | 2.375V~3.465V | QUAD | GULL WING | 235 | 1 | 2.5V | 0.8mm | not_compliant | - | NOT SPECIFIED | CY29942 | LVCMOS, LVTTL | 32 | - | 18 | Not Qualified | - | 2.625V | 2.5/3.3V | - | 2.375V | 1 | - | - | - | - | 3.8 ns | 7mA | 4.4 ns | - | - | LVCMOS, LVTTL | 1:18 | - | 0.02 A | No/No | - | - | 55 % | - | 0.2 ns | 55 % | - | - | - | 7mm | 7mm | - | Non-RoHS Compliant | - | ||
![]() CY2DP1502ZXI Cypress Semiconductor Corp | 9 |
| - | 15 Weeks | Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | 1.5GHz | - | -40°C~85°C | Tube | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution) | - | - | - | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 20 | CY2DP1502 | LVPECL | 8 | - | 2 | - | - | - | - | - | - | 1 | - | - | - | - | 480 ps | - | 480 ps | 2DL | - | CML, HCSL, LVDS, LVPECL | 1:2 | - | - | Yes/Yes | - | - | 52 % | - | - | 52 % | - | - | - | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY2DL1504ZXC Cypress Semiconductor Corp | 16 |
| - | 15 Weeks | Tin | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | 1.5GHz | - | 0°C~70°C | Tube | 2011 | - | e3 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Fanout Buffer (Distribution), Multiplexer | - | - | - | - | - | 2.375V~3.465V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | CY2DL1504 | LVDS | 20 | - | 4 | - | - | 2.625V | 2.5/3.3V | - | 2.375V | 1 | - | - | - | - | 480 ps | - | - | 2DL | - | CML, HCSL, LVDS, LVPECL | 2:4 | - | - | Yes/Yes | - | - | - | - | 0.03 ns | 52 % | - | - | - | 6.5mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY29948AXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 18 Weeks | Gold, Tin | - | Surface Mount | 32-TQFP | YES | 32 | - | 200MHz | - | -40°C~85°C | Tape & Reel (TR) | 1999 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Multiplexer | Matte Tin (Sn) | - | - | ALSO OPERATES WITH 3.3V SUPPLY | - | 2.375V~3.63V | QUAD | GULL WING | 260 | 1 | 2.5V | 0.8mm | - | - | 30 | CY29948 | LVCMOS, LVTTL | 32 | - | 12 | Not Qualified | 3.3V | 2.625V | - | - | 2.375V | 1 | - | - | - | - | 10 ns | 7mA | - | - | - | LVCMOS, LVPECL, LVTTL | 2:12 | - | 0.02 A | Yes/No | - | - | - | - | 0.25 ns | 55 % | - | - | - | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B991-2JXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | 10 Weeks | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | 80MHz | - | 0°C~70°C | Tape & Reel (TR) | 2007 | RoboClock™ | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Buffer/Driver | - | - | - | - | - | 4.5V~5.5V | QUAD | J BEND | 260 | 4 | 5V | - | - | - | 30 | CY7B991 | TTL | 32 | - | 8 | Not Qualified | 5V | - | 5V | - | - | 1 | - | - | 85mA | - | - | - | - | 7B | - | 3-State, TTL | 8:8 | - | 0.046 A | Yes/Yes | 0.7 ns | 0.25 ns | - | - | 0.5 ns | - | - | - | 3.556mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYW170-01SXC Cypress Semiconductor Corp | 1817 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | Tube | 2016 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CYW170 | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |