- Base Part Number
- Differential - Input:Output
- Input
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Voltage
- Operating Temperature
- PLL
- Package / Case
- Packaging
Attribute column
Manufacturer
Cypress Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Propagation Delay | Output Characteristics | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Propagation Delay (tpd) | Max Duty Cycle | Divider/Multiplier | Same Edge Skew-Max (tskwd) | Max Junction Temperature (Tj) | Number of True Outputs | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY22381FC Cypress Semiconductor Corp | 135 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 0°C~70°C | Tube | 2000 | e0 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock Generator, Fanout Distribution | TIN LEAD | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 220 | - | 3.3V | - | not_compliant | 200MHz | NOT SPECIFIED | CY22381 | CMOS | 8 | 3 | Not Qualified | 3.3V | - | - | 1 | - | - | - | - | - | - | - | LVTTL, Crystal | 1:3 | - | 166MHz | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY23EP09SXI-1HT Cypress Semiconductor Corp | 10 | - | - | 8 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 200MHz 220MHz | - | -40°C~85°C | Tape & Reel (TR) | 2002 | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | 2.5V 3.3V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 30 | CY23EP09 | LVCMOS | 16 | 9 | Not Qualified | 3.3V | 2.7V | 2.3V | 1 | - | - | - | 45mA | - | - | - | LVCMOS, LVTTL | 1:9 | - | - | Yes with Bypass | No/No | 4.4 ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309SXC-1HT Cypress Semiconductor Corp | 2473 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 133.33MHz | - | 0°C~70°C | Tape & Reel (TR) | 2011 | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2309 | LVCMOS | 16 | 9 | Not Qualified | 3.3V | 3.6V | 3V | 1 | - | - | - | 32mA | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | 8.7 ns | - | - | 0.25 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2305SXC-1H Cypress Semiconductor Corp | 311 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 5 | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.33MHz | 30 | CY2305 | - | 8 | - | - | 3.3V | 3.6V | 3V | 1 | - | - | - | 32mA | - | 0 s | 3-STATE | Clock | 1:5 | - | - | Yes | No/No | - | - | - | - | 150°C | 8 | 70°C | 1.727mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2305SXC-1 Cypress Semiconductor Corp | 26 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.33MHz | 30 | CY2305 | - | 8 | 5 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | 32mA | 32mA | - | 3-STATE | Clock | 1:5 | - | - | Yes | No/No | - | - | - | - | - | - | - | 1.48mm | 4.98mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2305SXC-1HT Cypress Semiconductor Corp | 5000 | - | Datasheet | 5 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.33MHz | 30 | CY2305 | - | 8 | 5 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | 32mA | - | - | 3-STATE | Clock | 1:5 | - | - | Yes | No/No | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2309ZXC-1HT Cypress Semiconductor Corp | 1202 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 133.33MHz | 30 | CY2309 | LVCMOS | 16 | 9 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | 32mA | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | 8.7 ns | - | - | 0.25 ns | - | - | - | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2292FXC Cypress Semiconductor Corp | 10086 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 66.6MHz 90MHz | 3 | 0°C~70°C | Tube | 1996 | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.3V 5V | DUAL | GULL WING | 260 | - | 5V | - | - | 90MHz | 30 | CY2292 | CMOS | 16 | 6 | - | 3.3V | - | - | 1 | - | - | 70mA | 100mA | 100mA | - | - | Clock, Crystal | 1:6 | - | 30MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | 1.48mm | 9.98mm | 3.98mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2305SXI-1 Cypress Semiconductor Corp | 150 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.33MHz | 30 | CY2305 | - | 8 | 5 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | 35mA | 35mA | - | 3-STATE | Clock | 1:5 | - | - | Yes | No/No | - | - | - | - | - | - | - | 1.48mm | 4.98mm | 3.99mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309ZXC-1H Cypress Semiconductor Corp | 29005 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 133.33MHz | 30 | CY2309 | LVCMOS | 16 | 9 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | 32mA | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | 8.7 ns | - | - | 0.25 ns | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2305SXI-1T Cypress Semiconductor Corp | 19 | - | Datasheet | 5 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 133.33MHz | 1 | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | Active | 3 (168 Hours) | - | - | Fanout Buffer (Distribution), Zero Delay Buffer | - | 85°C | -40°C | - | 3V~3.6V | - | - | - | - | - | - | - | 133.33MHz | - | CY2305 | Clock | - | 5 | - | 3.3V | - | - | 1 | 3.6V | 3V | - | 35mA | - | - | - | Clock | 1:5 | - | - | Yes with Bypass | No/No | - | - | No/No | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXC-2 Cypress Semiconductor Corp | 58 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | 0°C~70°C | Tube | 1996 | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.3MHz | 30 | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | 45mA | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes | No/No | - | - | Yes/Yes | 0.2 ns | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY25560SXCT Cypress Semiconductor Corp | 1480 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 100MHz | - | 0°C~70°C | Tape & Reel (TR) | 2002 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | - | - | 2.97V~3.63V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | CY25560 | Clock | 8 | 1 | Not Qualified | 3.3V | - | - | - | - | - | - | 59mA | - | - | - | Clock, Crystal | 1:1 | - | 100MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY22392FXC Cypress Semiconductor Corp | 1581 | - | Datasheet | 5 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 172.98879mg | - | 3 | 0°C~70°C | Tube | 2000 | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 200MHz | 30 | CY22392 | LVCMOS | 16 | 6 | - | 3.3V | - | - | 1 | - | - | 100mA | 100mA | - | - | - | LVTTL, Crystal | 1:6 | - | 166MHz | Yes with Bypass | No/No | - | 55 % | Yes/No | - | - | - | - | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXC-1 Cypress Semiconductor Corp | 43 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | 0°C~70°C | Tube | 1996 | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.3MHz | 30 | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | 45mA | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | 0.2 ns | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY29972AXI Cypress Semiconductor Corp | 19460 | - | Datasheet | - | Gold, Tin | - | Surface Mount | 52-TQFP | YES | 52 | - | - | 125MHz | - | -40°C~85°C | Tray | 1999 | e3 | yes | Obsolete | 3 (168 Hours) | 52 | EAR99 | Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 2.9V~3.6V | QUAD | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | 20 | CY29972 | Clock | 52 | 12 | - | 3.3V | - | - | 1 | - | - | - | 20mA | - | - | - | Clock, Crystal | 3:12 | - | 25MHz | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2304SXI-2T Cypress Semiconductor Corp | 10086 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 133.3MHz | - | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2304 | - | 8 | 4 | Not Qualified | 3.3V | 3.6V | 3V | 1 | - | - | - | 45mA | - | - | 3-STATE | Clock | 1:4 | - | - | Yes | No/No | - | - | Yes/Yes | 0.5 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2305SXI-1H Cypress Semiconductor Corp | 133 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | -40°C~85°C | Tube | 2002 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.33MHz | 30 | CY2305 | - | 8 | 5 | - | 3.3V | 3.6V | 3V | 1 | - | - | - | 35mA | - | - | 3-STATE | Clock | 1:5 | - | - | Yes | No/No | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY25560SXC Cypress Semiconductor Corp | 654 | - | Datasheet | 5 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | 0°C~70°C | Tube | 2002 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | - | - | 2.97V~3.63V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 100MHz | 30 | CY25560 | Clock | 8 | 1 | - | 3.3V | - | - | - | - | - | - | 59mA | - | - | - | Clock, Crystal | 1:1 | - | 100MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY25814SXC Cypress Semiconductor Corp | 65 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 128MHz | - | 0°C~70°C | Tube | 2002 | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | - | - | 2.97V~3.63V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | CY25814 | Clock | 8 | 1 | - | 3.3V | - | - | - | - | - | - | - | - | - | - | Clock, Crystal, Resonator | 1:1 | - | 32MHz | Yes | No/No | - | - | Yes/Yes | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |