- Base Part Number
- Differential - Input:Output
- Input
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Voltage
- Operating Temperature
- PLL
- Package / Case
- Packaging
Attribute column
Manufacturer
Cypress Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Family | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Output Clock Frequency-Max | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY25823ZXC Cypress Semiconductor Corp | 4 | - | Datasheet | 15 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 100MHz | - | 0°C~70°C | Tube | 2003 | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Clock/Frequency Synthesizer, Fanout Distribution, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | 30 | CY25823 | Clock | 16 | - | 2 | - | 3.3V | - | - | - | 1 | - | - | - | - | - | 50mA | - | - | LVTTL | 1:2 | - | 14.131818MHz | Yes | No/Yes | - | - | - | Yes/No | - | - | - | 1.094mm | - | 5.1mm | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MB88152APNF-G-111-JNEFE1 Cypress Semiconductor Corp | 19 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 67MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | Spread Spectrum Clock Generator | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | - | CMOS | - | R-PDSO-G8 | - | - | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | - | CMOS, Crystal | 1:1 | - | 67MHz | Yes | No/No | - | - | - | - | - | - | - | - | - | 5.05mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() CY26580OI-2 Cypress Semiconductor Corp | 46 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20 | - | 133.33MHz | - | -40°C~85°C | Tube | 2003 | PacketClock™ | - | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Clock Generator, Fanout Distribution, Multiplexer | - | - | - | - | 3.14V~3.47V | DUAL | GULL WING | - | - | 3.3V | 0.635mm | unknown | - | - | CY26580 | Clock | 20 | - | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | - | CMOS | 1:2 | - | 125MHz | Yes with Bypass | No/No | - | - | - | Yes/No | - | - | - | - | - | 8.6487mm | 3.8989mm | - | Non-RoHS Compliant | - | ||
![]() CY25422FSXI Cypress Semiconductor Corp | 46 | - | - | 6 Weeks | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 166MHz | 2 | -40°C~85°C | Tube | 2007 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 1.65V~1.95V | DUAL | GULL WING | 260 | - | 1.8V | - | - | - | 30 | - | Clock | 8 | - | 3 | - | 1.8V | - | - | - | 4 | - | - | 12mA | - | - | - | - | - | LVCMOS, Crystal | 1:3 | - | - | Yes with Bypass | No/No | - | - | - | Yes/No | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY2410SXC-5 Cypress Semiconductor Corp | 46 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 27MHz | - | 0°C~70°C | Tube | 2001 | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock Generator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | - | unknown | - | 20 | CY2410 | - | 8 | - | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | - | Clock | 1:1 | - | 13.5MHz | Yes | No/No | - | - | 27MHz | Yes/No | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY2308SI-2 Cypress Semiconductor Corp | 348 | - | Datasheet | - | Lead, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | -40°C~85°C | Tube | 1996 | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Tin/Lead (Sn/Pb) | - | - | - | 3V~3.6V | DUAL | GULL WING | 240 | 1 | 3.3V | - | - | 133MHz | 30 | CY2308 | LVCMOS | 16 | - | 8 | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 45mA | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes | No/No | - | - | - | Yes/Yes | - | 0.2 ns | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() CY23EP09ZXC-1HT Cypress Semiconductor Corp | 2045 | - | - | 7 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 200MHz 220MHz | - | 0°C~70°C | Tape & Reel (TR) | 2002 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | 2.5V 3.3V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | - | 30 | CY23EP09 | LVCMOS | 16 | - | 9 | Not Qualified | 3.3V | 2.7V | - | 2.3V | 1 | - | - | - | 45mA | - | - | - | - | LVCMOS, LVTTL | 1:9 | - | - | Yes with Bypass | No/No | - | 4.4 ns | - | - | - | - | - | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B9910-2SXCT Cypress Semiconductor Corp | 9 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 80MHz | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 3 (168 Hours) | 24 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | unknown | - | - | CY7B9910 | TTL | 24 | - | 8 | Not Qualified | 5V | - | 5V | - | 1 | - | - | - | 85mA | 78mW | - | - | 7B | Clock | 1:8 | 0.046 A | - | Yes | No/No | 0.25 ns | 0.25 ns | - | - | - | 0.25 ns | 50 % | - | 2.667mm | - | 7.5057mm | - | ROHS3 Compliant | Lead Free | ||
![]() MB15E03SLPFV1-G-ER-6E1 Cypress Semiconductor Corp | 10500 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | 16-SSOP | 1.2GHz | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Frequency Synthesizer | - | 85°C | -40°C | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Clock | 1:1 | - | - | Yes | No/No | - | - | - | Yes/No | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CY22050KFI Cypress Semiconductor Corp | 1531 | - | - | 6 Weeks | Lead, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 150MHz 166.6MHz | - | -40°C~85°C | Tube | 1999 | - | - | - | Active | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | - | - | - | CAN ALSO OPERATE AT 2.5V SUPPLY | 2.5V 3.3V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | CY22050 | CMOS | 16 | - | 6 | - | 3.3V | - | - | - | 1 | - | - | - | 45mA | 380mW | 45mA | - | - | LVCMOS, LVTTL, Crystal | 1:6 | - | 133MHz | Yes with Bypass | No/No | - | - | - | Yes/No | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() CY22381SXC-158T Cypress Semiconductor Corp | 10086 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 3 | - | Tape & Reel (TR) | 2000 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | CY22381 | - | - | - | - | - | 3.3V | - | - | - | - | 3.465V | 3.135V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY2309CZXI-1H Cypress Semiconductor Corp | 3107 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 133.33MHz | - | -40°C~85°C | Tube | 2011 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | CY2309 | LVCMOS | 16 | - | 9 | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 35mA | - | - | - | - | LVCMOS, LVTTL | 1:9 | - | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | - | 0.2 ns | - | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY26049ZXI-36T Cypress Semiconductor Corp | 2602 | - | Datasheet | - | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 155MHz | - | -40°C~85°C | Tape & Reel (TR) | 2003 | Failsafe™, PacketClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Clock/Frequency Synthesizer, Clock Generator, Fanout Distribution, Jitter Attenuator | Matte Tin (Sn) | - | - | - | 3.15V~3.45V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | 30 | CY26049 | - | 16 | - | 3 | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | - | Clock | 1:3 | - | 18.432MHz | Yes with Bypass | No/No | - | - | - | Yes/No | - | - | - | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY24293ZXI Cypress Semiconductor Corp | 46 | - | - | 6 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | - | -40°C~85°C | Tube | 2008 | - | e3 | yes | Obsolete | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 200MHz | 30 | CY24293 | HCSL, LVDS | 16 | - | 2 | - | 3.3V | - | - | - | 1 | - | - | - | 45mA | - | - | 60mA | - | Clock, Crystal | 1:3 | - | 25MHz | Yes | No/Yes | - | - | - | No/No | - | - | 50 % | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY7B9910-7SC Cypress Semiconductor Corp | 610 | - | Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | 0°C~70°C | Tube | 1999 | - | e0 | - | Obsolete | 3 (168 Hours) | 24 | - | Fanout Buffer (Distribution), Zero Delay Buffer | TIN LEAD | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 225 | 1 | 5V | - | not_compliant | 80MHz | 30 | CY7B9910 | TTL | 24 | - | 8 | Not Qualified | 5V | - | 5V | - | 1 | - | - | - | - | 78mW | 85mA | - | 7B | Clock | 1:8 | 0.046 A | - | Yes | No/No | 0.7 ns | 0.7 ns | - | - | - | 0.75 ns | 50 % | 2.368mm | - | 15.62mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY2XL11ZXC Cypress Semiconductor Corp | 46 | - | Datasheet | 15 Weeks | Gold, Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | 100MHz | - | -5°C~70°C | Tube | 2005 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock Generator | Matte Tin (Sn) | - | - | CAN ALSO OPERATE AT 2.5V SUPPLY | 2.375V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | 20 | CY2XL11 | LVDS | 8 | - | 1 | Not Qualified | 3.3V | - | - | - | - | - | - | 120mA | 120mA | - | - | - | - | Crystal | 1:1 | - | 25MHz | Yes | No/Yes | - | - | - | Yes/No | - | - | - | - | - | 4.4mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY22050KFZXI Cypress Semiconductor Corp | In Stock | - | - | 5 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 16-TSSOP | 150MHz 166.6MHz | 1 | -40°C~85°C | Tube | 1999 | - | - | - | Active | 3 (168 Hours) | - | - | Clock Generator, Fanout Distribution | - | 85°C | -40°C | - | 2.5V 3.3V | - | - | - | - | - | - | - | 166.6MHz | - | CY22050 | CMOS | - | - | 6 | - | 3.3V | - | - | - | 1 | 3.465V | 3.135V | - | 45mA | 380mW | 45mA | - | - | LVCMOS, LVTTL, Crystal | 1:6 | - | - | Yes with Bypass | No/No | - | - | - | Yes/No | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY7B995AXI Cypress Semiconductor Corp | 160 | - | Datasheet | 15 Weeks | Gold, Tin | - | Surface Mount | 44-TQFP | YES | 44 | - | 200MHz | - | -40°C~85°C | Tray | 2007 | - | e3 | yes | Obsolete | 3 (168 Hours) | 44 | EAR99 | Clock Buffer, Fanout Distribution | Matte Tin (Sn) | - | - | ALSO OPERATES WITH 3.3V SUPPLY | 2.25V~3.6V | QUAD | GULL WING | 260 | 1 | 2.5V | - | - | - | 20 | CY7B995 | LVTTL | 44 | - | 8 | - | 3.3V | 2.625V | - | 2.375V | 1 | - | - | - | - | - | - | 2mA | 7B | LVCMOS, LVTTL | 1:8 | 0.024 A | - | Yes | No/No | 0.25 ns | 0.25 ns | - | Yes/Yes | 200 MHz | 0.65 ns | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY2907FX8 Cypress Semiconductor Corp | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 130MHz | - | 0°C~70°C | Tube | 1997 | - | e4 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock Generator, Fanout Distribution | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CAN ALSO OPERATE AT 3.3 V SUPPLY | 3V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | CY2907 | Clock | 8 | - | 2 | - | 5V | - | - | - | 1 | - | - | - | 42mA | - | - | - | - | Clock, Crystal | 1:2 | - | 30MHz | Yes with Bypass | No/No | - | - | - | Yes/No | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY23S09SXC-1 Cypress Semiconductor Corp | 19 | - | Datasheet | 7 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.33MHz | - | 0°C~70°C | Tube | 1999 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY23S09 | LVCMOS | 16 | - | 9 | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 32mA | - | - | - | 23S | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | - | 0.35 ns | - | - | - | 0.25 ns | - | - | - | - | - | No | ROHS3 Compliant | Lead Free |