- Base Part Number
- Differential - Input:Output
- Input
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Voltage
- Operating Temperature
- PLL
- Package / Case
- Packaging
Attribute column
Manufacturer
Cypress Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Supply Current-Max | Family | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY22050KZXI-133T Cypress Semiconductor Corp | 46 | - | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | Tape & Reel (TR) | 1999 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY22050 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7B9910-2SXC Cypress Semiconductor Corp | 46 | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 80MHz | - | 0°C~70°C | Tube | 2010 | - | e3 | - | Obsolete | 3 (168 Hours) | 24 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | unknown | - | - | CY7B9910 | TTL | 24 | - | 8 | Not Qualified | 5V | - | 5V | - | 1 | - | - | - | 85mA | 78mW | - | 7B | Clock | 1:8 | 0.046 A | - | Yes | No/No | 0.25 ns | 0.25 ns | - | - | 0.25 ns | 50 % | - | 2.667mm | - | 7.5057mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY23FS08OXC Cypress Semiconductor Corp | 46 | - | Datasheet | 15 Weeks | Gold, Tin | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | 28 | - | 200MHz | - | 0°C~70°C | Tube | 2004 | Failsafe™ | e3 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | Fanout Distribution, Multiplexer, Zero Delay Buffer | Matte Tin (Sn) | - | - | - | 2.5V 3.3V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | 30 | CY23FS08 | LVCMOS | 28 | - | 8 | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | LVCMOS, LVTTL, Crystal | 3:8 | - | 30MHz | Yes with Bypass | No/No | - | - | - | - | - | - | - | 2mm | - | 5.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY28331OXCT Cypress Semiconductor Corp | 6122 | - | Datasheet | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 300MHz | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 3 (168 Hours) | 48 | EAR99 | Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator | MATTE TIN | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.635mm | - | - | 20 | CY28331 | Clock | 48 | - | - | Not Qualified | - | - | - | - | 1 | - | - | - | - | - | - | - | Crystal | 1:19 | - | 14.318MHz | Yes with Bypass | No/Yes | - | - | Yes/No | - | - | - | - | 2.794mm | - | 7.5057mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY23EP09SXC-1T Cypress Semiconductor Corp | 5 | - | - | 7 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133MHz 167MHz | - | 0°C~70°C | Tape & Reel (TR) | 2002 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 3.3V SUPPLY | 2.5V 3.3V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 30 | CY23EP09 | LVCMOS | 16 | - | 9 | Not Qualified | 3.3V | 2.7V | - | 2.3V | 1 | - | - | - | 45mA | - | - | - | LVCMOS, LVTTL | 1:9 | - | - | Yes with Bypass | No/No | - | 4.4 ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY22800KFXI Cypress Semiconductor Corp | In Stock | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 166MHz | - | -40°C~85°C | Tube | 2011 | - | e4 | - | Last Time Buy | 3 (168 Hours) | 8 | EAR99 | Clock Generator, Fanout Distribution | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.14V~3.47V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | CY22800 | LVCMOS | 8 | - | 3 | - | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | Clock, Crystal | 1:3 | - | 100MHz | Yes | No/No | - | - | Yes/Yes | - | - | - | 1.48mm | - | 4.98mm | 3.99mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY22391KLTXC-04T Cypress Semiconductor Corp | 16 | - | Datasheet | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | 32-QFN-EP (5x5) | - | - | - | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY22391 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY26121ZI-21 Cypress Semiconductor Corp | 5715 | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 33.33MHz | - | -40°C~85°C | Tube | 2000 | PacketClock™ | e0 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator | TIN LEAD | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 225 | - | 3.3V | - | not_compliant | - | 20 | CY26121 | Clock | 16 | - | 5 | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | 60mA | - | Clock, Crystal | 1:5 | - | 25MHz | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | - | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() CY7B9940V-5AXCT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Gold, Tin | - | Surface Mount | 44-LQFP | YES | 44 | - | 200MHz | - | 0°C~70°C | Tape & Reel (TR) | 2003 | RoboClockII™ Junior | e4 | - | Obsolete | 3 (168 Hours) | 44 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CONFIGURABLE AS SINGLE ENDED TTL ALSO | 2.97V~3.63V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.8mm | - | - | 20 | CY7B9940 | LVTTL | 44 | - | 10 | Not Qualified | 3.3V | 3.63V | - | 2.97V | 1 | - | - | - | 200mA | - | - | 7B | LVPECL, LVTTL | 4:10 | 0.03 A | - | Yes | Yes/No | 0.5 ns | 0.5 ns | - | 200 MHz | 0.65 ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309CZXI-1 Cypress Semiconductor Corp | 987 | - | Datasheet | - | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 133.33MHz | - | -40°C~85°C | Tube | 2002 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | CY2309 | LVCMOS | 16 | - | 9 | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 35mA | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | 0.2 ns | - | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY23S08SXC-2HT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 140MHz | - | 0°C~70°C | Tape & Reel (TR) | 1996 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | - | 20 | CY23S08 | LVCMOS | 16 | - | - | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 70mA | - | - | 23S | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | 0.275 ns | 0.275 ns | Yes/No | - | 0.2 ns | - | - | - | 9.893mm | 3.8985mm | - | ROHS3 Compliant | Lead Free | ||
![]() MB88152APNF-G-112-JNEFE1 Cypress Semiconductor Corp | 19 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 134MHz | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | Spread Spectrum Clock Generator | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | - | CMOS | - | R-PDSO-G8 | - | - | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | CMOS, Crystal | 1:1 | - | 134MHz | Yes | No/No | - | - | - | - | - | - | - | - | 5.05mm | 3.9mm | No | ROHS3 Compliant | - | ||
![]() CY22393ZXC-MZ2T Cypress Semiconductor Corp | 16 | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY22393 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY22801KFXCT Cypress Semiconductor Corp | 18 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 200MHz | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3.14V~3.47V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | CY22801 | LVCMOS | 8 | - | 3 | Not Qualified | 3.3V | - | - | - | 1 | - | - | 30mA | - | - | - | - | Clock, Crystal | 1:3 | - | 30MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2XP22ZXI Cypress Semiconductor Corp | 45 | - | Datasheet | 15 Weeks | Gold, Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | 125MHz | - | -40°C~85°C | Tube | 2005 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock Generator | Matte Tin (Sn) | - | - | CAN ALSO OPERATES AT 3.3V SUPPLY | 2.375V~3.465V | DUAL | GULL WING | 260 | - | 2.5V | 0.65mm | - | 25MHz | 20 | CY2XP22 | LVPECL | 8 | - | - | Not Qualified | - | - | 2.5/3.3V | - | 1 | - | - | - | - | - | - | - | Crystal | 1:1 | - | 25MHz | Yes | No/Yes | - | - | Yes/No | - | - | 50 % | - | - | 4.4mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY2291FXT Cypress Semiconductor Corp | In Stock | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | 66.6MHz 90MHz | 3 | 0°C~70°C | Tape & Reel (TR) | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | Clock Generator, Fanout Distribution | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES AT 5V SUPPLY | 3.3V 5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | CY2291 | Clock, Crystal | 20 | - | 8 | Not Qualified | 5V | - | - | - | 1 | - | - | - | 100mA | - | - | - | Clock, Crystal | 1:8 | - | 30MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | 2.667mm | - | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MB88151APNF-G-500-JNEFE1 Cypress Semiconductor Corp | 19 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 16.7MHz | - | -40°C~85°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Spread Spectrum Clock Generator | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | - | CMOS | - | R-PDSO-G8 | - | Not Qualified | - | - | 3.3V | - | 1 | - | - | - | - | - | - | - | Crystal | 1:1 | - | 33.4MHz | Yes | No/No | - | - | No/Yes | - | - | - | - | - | 5.05mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() W181-01G Cypress Semiconductor Corp | 456 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~70°C | Tube | 2001 | Premis™ | e0 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock/Frequency Synthesizer, Spread Spectrum Clock Generator | Tin/Lead (Sn/Pb) | - | - | ALSO OPERATES AT 5V SUPPLY | 3.135V~5.5V | DUAL | GULL WING | 220 | - | 3.3V | - | not_compliant | 75MHz | NOT SPECIFIED | W181 | CMOS | 8 | - | 1 | Not Qualified | - | - | 3.3/5V | - | - | - | - | - | 50mA | - | - | - | Clock, Crystal | 1:1 | - | 75MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY24488ZXC-002 Cypress Semiconductor Corp | 9 | - | - | - | - | Wire | - | 002 | - | - | - | - | - | - | Tube | 2016 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY24488 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY23S05SI-1 Cypress Semiconductor Corp | 46 | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | 133.33MHz | 1 | -40°C~85°C | Tube | 2012 | Spread Aware™ | - | - | Obsolete | 3 (168 Hours) | - | - | Fanout Buffer (Distribution), Zero Delay Buffer | - | 85°C | -40°C | - | 3V~3.6V | - | - | - | - | - | - | - | - | - | CY23S05 | LVCMOS | - | - | - | - | 3.3V | - | - | - | 1 | 3.6V | 3V | - | - | - | - | - | LVCMOS, LVTTL | 1:5 | - | - | Yes | No/No | - | - | No/No | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |