- Base Part Number
- Differential - Input:Output
- Input
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Voltage
- Operating Temperature
- PLL
- Package / Case
- Packaging
Attribute column
Manufacturer
Cypress Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Frequency(Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Supply Current-Max | Family | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Max Duty Cycle | Divider/Multiplier | Same Edge Skew-Max (tskwd) | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7B993V-5AXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | - | Surface Mount | 100-LQFP | YES | 100 | - | - | 100MHz | -40°C~85°C | Tape & Reel (TR) | 2003 | RoboClock™ | e4 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Clock Buffer, Fanout Distribution | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | CONFIGURABLE AS SINGLE ENDED TTL ALSO | 2.97V~3.63V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | 30 | CY7B993 | LVTTL | 100 | - | 18 | Not Qualified | 3.3V | 3.63V | - | 2.97V | 1 | - | - | - | 250mA | - | - | 7B | LVPECL, LVTTL | 4:18 | 0.002 A | - | Yes | No/No | 0.5 ns | 0.5 ns | - | Yes/Yes | 0.5 ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY22388ZXC-11T Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | - | - | Tape & Reel (TR) | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY22388 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY25100SXC-062 Cypress Semiconductor Corp | 18 | - | - | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | Tube | 2003 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY25100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY26121ZC-21T Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 33.33MHz | 0°C~70°C | Tape & Reel (TR) | 2000 | PacketClock™ | e0 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator | TIN LEAD | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 225 | - | 3.3V | - | not_compliant | 25MHz | 20 | CY26121 | Clock | 16 | - | 5 | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | 60mA | 350mW | - | - | Clock, Crystal | 1:5 | - | 25MHz | Yes with Bypass | No/No | - | - | - | Yes/No | - | - | - | 4.4mm | - | Non-RoHS Compliant | - | ||
![]() CY7B993V-2AXIT Cypress Semiconductor Corp | 358 | - | - | - | - | Surface Mount | Surface Mount | 100-LQFP | - | - | - | - | 100MHz | -40°C~85°C | Tape & Reel (TR) | 2003 | RoboClock™ | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | Clock Buffer, Fanout Distribution | Matte Tin (Sn) | - | - | CONFIGURABLE AS SINGLE ENDED TTL ALSO | 2.97V~3.63V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | unknown | - | 20 | CY7B993 | LVTTL | 100 | - | - | Not Qualified | - | 3.63V | 3.3V | 2.97V | 1 | - | - | - | - | - | - | 7B | LVPECL, LVTTL | 4:18 | 0.002 A | - | Yes | No/No | 0.25 ns | 0.25 ns | - | Yes/Yes | 0.25 ns | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY22381SXC-158 Cypress Semiconductor Corp | 18 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | Tube | 2000 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY22381 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY25100SXC-070 Cypress Semiconductor Corp | 18 | - | - | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | Tube | 2003 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY29772AXIT Cypress Semiconductor Corp | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 52-TQFP | - | 52 | 52-TQFP (10x10) | - | 200MHz | -40°C~85°C | Tape & Reel (TR) | 2005 | Spread Aware™ | - | - | Obsolete | 3 (168 Hours) | - | - | Fanout Distribution, Multiplexer, Zero Delay Buffer | - | 85°C | -40°C | - | 2.375V~3.465V | - | - | - | - | - | - | - | - | - | CY29772 | LVCMOS | - | - | - | - | 3.3V | - | - | - | 1 | 3.465V | 2.375V | - | - | - | - | - | LVCMOS, Crystal | 3:12 | - | - | Yes with Bypass | No/No | - | - | - | Yes/No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY2544QC011T Cypress Semiconductor Corp | 18 | - | - | 8 Weeks | - | - | Surface Mount | 24-UFQFN Exposed Pad | - | - | 24-QFN-EP (4x4) | - | 166MHz | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | Clock Generator | - | - | - | - | 2.25V~3.6V | - | - | - | - | - | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | LVCMOS, Crystal | 1:9 | - | - | Yes with Bypass | No/No | - | - | - | Yes/No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY2XP31ZXI Cypress Semiconductor Corp | 14 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | 312.5MHz | -40°C~85°C | Tube | 2005 | - | e4 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock Generator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES WITH 3.3V SUPPLY | 2.375V~3.465V | DUAL | GULL WING | - | - | 2.5V | 0.65mm | unknown | - | - | CY2XP31 | LVPECL | 8 | - | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | 125mA | - | - | - | - | Crystal | 1:1 | - | 25MHz | Yes | No/Yes | - | - | - | Yes/Yes | - | - | 4.4mm | 3mm | - | ROHS3 Compliant | - | ||
![]() CY2308SXC-5H Cypress Semiconductor Corp | 46 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 66.67MHz | 0°C~70°C | Tube | 1996 | - | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 20 | CY2308 | LVCMOS | 16 | - | - | - | 3.3V | 3.6V | - | 3V | 1 | - | - | - | 70mA | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes | No/No | - | - | - | Yes/No | 0.2 ns | - | 9.893mm | 3.8985mm | No | ROHS3 Compliant | Lead Free | ||
![]() CY24206ZXC-4 Cypress Semiconductor Corp | 46 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | 74.25MHz | 0°C~70°C | Tube | 2004 | MediaClock™ | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | unknown | - | 20 | CY24206 | - | 16 | - | - | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | 25mA | - | Clock | 1:4 | - | 27MHz | Yes | No/No | - | - | - | Yes/No | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY22393FXA Cypress Semiconductor Corp | 18 | - | - | 15 Weeks | Gold, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 172.98879mg | 166MHz | -40°C~85°C | Tube | 2010 | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | - | - | - | - | 3.135V~3.465V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | - | - | - | NOT SPECIFIED | - | CMOS | - | - | 6 | - | 3.3V | - | - | - | 1 | - | - | 100mA | - | - | - | - | LVTTL, Crystal | 1:6 | - | 150MHz | Yes with Bypass | No/No | - | - | 60 % | Yes/No | - | - | 5mm | 4.4mm | - | ROHS3 Compliant | - | ||
![]() CY2548QIT Cypress Semiconductor Corp | 18 | - | - | 8 Weeks | - | - | Surface Mount | 24-UFQFN Exposed Pad | YES | - | - | - | 166MHz | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Active | 3 (168 Hours) | 24 | EAR99 | Clock Generator | - | - | - | IT ALSO OPERATES AT 3V OR 3.3V NOM SUPPLY | 2.25V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 2.5V | 0.5mm | - | - | NOT SPECIFIED | - | Clock | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | LVCMOS | 1:9 | - | 48MHz | Yes with Bypass | No/No | - | - | - | Yes/No | - | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() CYIFS784BSXC Cypress Semiconductor Corp | 46 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 82MHz | 0°C~70°C | Tube | 2006 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Spread Spectrum Clock Generator | Matte Tin (Sn) | - | - | ALSO OPERATES AT 5V SUPPLY | 3V~6V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 20 | CYIFS784 | CMOS, TTL | 8 | - | - | - | 5V | - | - | - | 1 | - | - | - | 38mA | - | - | - | CMOS, TTL | 1:1 | - | 32MHz | Yes with Bypass | No/No | - | - | - | No/Yes | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CY26121KZXI-21T Cypress Semiconductor Corp | In Stock | - | - | 5 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | - | 33.33MHz | -40°C~85°C | Tape & Reel (TR) | 2000 | PacketClock™ | e3 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | - | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | - | Clock | 16 | - | 5 | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | Clock, Crystal | 1:5 | - | 25MHz | Yes with Bypass | No/No | - | - | - | Yes/No | - | - | - | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() CY2292SXC-492 Cypress Semiconductor Corp | 1139 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | 80MHz 100MHz | 0°C~70°C | Tube | 2014 | - | - | - | Active | 3 (168 Hours) | - | - | Clock Generator, Fanout Distribution | - | - | - | - | 3.3V 5V | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Clock, Crystal | 1:6 | - | - | Yes | No/No | - | - | - | Yes/No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MB88151APNF-G-200-JNEFE1 Cypress Semiconductor Corp | 19 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 66.8MHz | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Spread Spectrum Clock Generator | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | - | CMOS | - | R-PDSO-G8 | - | Not Qualified | - | - | 3.3V | - | 1 | - | - | - | - | - | - | - | Crystal | 1:1 | - | 33.4MHz | Yes | No/No | - | - | - | No/Yes | - | - | 5.05mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() CY25482FSXI Cypress Semiconductor Corp | 9 | - | - | 8 Weeks | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 166MHz | -40°C~85°C | Tube | 2007 | - | - | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 2.25V~3.6V | DUAL | GULL WING | - | - | 3V | - | - | - | - | - | Clock | - | R-PDSO-G8 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | LVCMOS | 1:3 | - | 166MHz | Yes with Bypass | No/No | - | - | - | Yes/No | - | - | 4.889mm | 3.8985mm | - | ROHS3 Compliant | - | ||
![]() MB88152APNF-G-101-JNEFE1 Cypress Semiconductor Corp | 19 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | 67MHz | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | Spread Spectrum Clock Generator | - | - | - | - | 3V~3.6V | DUAL | GULL WING | - | - | 3.3V | - | - | - | - | - | CMOS | - | R-PDSO-G8 | - | - | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | CMOS, Crystal | 1:1 | - | 67MHz | Yes | No/No | - | - | - | - | - | - | 5.05mm | 3.9mm | No | ROHS3 Compliant | - |