- Base Part Number
- Differential - Input:Output
- Input
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Voltage
- Operating Temperature
- PLL
- Package / Case
- Packaging
Attribute column
Manufacturer
Cypress Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Circuits | Nominal Supply Current | Max Supply Current | Quiescent Current | Family | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY2077FZZ Cypress Semiconductor Corp | 20 | - | Datasheet | 15 Weeks | Lead, Tin | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | 100MHz 133MHz | - | 0°C~70°C | Tube | 2002 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock Generator | Matte Tin (Sn) | - | 3.3V 5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | 20 | CY2077 | CMOS, TTL | 8 | 1 | - | 5V | - | - | - | 45mA | - | - | - | Clock, Crystal | 1:1 | - | 75MHz | Yes | No/No | - | - | Yes/Yes | - | - | - | - | 4.4mm | 3mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() CY2308SXI-2T Cypress Semiconductor Corp | 3609 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | 3V | 1 | 45mA | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes | No/No | - | - | Yes/Yes | - | 0.2 ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2302SXC-1 Cypress Semiconductor Corp | 2500 | - | - | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tube | 1998 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Distribution, Frequency Multiplier, Zero Delay Buffer | Matte Tin (Sn) | IT ALSO OPERATES WITH 5V SUPPLY | 3.3V 5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 133MHz | 30 | CY2302 | LVCMOS | 8 | 2 | - | 5V | - | - | 1 | 50mA | - | - | 23S | LVCMOS, LVTTL | 1:2 | - | - | Yes | No/No | 0.35 ns | 0.35 ns | Yes/Yes | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY22381FXIT Cypress Semiconductor Corp | 1900 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 166MHz | 3 | -40°C~85°C | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 30 | CY22381 | CMOS | 8 | - | Not Qualified | 3.3V | - | - | 1 | - | - | - | - | LVTTL, Crystal | 1:3 | - | 150MHz | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B993V-5AXC Cypress Semiconductor Corp | 46 | - | Datasheet | 11 Weeks | Gold, Tin | - | Surface Mount | 100-LQFP | YES | 100 | - | 100MHz | - | 0°C~70°C | Tray | 2003 | RoboClock™ | e4 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Clock Buffer, Fanout Distribution | Nickel/Palladium/Gold (Ni/Pd/Au) | CONFIGURABLE AS SINGLE ENDED TTL ALSO | 2.97V~3.63V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 30 | CY7B993 | LVTTL | 100 | 18 | - | 3.3V | 3.63V | 2.97V | 1 | 250mA | - | - | 7B | LVPECL, LVTTL | 4:18 | 0.002 A | - | Yes | No/No | 0.5 ns | 0.5 ns | Yes/Yes | - | 0.5 ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY25560SXIT Cypress Semiconductor Corp | 5000 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | 2.97V~3.63V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 30 | CY25560 | Clock | 8 | 1 | Not Qualified | 3.3V | - | - | - | 61mA | - | - | - | Clock, Crystal | 1:1 | - | 100MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY25812SXC Cypress Semiconductor Corp | 881 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | 0°C~70°C | Tube | 2002 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | 2.97V~3.63V | DUAL | GULL WING | 260 | - | 3.3V | - | 64MHz | 30 | CY25812 | Clock | 8 | 1 | - | 3.3V | - | - | 1 | - | - | - | - | Clock, Crystal, Resonator | 1:1 | - | 32MHz | Yes | No/No | - | - | Yes/Yes | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY24293ZXCT Cypress Semiconductor Corp | 2356 | - | - | 5 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 200MHz | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | 25MHz | 30 | CY24293 | HCSL, LVDS | 16 | 2 | Not Qualified | 3.3V | - | - | 1 | - | - | 60mA | - | Clock, Crystal | 1:3 | - | 25MHz | Yes | No/Yes | - | - | No/No | - | - | 50 % | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B994V-2AXI Cypress Semiconductor Corp | 30 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 100-LQFP | YES | 100 | - | 200MHz | - | -40°C~85°C | Tray | 2003 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 100 | EAR99 | Clock Buffer, Fanout Distribution | Matte Tin (Sn) | CONFIGURABLE AS SINGLE ENDED TTL ALSO | 2.97V~3.63V | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 30 | CY7B994 | LVTTL | 100 | 18 | Not Qualified | 3.3V | 3.63V | 2.97V | 1 | 250mA | - | - | 7B | LVPECL, LVTTL | 4:18 | 0.002 A | - | Yes | No/No | 0.25 ns | 0.25 ns | Yes/Yes | 200 MHz | 0.8 ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309SXI-1H Cypress Semiconductor Corp | 5 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 665.986997mg | - | - | -40°C~85°C | Tube | 2002 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 133.33MHz | 30 | CY2309 | LVCMOS | 16 | 9 | - | 3.3V | 3.6V | 3V | 1 | 35mA | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | 0.25 ns | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY25560SXI Cypress Semiconductor Corp | 19 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Clock/Frequency Synthesizer, Frequency Modulator, Spread Spectrum Clock Generator | Matte Tin (Sn) | - | 2.97V~3.63V | DUAL | GULL WING | 260 | - | 3.3V | - | 100MHz | 30 | CY25560 | Clock | 8 | 1 | - | 3.3V | - | - | - | 61mA | 61mA | - | - | Clock, Crystal | 1:1 | - | 100MHz | Yes | No/No | - | - | Yes/No | - | - | - | 1.478mm | 4.98mm | 3.987mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308ZXI-1HT Cypress Semiconductor Corp | 114 | - | Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 133.3MHz | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | CY2308 | LVCMOS | 16 | - | Not Qualified | 3.3V | 3.6V | 3V | 1 | 70mA | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309ZXI-1HT Cypress Semiconductor Corp | 2172 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 133.33MHz | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | CY2309 | LVCMOS | 16 | 9 | Not Qualified | 3.3V | 3.6V | 3V | 1 | 35mA | - | - | - | LVCMOS, LVTTL | 1:9 | 0.008 A | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | 0.25 ns | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXI-4 Cypress Semiconductor Corp | 2676 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | -40°C~85°C | Tube | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | 3V | 1 | 45mA | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes | No/No | - | - | No/Yes | - | 0.2 ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXC-2T Cypress Semiconductor Corp | 393 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | 3V | 1 | 45mA | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes | No/No | - | - | Yes/Yes | - | 0.2 ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXI-1T Cypress Semiconductor Corp | 201 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | CY2308 | LVCMOS | 16 | 8 | Not Qualified | 3.3V | 3.6V | 3V | 1 | 45mA | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY23EP09ZXC-1H Cypress Semiconductor Corp | 12 | - | - | 7 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | - | 200MHz 220MHz | - | 0°C~70°C | Tube | 2002 | - | e4 | yes | Active | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO OPERATES AT 3.3V SUPPLY | 2.5V 3.3V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | CY23EP09 | LVCMOS | 16 | 9 | - | 3.3V | 2.7V | 2.3V | 1 | 45mA | - | - | - | LVCMOS, LVTTL | 1:9 | - | - | Yes with Bypass | No/No | - | 4.4 ns | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXI-2 Cypress Semiconductor Corp | 10 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 665.986997mg | 133.3MHz | - | -40°C~85°C | Tube | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 133.33MHz | 30 | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | 3V | 1 | 45mA | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes | No/No | - | - | Yes/Yes | - | 0.2 ns | - | 1.48mm | 9.98mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXI-1H Cypress Semiconductor Corp | 4 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | -40°C~85°C | Tube | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 133.33MHz | 30 | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | 3V | 1 | 70mA | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXC-3T Cypress Semiconductor Corp | 1430 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 133.3MHz | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | CY2308 | LVCMOS | 16 | 8 | Not Qualified | 3.3V | 3.6V | 3V | 1 | 45mA | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes | No/No | - | - | No/Yes | - | 0.2 ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |