- Base Part Number
- Differential - Input:Output
- Input
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Supply Voltage
- Operating Temperature
- PLL
- Package / Case
- Packaging
Attribute column
Manufacturer
Cypress Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Family | Output Characteristics | Input | Ratio - Input:Output | Max I(ol) | Primary Clock/Crystal Frequency-Nom | PLL | Differential - Input:Output | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Divider/Multiplier | fmax-Min | Same Edge Skew-Max (tskwd) | Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7B9950AXC Cypress Semiconductor Corp | 80 | - | Datasheet | - | Gold, Tin | - | Surface Mount | 32-TQFP | YES | 32 | 200MHz | - | 0°C~70°C | Tray | 2005 | RoboClock™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Clock Buffer, Fanout Distribution | Matte Tin (Sn) | ALSO OPERATES WITH 3.3V SUPPLY | 2.375V~3.63V | QUAD | GULL WING | 260 | 1 | 2.5V | - | - | - | 30 | CY7B9950 | LVTTL | 32 | 8 | - | 3.3V | 2.625V | - | 2.375V | 1 | - | - | - | - | 2mA | 7B | - | LVCMOS, LVTTL | 1:8 | 0.024 A | - | Yes | No/No | 0.25 ns | - | Yes/Yes | 200 MHz | 0.65 ns | 52 % | - | - | 7mm | 7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7B9911V-5JXCT Cypress Semiconductor Corp | 97 | - | Datasheet | - | Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | 110MHz | - | 0°C~70°C | Tape & Reel (TR) | 1996 | RoboClock+™ | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | - | - | 3V~3.6V | QUAD | J BEND | 260 | 1 | 3.3V | - | - | - | 30 | CY7B9911 | - | 32 | 8 | Not Qualified | 3.3V | 3.63V | - | 2.97V | 1 | - | 95mA | 104mW | - | - | 7B | - | LVTTL | 1:8 | 0.035 A | - | Yes | No/No | 0.5 ns | 0.5 ns | Yes/Yes | - | 0.7 ns | - | - | 3.556mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2292FZX Cypress Semiconductor Corp | 7 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 66.6MHz 90MHz | 3 | 0°C~70°C | Tube | 1996 | - | e3 | yes | Last Time Buy | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | 3.3V 5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | CY2292 | CMOS | 16 | 6 | - | 5V | - | - | - | 1 | - | 100mA | - | - | - | - | - | Clock, Crystal | 1:6 | - | 30MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2305SI-1H Cypress Semiconductor Corp | 5 | - | Datasheet | - | Lead, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 133.33MHz | - | -40°C~85°C | Tube | 2002 | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Tin/Lead (Sn/Pb) | - | 3V~3.6V | DUAL | GULL WING | 220 | 1 | 3.3V | - | not_compliant | 133MHz | NOT SPECIFIED | CY2305 | - | 8 | 5 | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | 35mA | - | - | - | - | 3-STATE | Clock | 1:5 | - | - | Yes | No/No | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY25568SXCT Cypress Semiconductor Corp | 19 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 128MHz | - | 0°C~70°C | Tape & Reel (TR) | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Clock/Frequency Synthesizer, Fanout Distribution, Frequency Modulator, Spread Spectrum Clock Generator | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.9V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | CY25568 | Clock | 16 | 4 | Not Qualified | 3.3V | - | - | - | 1 | - | 32mA | - | - | - | - | - | Clock, Crystal, Resonator | 1:4 | - | 32MHz | Yes | No/No | - | - | Yes/Yes | - | - | - | - | - | 9.89mm | 3.8989mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY22392FXCT Cypress Semiconductor Corp | 49 | - | Datasheet | 5 Weeks | Gold, Tin | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 200MHz | 3 | 0°C~70°C | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 30 | CY22392 | LVCMOS | 16 | 6 | Not Qualified | 3.3V | - | - | - | 1 | - | - | - | - | - | - | - | LVTTL, Crystal | 1:6 | - | 166MHz | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2309ZC-1H Cypress Semiconductor Corp | 795 | - | Datasheet | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 133.33MHz | - | 0°C~70°C | Tube | 2002 | - | e0 | no | Obsolete | 3 (168 Hours) | 16 | - | Fanout Buffer (Distribution), Zero Delay Buffer | Tin/Lead (Sn/Pb) | - | 3V~3.6V | DUAL | GULL WING | 225 | 1 | 3.3V | 0.65mm | not_compliant | 133MHz | 20 | CY2309 | LVCMOS | 16 | 9 | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | 32mA | - | - | - | - | - | LVCMOS, LVTTL | 1:9 | - | - | Yes with Bypass | No/No | - | 8.7 ns | - | - | 0.25 ns | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY22381FXI Cypress Semiconductor Corp | 1656 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C | Tube | 2000 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Clock Generator, Fanout Distribution | Matte Tin (Sn) | - | 3.135V~3.465V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 166MHz | 30 | CY22381 | CMOS | 8 | 3 | - | 3.3V | - | - | - | 1 | 70mA | - | - | - | - | - | - | LVTTL, Crystal | 1:3 | - | 150MHz | Yes with Bypass | No/No | - | - | Yes/No | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2304SXC-1T Cypress Semiconductor Corp | 42 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 133.3MHz | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2304 | - | 8 | 4 | - | 3.3V | 3.6V | - | 3V | 1 | - | 45mA | - | - | - | - | 3-STATE | Clock | 1:4 | - | - | Yes | No/No | - | - | - | - | 0.5 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2292FXI Cypress Semiconductor Corp | 3 | - | Datasheet | 8 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 60MHz 80MHz | 3 | -40°C~85°C | Tube | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V 5V | DUAL | GULL WING | 260 | - | 5V | - | - | 80MHz | 30 | CY2292 | CMOS | 16 | 6 | - | 5V | - | - | - | 1 | - | 110mA | - | 110mA | - | - | - | Clock, Crystal | 1:6 | - | 30MHz | Yes | No/No | - | - | Yes/No | - | - | - | 1.48mm | - | 9.98mm | 3.98mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2305CSXI-1H Cypress Semiconductor Corp | 65 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C | Tube | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.33MHz | 30 | CY2305 | LVCMOS | 8 | 5 | - | 3.3V | 3.6V | - | 3V | 1 | - | 35mA | - | - | - | - | - | LVCMOS, LVTTL | 1:5 | - | - | Yes | No/No | - | - | - | - | 0.2 ns | - | 1.48mm | - | 4.98mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2292FXCT Cypress Semiconductor Corp | 623 | - | Datasheet | 5 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 66.6MHz 90MHz | 3 | 0°C~70°C | Tape & Reel (TR) | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V 5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | CY2292 | CMOS | 16 | 6 | Not Qualified | 5V | - | - | - | 1 | - | 100mA | - | - | - | - | - | Clock, Crystal | 1:6 | - | 30MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2304SXC-1 Cypress Semiconductor Corp | 40 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C~70°C | Tube | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.3MHz | 30 | CY2304 | - | 8 | 4 | - | 3.3V | 3.6V | - | 3V | 1 | - | 45mA | - | 45mA | - | - | 3-STATE | Clock | 1:4 | - | - | Yes | No/No | - | - | - | - | 0.5 ns | - | 1.48mm | - | 4.98mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY7B9911-5JC Cypress Semiconductor Corp | 1 | - | Datasheet | - | Lead, Tin | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | 100MHz | - | 0°C~70°C | Tube | 2007 | RoboClock+™ | e0 | no | Obsolete | 3 (168 Hours) | 32 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | TIN LEAD | - | 4.5V~5.5V | QUAD | J BEND | 220 | 4 | 5V | - | - | - | - | CY7B9911 | - | 32 | 8 | - | 5V | - | 5V | - | 1 | - | 85mA | 78mW | - | - | 7B | - | TTL | 1:8 | 0.046 A | - | Yes | No/No | 0.5 ns | 0.5 ns | Yes/Yes | - | - | - | - | 3.556mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY2305CSXI-1 Cypress Semiconductor Corp | 26 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C | Tube | 2011 | - | e4 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.33MHz | 30 | CY2305 | LVCMOS | 8 | 5 | - | 3.3V | 3.6V | - | 3V | 1 | - | 35mA | - | 35mA | - | - | - | LVCMOS, LVTTL | 1:5 | - | - | Yes | No/No | - | - | - | - | 0.2 ns | - | 1.48mm | - | 4.98mm | 3.99mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXC-4T Cypress Semiconductor Corp | 2368 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 133.3MHz | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2308 | LVCMOS | 16 | 8 | Not Qualified | 3.3V | 3.6V | - | 3V | 1 | - | 45mA | - | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes | No/No | - | - | No/Yes | - | 0.2 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2292FXIT Cypress Semiconductor Corp | 19 | - | Datasheet | 5 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 60MHz 80MHz | 3 | -40°C~85°C | Tape & Reel (TR) | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Clock Generator, Fanout Distribution | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3.3V 5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | CY2292 | CMOS | 16 | 6 | Not Qualified | 5V | - | - | - | 1 | - | 110mA | - | - | - | - | - | Clock, Crystal | 1:6 | - | 30MHz | Yes | No/No | - | - | Yes/No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CY2308SXC-1T Cypress Semiconductor Corp | 18 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 133.3MHz | - | 0°C~70°C | Tape & Reel (TR) | 1996 | - | e4 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 30 | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | - | 3V | 1 | - | 45mA | - | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY2305CSXC-1 Cypress Semiconductor Corp | 10 | - | Datasheet | 6 Weeks | Gold, Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | 0°C~70°C | Tube | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 133.33MHz | 30 | CY2305 | - | 8 | 5 | - | 3.3V | 3.6V | - | 3V | 1 | - | 32mA | - | 32mA | - | - | 3-STATE | Clock | 1:5 | - | - | Yes | No/No | - | - | - | - | 0.2 ns | - | 1.478mm | - | 4.98mm | 3.987mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY2308ZXI-1H Cypress Semiconductor Corp | 45 | - | Datasheet | 6 Weeks | Gold, Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 133.3MHz | - | -40°C~85°C | Tube | 1996 | - | e3 | yes | Active | 3 (168 Hours) | 16 | EAR99 | Fanout Buffer (Distribution), Zero Delay Buffer | Matte Tin (Sn) | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 133.33MHz | 30 | CY2308 | LVCMOS | 16 | 8 | - | 3.3V | 3.6V | - | 3V | 1 | - | 70mA | - | - | - | - | - | LVCMOS, LVTTL | 1:8 | - | - | Yes with Bypass | No/No | - | - | - | - | 0.2 ns | - | - | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free |